Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR OPTICAL
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR OPTICAL 20M
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR OPTICAL 35M UART
-
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR OPTICAL 50CM DIGITAL
-
Supplier: ifm electronic gmbh
Description: Long ranges and a wide temperature range Reliable measurements even in precipitation, fog, dust and dirt Simultaneous detection of distance and speed Operating modes can be set in accordance with the specific application Intuitive set-up and visualisation of the measured data using the ifm
- Features: Non-contact
- Materials: Other
- Measuring Range: 0.3281 to 164 ft
- Measuring Technology: Electronic
-
Supplier: ifm electronic gmbh
Description: Long ranges and a wide temperature range Reliable measurements even in precipitation, fog, dust and dirt Simultaneous detection of distance and speed Operating modes can be set in accordance with the specific application Intuitive set-up and visualisation of the measured data using the ifm
- Features: Non-contact
- Materials: Other
- Measuring Range: 0.3281 to 164 ft
- Measuring Technology: Electronic
-
Supplier: Baumer Ltd.
Description: highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are
- Measurement Range: 3.94 to 39.37 inch
- Operating Temperature: -10 to 140 F
- Output: Voltage, Current
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Description: IR DISTANCE SENSOR INCLUDES CABL
- Input (Supply) Voltage: 4.5 to 5.5 volts
-
Supplier: ifm electronic gmbh
Description: Small compact design with standard M18 thread and PMD time-of-flight technology Long range Colour-independent range Sensors with laser protection class 1 - e.g. for the automotive industry Visualisation and setting of the distance value via IO-Link and 2-colour display on the unit
- Operating Distance: 0.9843 to 59.06 inch
- Operating Temperature: -13 to 140 F
- Output: Switched / Alarm
- Power Requirements: DC Powered
-
Supplier: Baumer Ltd.
Description: highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are
- Measurement Range: 3.94 to 39.37 inch
- Operating Temperature: -10 to 140 F
- Output: Voltage, Current
- Sampling Frequency: 240 kHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Measures up to 100 m (330 ft) Higher accuracy: +/-1 mm (0.04 in) 4-line display shows you even more data at a glance Inclination sensor assists with height tracking, leveling, and indirect horizontal distance measurements when line
-
Supplier: Festo Corporation
Description: Simple operation Fast commissioning Reliable and stable detection Attractive price/performance ratio
- Accuracy: 0.0197 inch
- Graduation / Resolution: 0.0039 inch
- Materials: Plastic
- Measuring Range: 0.1312 to 0.3281 ft
-
Supplier: InspectorTools
Description: integrated digital Pointfinder with a 4x zoom and 2.4“ color display makes finding the target at long distances much easier. Its high resolution capability provides a sharp, crystal-clear image, which allows measurements to be taken even in glaring sunshine. Tilt Sensor Thanks to the
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1378507-GP2D15 Category: Sensors, Transducers - Optical Sensors - Distance Measuring Temperature Range - Operating: -10°C ~ 60°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Sharp Microelectronics Package
- Measuring Range: 0.7874 ft
- Measuring Technology: Optical / Laser
-
Supplier: Baumer Ltd.
Description: features pocket-size design teachable measuring range Sr > 1 mm resolution up to 2 µm
- Laser Safety IEC Class: Class 2/2M
- Measurement Range: 1.02 inch
- Operating Temperature: 32 to 122 F
- Output: Current
-
Supplier: Sharp Microelectronics of the Americas
Description: Optoelectronics Sharp provides a wide portfolio of Optoelectronics that deliver high performance in a small footprint, easing your design process. Please visit the following links to view available products in our Optoelectronics line-up: Distance Measuring Sensor
- Input (Supply) Voltage: 0.3000 to 7 volts
- Package Type / Mounting: Surface Mount (SMD)
- Sensor Type: Other
-
Supplier: Fargo Controls, Inc.
Description: Features: Larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
- Body: Cylindrical
- DC Load: 3-Wire PNP
- Operating Distance: 1.97 inch
- Operating Temperature: -13 to 167 F
-
Supplier: Baumer Ltd.
Description: Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad
- Body: Cylindrical
- Operating Temperature: 32 to 122 F
- Technology: Photoelectric Sensors
-
Supplier: Accuris
Description: DISTANCE SENSOR
-
Supplier: TR Electronic
Description: The LHT 9 sensor from TR Electronic provides a new option for mid-range distance measurement applications requiring discrete or analog outputs. With exceptional color and surface independence, the LHT Laser distance sensor operates at distances up to 10m.
- Measurement Range: 7.87 to 394 inch
- Technology: Optical Triangulation Position Sensor
-
Supplier: Capella Microsystems, Inc.
Description: LDPS Long Distance Proximity Sensor (LDPS) Capella's Long Distance Proximity Sensor (LDPS) is an integrated solution of a long distance detector and an ambient light sensor. It incorporates photodiodes, amplifiers, and analog/digital circuits into a single
- Technology: Photoelectric Sensors
-
Supplier: Automation24, Inc.
Description: The laser distance sensor OGD580 from ifm electronic has a background suppression from 0.03-20 m and two programmable switching outputs. The laser distance sensor OGD580 has a range of 0.025-1.5 m. The detection of the object and background is configured via the
- Body: Rectangular
- Interface: Serial
- Measurement Range: 0.1181 to 0.9843 inch
- Operating Temperature: -13 to 122 F
-
Supplier: STEGO
Description: The compact distance smart sensor determines the distance to objects using ultrasonic waves and the principle of time-of-flight measurement (ToF). It is suitable for numerous applications in the areas of distance and level monitoring. In contrast to other distance
- Accuracy: 2 %
- Body: Rectangular
- Interface: Serial
- Measurement Range: 11.81 to 157 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: Distance Sensor Development Tool MAKER-LINE
-
Supplier: Pepperl+Fuchs SE
Description: Distance sensor
-
Supplier: OMRON Automation and Safety
Description: Distance-settable, long-range sensor in plastic housing Long distance retro-reflective and teachable distance-settable sensors in plastic housing. 10 m sensing distance for retro-reflective Diffuse models are distance settable Light-ON/Dark-ON
- Technology: Photoelectric Sensors
-
Supplier: SensoPart
Description: Distance sensors for all operating ranges Triangulation for close range The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position
- Measurement Range: 3.15 to 11.81 inch
- Operating Temperature: 14 to 140 F
- Output: Current, Switched / Alarm
- Technology: Optical Triangulation Position Sensor
-
Supplier: Allied Electronics, Inc.
Description: P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with
- Body: Cylindrical
- Operating Distance: 0.1575 inch
- Technology: Inductive Proximity Sensor
-
Supplier: Pepperl+Fuchs SE
Description: Distance sensor
-
Supplier: Allied Electronics, Inc.
Description: Universal AC/DC Photoelectric Sensor Features: Long Range for Material Handling and Door Control Clean Interior, Easy to Wire Terminal Strip Plug-In Replaceable Relay Output Timer Modules Available Rated IP67, NEMA 4X and 6 for Washdown
- Body: Rectangular
-
Supplier: Traceable® Products
Description: Simply point and shoot to measure distance, area, and volume. Designed specifically for easy and intuitive use. After one minute, you'll never again look at the directions. LCD displays exactly which measurement is being made. One-key operation automatically performs length, area, or volume
- Applications: Light Duty / Office, Surveying / Field Work
- Features: Computes Areas and Volumes, Distance Conversion
- Graduation / Resolution: 1 inch
- Materials: Plastic
-
Description: difference of black and white color extremely small, while the detection is still stable and reliable. Optional detection distance of 60cm, 100cm, even as long as 300cm, one-key distance setting, accurate and fast. Description Powerful detection distance measurement
- Body: Rectangular
- Operating Distance: 23.62 to 118 inch
- Operating Temperature: -4 to 131 F
- Switch Type: Normally Open, Normally Closed
-
Supplier: Micro-Epsilon Group
Description: The compact optoNCDT 1420 triangulation sensor from sensor specialist Micro-Epsilon offers a unique combination of speed, size, performance and application versatility for displacement, distance and position measurements. The compact triangulation sensor achieves a high
- Interface: Serial
- Measurement Range: 3.94E-4 to 7.87 inch
- Operating Temperature: 32 to 122 F
- Output: Voltage, Current
-
Description: Laser type long distance measuring sensor PDB series with measuring range from 0.1 to 8m against 90% white card, adoption of TOF principle, not affected by sensing objects’ color or material. Extended sensing ranges, suitable for a variety of automation applications, high detection
- Interface: Serial
- Output: Current
- Technology: Optical Triangulation Position Sensor
-
Supplier: SensoPart
Description: Distance sensors for all operating ranges Triangulation for close range The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position
- Laser Safety IEC Class: Class 1/1M
- Measurement Range: 3.94 to 197 inch
- Operating Temperature: -40 to 140 F
- Output: Voltage, Switched / Alarm
Find Suppliers by Category Top
Featured Products Top
-
The optoNCDT ILR1171-125 laser distance sensor is used for distance measurements up to 270 m and particularly impresses in outdoor measurements. Due to the laser time-of-flight principle with infrared light and a measuring rate of up to 40 kHz, high energy pulses are achieved, which (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
New IO-Link Distance Sensor STEGO’s NEW distance sensor is compact, making it perfect to measure in tight spaces. The distance sensor uses ultrasonic waves to determine the distance to (read more)
Browse Ultrasonic Linear Position Sensors and Switches Datasheets for STEGO -
This sensor use Multi-Element receiver Array to measure the target distance ranged from 20mm-100mm, with accuracy of +/-1mm(DSA-D50). Compared with the popular Sharp analog distance sensor, this sensor has an I2C digital output that is linearly proportional to the target distance and can be read (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
The powerful laser distance sensor optoNCDT ILR2250-100 is designed for operation with or without reflector film, which is used depending on the distance and ambient conditions. The (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
The optoNCDT ILR2250 laser distance sensors measure distances up to 150 m in automated and industrial applications. Accuracy, surface independence and high signal quality make these sensors ideal for those applications. Measurements are possible on metals but also on plastics, paper and textiles (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
IMS's long-distance diffuse reflection photoelectric switch has excellent cost-effective, super anti-light performance, built-in digital filter to distinguish external signals, and can be used in harsh outdoor environments. Product features: Long sensing distance up to 6m (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
Allegro Announces First-to-Market High-Resolution GMR Wheel Speed and Distance Sensor for ADAS Applications New A19360 will help automakers achieve levels 3, 4 and 5 automation in passenger vehicles Allegro MicroSystems, Inc. (“Allegro”) (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
Small size and increased sensing range allows these sensors to be used in applications where other inductive sensors will not work. These small inductive sensors are available in 3mm, 4mm & 5mm diameter stainless steel housings. Despite their space saving size, they still have short (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Looking for a versatile inductive sensor with an extended operating distance? Recently, Contrinex announced a new addition to its popular Classics line of M30 inductive proximity sensors that might be ideal for your needs. With a 25mm maximum sensing distance (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
just a single sensor regardless of the distance from the measurement object which tolerates fluttering or moving measurement objects. The near-infrared light source also enables thickness measurements of anti-reflective coated glass. The IMS5400-DS is used for industrial distance measurements (read more)
Browse Interferometers Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Criteria for the Selection of the Proper Distance Sensor Technology
An efficient selection of the proper sensor technology for distance measurement becomes more and more important. Continuously increasing requirements to machine capacity and reduced budgets requires a lot of experience especially as regards the selection of the proper measurement process to be able
-
Laser Distance Sensor with Time-of-Flight Technology for Precise Measurement
of the light is determined and the distance between the sensor and the object is calculated.
-
Application: Surveyors Measure Linear Distance - Reed Sensor
. These devices used a mechanical means to establish the distance. These mechanical devices did not always prove reliable and would often fail at the most inappropriate times. Designers have now chosen. Standex-Meder's reed sensors as an inexpensive. way to accurately measure the linear distance in a very
-
ifm Sensors in pmd's New Cleanroom Lab
The completely new cleanroom lab of pmdtechnologies ag is used to develop and test the 3D image and distance sensors from pmd. ifm sensors are used to monitor the function of the compressed air system and the vacuum pump.
-
"Spectra-cular" Measurements Using Confocal Chromatic Sensors
Confocal chromatic sensors offer modern technology allied with high speed and maximum precision. These characteristics make these versatile displacement and. distance sensors suitable for the high requirements of Industry 4.0.
-
Operating Principles for Inductive Proximity Sensors
causes a dampening of the oscillation amplitude. The rise or fall of such oscillation is identified by a threshold circuit that changes the output of the sensor. The operating distance of the sensor depends on the actuator's shape and size and is strictly linked to the nature of the material (Table
-
Operating Principles for Capacitive Proximity Sensors
distance from the sensitive side of the sensor, an electronic circuit inside the sensor begins to oscillate. The rise or the fall of such oscillation is identified by a threshold circuit that drives an amplifier for the operation of an external load. A screw placed on the backside of the sensor allows
-
Application: Linear Distance Measurement Sensor (.pdf)
Often these measuring devices used a walking device having a wheel that translates circular motion into a linear distance. These devices used a mechanical means to establish the distance. These mechanical devices did not always prove reliable and would often fail at the most inappropriate times.
More Information Top
-
Sensor technique
That undergo the ultrasonic signal on its path of the Sendezum receiving transducer according to type of the change becomes the sonar-sensors in stretch sensors and divides distance sensors .
-
Sensors for the process and factory automation
Messtechnische terms Important to Abb. 1.9 on the example of distance sensors . a resolution, b repeating accuracy, c linearity, d response time .
-
Manual driver assistance systems
.318 18.1.2 measuring method distance sensor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/73805/811142211-MIT.pdf?sequence=2
It consists of a two axis gimbaled sensing platform with a single point distance sensor placed in the manhole of the tank.
-
Sensors for the process and factory automation
Image 1-10 Important messtechnische terms at the example of distance sensors .
-
Handbook of Intelligent Vehicles
For inertial navigation, the moving direction and distance of a vehicle are detected by a precise gas-rate gyro sensor and a distance sensor measuring tire-rotation (Tagami et al. 1983).
-
Spatial Temporal Patterns for Action-Oriented Perception in Roving Robots
Examples are reported where avoidance based on distance sensors is learned through contact sensors, or where a visual object is recog- nised as a target, based on lower level, simpler sensor information.
-
Encyclopedia of Structural Health Monitoring Complete Document
The advantages of this design include the following: (i) simpler wiring; (ii) long- distance sensor signal transmission; and (iii) capability to detect ultrasonic stress waves, quasi-static strain, and impacts.