-
Supplier: Litre Meter Limited
Description: Turbine Flow Meters for the precise measurement of instantaneous flow rates and flow quantities of low-viscosity fluids as tap and demineralised water, fuels, liquefied gases, solvents, light fuel oil and pharmaceutical fluids. HM?E turbines are equipped with
- Pipe Diameter: 0.0393701 to 5.905515 inch
- Operating Pressure: 58,015.08 psi
- Operating Temperature: -40 to 176 F
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Features: In-line, True Mass Flow Meter
- Process Media Type: Liquid
-
Supplier: Malema Sensors
Description: instantaneous flow rate. The standard TM44 turbine flow meter is resistant to most severe process fluids including acids, alkali, solvents, water, CIP fluids, oil, minerals, petrochemical products, cryogenic liquids, and other liquids. Features Accuracy better than ± 0.5%
- Liquid Volumetric Flow Rate: 1.32 to 4,843.1542929 GPM
- Electrical Output: Analog Voltage
- End Fittings: Flanged
- Features: In-line
-
-
Supplier: Panametrics
Description: The PanaFlow XMT1000 is an ultrasonic flow transmitter for liquids that can be installed right at the process measurement point, providing users with an accurate and reliable flow measurement. The XMT1000 is certified for hazardous installations, such as petrochemical and chemical
- Pipe Diameter: 1 to 76 inch
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
- Operating Temperature: -40 to 140 F
- Electrical Output: Analog Current, Frequency
-
Supplier: Panametrics
Description: Introducing the PanaFlow LC The PanaFlow LC is the latest generation in permanent clamp-on ultrasonic flow meters for process applications from Panametrics’ line of ultrasonic meters. It capitalizes on the superior performance of its predecessor, the Digital Flow XMT868,
- Pipe Diameter: 0.75 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 65.61679790026247 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: Macnaught USA, Inc.
Description: Macnaught M Series Mechanical Register Flow Meter Macnaught M Series Mechanical Register Flow Meters are Non-Powered Industrial Grade Mechanical Display totalizing flow devices. Well suited for registering totals in most fluid applications. Designed for clean
- Liquid Volumetric Flow Rate: 0.5 to 32 GPM
- Operating Pressure: 500 psi
- Operating Temperature: 176 F
- End Fittings: Flanged, Threaded
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Float in PVDF with magnet With solvent cement sockets PVC-U metric
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 1.1 to 11 GPM
- Process Media Type: Liquid
-
Supplier: Macnaught USA, Inc.
Description: Macnaught MX Overview Macnaught MX Oval Gear Flow Meters are Industrial Grade Positive Displacement Flow Meter devices. Our MX Meters provide true volumetric measurement of liquid thru the meter – not of scale, but actual flow measurement. MX
- Liquid Volumetric Flow Rate: 0.00216666666666667 to 320 GPM
- Operating Pressure: 175 to 2,000 psi
- Operating Temperature: 248 F
- End Fittings: Flanged, Threaded
-
Supplier: Sensirion
Description: the wall of a straight flow path. A smart digital interface and robust RS485 communication is offered for long distance and bus capability. For water-based liquids or highly viscous fluids with flow rates of up to 120 ml/min, please see our liquid flow meter SLQ-QT500.
- Liquid Volumetric Flow Rate: 0 to 0.03168 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 68 to 77 F
- Features: In-line, True Mass Flow Meter
-
Description: The M-7 Cast Iron Meter is intended for caustic pH Liquids and chlorinated solvents. Capacity is 100 GPM (380L/min.). Case made of Cast Iron with meter element components of various materials as required for Classes 7, 27 and 37 construction. Choice of 2" NPT, BSPT or Slip Weld
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 150 psi
- End Fittings: Flanged, Socket Weld / Union, Threaded
-
Supplier: Kurz Instruments, Inc.
Description: fabrication and assembly of inlet and outlet mating pipe sizes. The Series 534FTB has 8 basic Models covering mass flow ranges to 2350 SCFM and in line sizes from ½” to 8”. This unique design uses special flow nozzles and flow diffusers to obtain flow disturbance immunity
-
Supplier: Sensirion
Description: other Sensirion liquid flow meters, this reliable device has no moving parts and measures through the wall of a straight flow path. The SLQ-QT500 liquid flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable
- Liquid Volumetric Flow Rate: 0 to 0.03168 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 14 to 140 F
- Features: In-line, True Mass Flow Meter
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW530 Series flow switches are capable of detecting extremely low liquid flow rates from 13 mL/ minute up to 10 L/minute with a full scale switch accuracy of ±1.0% or better! A wide variety of fluids may be measured. Repeatable results are achieved using a patented pelton-type
- Pipe Diameter: 0.125 to 0.375 inch
- Media Temperature Range: 131 F
- Liquid Volumetric Flow Rate: 0.00528 to 2.64 GPM
- Operating Pressure: 100 to 500 psi
-
Supplier: Badger Meter
Description: The Hedland® water and other fluid meter is designed to monitor fluid flow rates of water and solvents. Compared to water-based fluid counterparts, this meter features different internal wetted components for fluid compatibility. Meter Versatility. Economical
- Pipe Diameter: 0.25 to 3 inch
- Liquid Volumetric Flow Rate: 0.02 to 275 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0000441 to 0.606375 lbs/min
-
Supplier: Badger Meter
Description: The Blancett® B1750 Positive Displacement meter provides high measurement accuracy for fluids over a wide viscosity range. High Measurement Accuracy. Long Service Life. The Blancett B1750 Positive Displacement meter provides high measurement accuracy, trouble-free operation and long
- Pipe Diameter: 0.25 to 1.25 inch
- Liquid Volumetric Flow Rate: 0.003 to 120 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.000006615 to 0.2646 lbs/min
-
Supplier: Cole-Parmer
Description: batch or flow controllers (sold separately below). If using a recorder, panel meter, or PLC, simply remove the jack to expose the two-wire cable for installation of voltage output. Mount these turbine flow sensors in any position; they do not require a flow straightener
- Liquid Volumetric Flow Rate: 0.00792 to 0.528 GPM
- Operating Temperature: -4 to 176 F
- Operating Pressure: 363 psi
- Features: Other
-
Supplier: Cole-Parmer
Description: batch or flow controllers (sold separately below). If using a recorder, panel meter, or PLC, simply remove the jack to expose the two-wire cable for installation of voltage output. Mount these turbine flow sensors in any position; they do not require a flow straightener
- Liquid Volumetric Flow Rate: 0.0792 to 5.28 GPM
- Operating Temperature: -4 to 176 F
- Operating Pressure: 290 psi
- Features: Other
-
Supplier: Madden Manufacturing, Inc.
Description: These simple, rugged, accurate pumps are used in many industrial paints for injecting a controlled flow of highly reactive liquids. Heavy duty industrial grade construction means those little pumps will deliver many years of trouble free 24-7-365 pumping. JN Series Pumps are designed for
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow measurement of solvents, polyurethanes, oils and other non-abraisive fluids • Use with fluids of 1 to 20 cP • Flow ranges of 0.0005 to 0.25 GPM These spur gear positive displacement flowmeters are suitable for a variety of industrial applications, including
- Operating Pressure: 5,000 psi
-
Supplier: OMEGA Engineering, Inc.
Description: with very little pressure drop. The standard turbine flow meters feature threaded end connections. The FTB-1300 series of turbine flow meters is designed with a wear resistant rotor assembly to provide trouble free operation and a long service life. Fluid moving through
- Pipe Diameter: 0.5 to 2 inch
- Media Temperature Range: 325.4 F
- Liquid Volumetric Flow Rate: 0.3 to 757 GPM
- Operating Pressure: 5,000 psi
-
Supplier: Valcor Engineering Corporation
Description: It is self-priming, thus eliminating delay in initiating liquid flow. The flow is continuously adjustable with control knob and will remain constant within 2% under stable voltage and pressure conditions. Applications The SV104 series pump is completely factory assembled and ready for
- Material Inlet Pressure Range: 15 psi
- Dispense Rate: 0.10006517045454545 to 0.8005213636363636 L/min
- Metering Accuracy: 2 %
- Material Temperature Range: 250 F
-
Supplier: CO2Meter.com
Description: The TecPen Dissolved Oxygen Meter provides accurate oxygen measurement in mg/L or parts per billion (ppb) in water and other liquids. This portable, rechargeable DO meter is useful for measuring trace oxygen levels from 0-2,000 ppb for quality control in packaged liquids like beer, or
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features All-Plastic Design No Moving Parts 4 - 20 mA 2-Wire Transmitter Accuracy ± 1% Full Scale Flow Rates Up to 300 GPM Ideal for Any Water (Dirty or Clean) and Most Corrosive Liquids The UV vortex meter is a low cost transmitter with all-plastic wetted surface. It has no
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 0 to 300 GPM
- Operating Pressure: 150 psi
- Electrical Output: Analog Current
-
Supplier: Valcor Engineering Corporation
Description: Adjustability over a wide range of operating conditions · Volume output per stroke is adjusted by mechanically setting stroke · Flow rate per minute is adjusted by frequency of operation · Repeatability within 2% · Self-priming: can start dry and capable of lifting 5’ of H2O · Can handle
- Dispense Rate: 0.04202737159090909 L/min
- Shot Size: 0.05000528064848635 to 0.3500369645394044 cc
- Maximum Operating Frequency: 120 (Cycles/Min)
- Metering Accuracy: 2 %
-
Supplier: Cole-Parmer
Description: or stainless steel (SS) sensor/fittings. PVC models come with true union fittings (solvent/fusion connection). Order brass and SS models with NPT(F) fittings for high temperature or high pressure application. SS models are especially ideal for measuring aggressive fluids. Wetted parts are
- Operating Temperature: 212 F
- Meter Technology: Turbine Meter
-
Supplier: Sames North American Corporation
Description: Weekend flush 6-step programmable sequence Continuous ratio and pot life monitoring Multiple flow meter options available to meet your requirements Productivity Consistent finish quality Reduced labor - on demand mixing In-line static mixer reduces flushing solvent and faster
- Spray Technology: Airless
- Automation / Control: Automatic
- Features: Color Change, Spray / Atomization (Wet Coating)
- Equipment Type: Component / Sub-system
-
Supplier: Invotec Solutions Ltd.
Description: 3/8", 1/2", 3/4" Chemical compatibility 304 stainless steel construction Corrosion resistant Leak tested Brass end plug included Mounting brackets included Optional flow meters and ball valves Custom designs available Optional ball valves and flow meters Note ** BSP
- Supply Ports: 1
- Outlet Ports: 8
- Maximum Pressure: 125 to 250 psi
- Size: 1"
-
Supplier: Sames North American Corporation
Description: Documents tab. Performance Production flush 5-step programmable sequence Weekend flush 6-step programmable sequence Continuous ratio and pot life monitoring Multiple flow meter options available to meet your requirements Productivity Consistent finish quality Reduced labor - on demand
- Fluid / Output Pressure: 2,900.754 psi
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Features: Color Change, Spray / Atomization (Wet Coating)
-
Supplier: Cammda Corporation
Description: spreaders. Square Mixers These static inline mixers utilize square-element geometry based on computer simulation, with a series of alternating left and right hand elements with intermittent flow inverters. Benefits disposable No Solvents Inexpensive Interchangeable
- Operating Condition: Batch Operation
- Mixer / Homogenizer Location: In-Line
- Features: Industrial
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: Watson Marlow Pumps Group
Description: in a hose pump. Designed around this material, the PetroProof pump was born and is the first peristaltic hose pump in the world capable of handling hydrocarbon liquids in continuous duty applications. Common applications include: Toluene as solvents in the production of a myriad of materials
- Maximum Discharge Flow: 0.95 GPM
- Maximum Discharge Pressure: 72.5 psi
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
-
Supplier: Nordson EFD
Description: The Series 400 is a reliable and durable pneumatic autovalve built with PTFE seals that reduce maintenance in the shut-off area. The retraction of the shafts allows for higher flow rates of A & B components. The autovalve is easy to clean. If cross contamination occurs, the manifold can be
- Dispense Rate: 15.151515151515152 to 18.93939393939394 L/min
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Number of Components: Multiple Component Dispensing
-
Supplier: GasLab
Description: The TecPen Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen when back purging oxygen with argon during welding. It is especially useful for stainless steel welding. As an argon purge meter for welding, the TecWeld Weld Purge Monitor is most commonly used to
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: tool without shutting down the entire facility’s chemical supply. Chemical Dispensing Units (CDU) The CDU is the “point-of-use” brain of the system. While a VMB simply directs flow, a CDU actively manages it. These units often include high-precision pumps, filtration systems, and flow
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
McCrometer's corrosion-resistant V-Cone® Flow Meter is designed for high accuracy liquid, steam or gas measurement in rugged, hazardous (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Ex features: Fast: Less than one-second response time Universal: Gives consistent and reliable readings even when faced with multiple or changing solvent concentrations. Failsafe: Designed to ensure perfect safety under all conditions. Heated (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
millions of microscopic pores. The Key Feature: This vast network of pores is what gives activated carbon its power. One gram can have a surface area of 500–1500 square meters (roughly the size of 2–6 basketball courts). The Cartridge (or Housing (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
and precision Efficient: Miniaturize reactions, scale up throughput, save on reagents, and remove pipette tip cost, saving time and resources across the board Tackle High-Viscosity and Diverse Reagents: The continuous flow chips enable accurate dispensing of thick fluids (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc. -
, and for good reason. LSR flows easily. Its low viscosity is one of the things that makes it attractive for detailed parts and thin sections, but it also makes it prone to escaping where it should not. SIMTEC’s troubleshooting guide lists flash as a major issue in LSR processing, and an (read more)
Browse Molding Machines Datasheets for APSX, LLC
More Information Top
-
Test plan for radioactive testing of a vertical direct denitration calciner
Scrub solution metered flow rates may be checked in the same manner.
-
Test Plan for Radioactive Testing of a Vertical Direct Denitration Calciner
… air flow rate used to keep the calcinervacuum indicator(PI-2) sensing line clean both via rotameters Times and solution levels insidethe feed tank will be used to check the metered feed flow rate Scrub solution metered flow rates are estimatedby observingthe …
-
Cleaner Combustion and Sustainable World
SO2 sorbent solution Flow meter Pump .
-
Performance of a UV‐assisted Hydrogen‐peroxide‐fed Spray Tower for Sulfur Dioxide Abatement
1–Blower, 2–SO2 cylinder, 3–SO2 flow meter, 4–gas temperature meter, 5–orifice plate, 6–gas inlet, 7–liquid storage reservoir, 8–centrifugal pump, 9– solution flow meter , 10–pressure gauge, 11–spray tower, 12–nozzles, 13–gas analyzer, 14–gas outlet, 15–solution reservoir (H2O2 or NaOH), 16–peristaltic pump, 17–solution temperature meter.
-
An experimental study on multi‐purpose desiccant integrated vapor‐compression air‐conditioning system
(A) Weak solution tank (B) Strong solution tank (C) Condenser (D) Evaporator (E) Weak solution HX (F) Pure water cooler (G) Strong solution pump (H) Weak solution pump (I) Solution flow meter (J) Heating coil Condenser air out .
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
1.storage solution tank; 2.distilled water pipe; 3. solution flow meter ; 4.distilled water flow meter; 5.solution pipe; 6.pressure equilibrium pipe; 7.vaccum meter; 8.cooling water flow meter; 9. gas-solution separator, 10. solution elevating .
-
Developing KH2PO4 and KD2PO4 crystals for the world's most power laser
a results from simulations of step propagation on {101} They have the appearance of ne bres a few centi-face for hillock in upper right corner and solution flow metres in length extending through the crystal in themodelled using fully three-dimensional …
-
ANALYTICAL CHEMISTRY - PROCEEDINGS OF THE JSPS/NUS JOINT SEMINAR ON ANALYTICAL CHEMISTRY
Feed and strip solution flow meters .
-
The Development of an In-Situ Sensor for Measuring the Hydrogen Content of Liquid Iron
The flow rate of the carrier gas was determined by a mass flow meter which was previouslycalibrated with a soap solution flow meter .
-
Thermochemical water-splitting cycle, bench-scale investigations, and process engineering. Final report, February 1977-December 31, 1981
FEED SOLUTION FLOW METER .
Indicates content that may require registration and/or purchase.