Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dart Controls, Inc.
Description: The OPU Series pick-up is another motor speed pick-up available from Dart. It can be used in place of the PU-E pick-up, when limited space prevents physical contact with the motor shaft. The OPU is designed for use in applications which are shielded from ambient light, especially sunlight. The OPU
- Operating Distance: 0.125 to 4 inch
- Output Load: DC Load
- Beam Type: Infrared
- Mode: Light-on
-
Description: IP67 protection grade. Description Lanbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor consists of standard and enhance long-distance type two kinds, 48 product model, there are a number
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Dynalco
Description: This special magnetic pickup is a low drag, flow meter sensor with thread x thread length x housing length = 5/8-18x1.125T x 2.250L.
- Body Shape: Cylindrical, Threaded Barrel
-
-
Supplier: Dynalco
Description: The low output of this magnetic pickup makes it intrinsically safe and CSA approved. It has a medium reach (2.000 inches) and a 3/4-20 thread. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly. UL, CENELEC, and some CSA
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Dynalco
Description: The low output of this standard magnetic pickup makes it intrinsically safe and CSA approved for use in hazardous areas. It has a standard reach (1.125 inches) and 5/8-18 thread. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Dynalco
Description: The low output of this magnetic pickup makes it intrinsically safe and CSA approved for use in hazardous areas. It has a standard reach (1.125 inches) and a 5/8-18 thread. Most CSA-certified pickups retain that approval only when used as part of a specific certified system or assembly.
- Body Shape: Cylindrical, Threaded Barrel
-
Description: Specifications Body material:Nickel-plated brass probe, Or Brass Probepolypropylene end cap and epoxy resin potting. Body sealing:To IP65Max ambient temp, probe tip:70°C158°FMax ambient temp, body:60°C140°FMin operating temp:-10°C14°F Signal output, to operate amplifier:0.2 Volts RMS minSignal
-
Description: sensor can be easily defined, when using a gear for a target. We recommendation a standard gear target for evaluate the performance of a sensor, that may differs from most sensor manufacturers and test parameter, It is notice for estimated performance. This sensor’s
- Operating Temperature: -40 to 257 F
- Output: Voltage
-
Description: and greater air gap between the sensor and the actuator. The pole type has flush, sealed flush, extended and sealed extended that can be selected. All models are also available with an internal temperature probe ( pt100 or NTC 10KOhm sensor), custom can select it.
- Operating Temperature: -40 to 478.4 F
-
Supplier: Dart Controls, Inc.
Description: The PU-E Series pick-up is an economical and reliable way to monitor motor speed. Its patented design provides ease of installation in otherwise difficult to reach areas. The PU-E pick-up operates at a 5 to 24 volt level producing a sharp square wave output, which may be fed into Dart's field
- Rotary Speed Range: 50,000 rpm
- Operating Temperature: 14 to 113 F
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Dart Controls, Inc.
Description: The CF SERIES pick-up kit can be used in place of the PU-E or OPU series to monitor motor speeds when access to the motor shaft is otherwise impossible. The CF series mounts directly to a motor's, NEMA "C" face. It operates at a 4.5 to 24 volt level producing a square wave output which may be used
- Operating Temperature: -40 to 257 F
- Power Requirements: DC Powered
- Output: Frequency
- Body Shape: Ring
-
Supplier: PCB Piezotronics, Inc.
Description: Magnetic tachometer pickup preamplifier for direct interface to ICP® sensor signal conditioners, includes selectable divider circuit
- Type: Preamplifier
-
Supplier: Hoffer Flow Controls, Inc.
Description: self-contained preamplifier within the pickup coil housing. The pickup coil produces a conditioned pulse output which offers the benefit of greater noise immunity when compared to standard pickup coils. The incorporation of the signal conditioning module inside of the
- Operating Temperature: -40 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency, Voltage
-
Supplier: Hoffer Flow Controls, Inc.
Description: coils are for use with turbine type flowmeters and include a self-contained preamplifier within the pickup coil housing. The pickup coil produces a conditioned pulse output which offers the benefit of greater noise immunity when compared to standard pickup coils. The
- Operating Temperature: -40 to 176 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Red Lion Controls, Inc.
Description: Logic Magnetic Pickup Detects Steel Sensing Gears or Other Ferrous Targets Built-in Amplifier for Low-speed Operation Stainless Steel Case Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance 3-pin 5/8"-24 threaded connector 9 to 30 VDC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Threaded Barrel
- Electrical Output: Voltage
-
Supplier: Red Lion Controls, Inc.
Description: 5/8" Threaded Magnetic Pickup Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Threaded Barrel
-
Supplier: Red Lion Controls, Inc.
Description: 3/8" Cylindrical Magnetic Pickup Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional
- Body Shape: Cylindrical
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Red Lion Controls, Inc.
Description: 1/4 inch Threaded Magnetic Pickup Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Threaded Barrel
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s Model FLSC-AMP-A amplifies the low level sine wave signals from a magnetic pickup sensor to a high level square wave output directly proportional in amplitude to the power supply voltage powering the module. This amplified signal will drive any ratemeter, totalizer, counter, or
- Operating Temperature: 14 to 140 F
- Features: Frequency Input, Instrumentation Amplifier, Other
- Outputs: Frequency Output
- Application: General Lab and Industrial
-
Supplier: Galco Industrial Electronics
Description: Zone Pressure Sensor Pickup Port,
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: SAE International
Description: which are based on switching manipulation between the low and high damping force, are: 1) the hybrid controller, 2) Mix 1-sensor (Mix-1) and 3) Frequency Estimation-Based (FEB) controller. These selected controllers share the next features: the use of few sensors, free of models, and
-
Supplier: RS Components, Ltd.
Description: Sensor; Magnetic Pickup Modulated Output
-
Supplier: Radwell International
Description: PRESSURE PICKUP PORT, 2 X 4 INCH, STAINLESS STEEL WALL PLATE, STATIC PICKUP, OPTIONAL TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: AC CURRENT SENSING RELAY, GO NO-GO, PICK-UP 5.0 AMPS, DROP-OUT 4.5 AMPS, THROUGH HOLE CURRENT TRANSFORMER, 18" STRANDED WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
- Measuring Range: 4.5 to 5 amps
-
Supplier: Sensor Developments, Inc.
Description: The 90386 is a portable sensor interface that powers and processes strain gaged based sensor into USB compatible signals. No need for additional signal processing or special PC cards. This versatile instrument is designed for: Measuring force, torque, pressure, or displacement.
- Inputs: Strain Gauge / Bridge
-
Supplier: Radwell International
Description: PHOTOELECTRIC PICKUP SENSOR. FREE 2 YEAR RADWELL WARRANTY
- Features: Photoelectric Sensors
-
Supplier: Sensor Developments, Inc.
Description: These strain gage based sensors are designed to measure rotating torque in systems that undergo large angular displacements. Examples are motor shafts, fans, and crankshafts. These sensors incorporate a slip ring design to transmit the signals produced during operation. OPTIONS •
- Maximum Torque: 100 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: ifm electronic gmbh
Description: Two switching outputs, one of which can be configured as diagnostic output For use in pneumatic applications Clearly visible 4-digit LED display Differential pressure measurement without the need to connect a second pressure pick-up Country-specific pressure units selectable
- Working Pressure Range: -14.50377 to 14.50377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Differential, Gauge, Vacuum
-
Supplier: Smith Systems, Inc.
Description: transmission speed sensors, turbocharger speed sensors, distributor pickups and general speed inputs to data acquisition/engine management systems. We also manufacture high reliability probes for MSD and Electromotive ignition systems. Our temperature sensors incorporate
- Body Shape: Cylindrical, Threaded Barrel
- Output: Voltage
-
Supplier: Sensoronix, Inc.
Description: The collapse of magnetic field due to the interruption by a ferrous gear tooth provides an analog signal output (sine wave) that does not require an outside power source. Variable reluctance sensor or Mag-pickup is suitable for speed sensing with a range from 30 to 1000 inches per
- Operating Temperature: -20 to 105 C
- Output: Analog / Modulated Frequency
- Features: Magnetic Field Sensor, Other
-
Supplier: Allied Electronics, Inc.
Description: pressure sensor, the 26PC SMT offers reduced size with true SMT capability. The smaller size reduces the sensor's footprint on the PCB, thereby reducing the size of the PCB. The 26PC SMT is the first pressure sensor capable of being used with other SMT components on the PCB,
-
Supplier: ifm efector inc.
Description: Two switching outputs, one of which can be configured as diagnostic output For use in pneumatic applications Clearly visible numerical display Differential pressure measurement without the need to connect a second pressure pick-up Country-specific pressure units selectable From May 1st 2025,
- Working Pressure Range: -14.50377 to 14.50377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 185 F
- Switch Point Range: -14.14117575 to 14.5036839357197 psi
-
Supplier: Transducer Techniques, LLC
Description: RST SERIES CAPACITY RANGES: 10, 20, 50, 100, 200, 500, 1,000, 2,000, 5,000, 12,000, 30,000 in-lb The RST- Series is our low range rotating torque sensors that are available in eleven full scale ranges of 10 through 30K inch pounds. The sensing element incorporates bonded foil strain gages of
- Maximum Torque: 10 to 30,000 In-lbs
- Operating Temperature: -50 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Hottinger Bruel and Kjaer UK Ltd.
Description: temperature piezoceramic material which generates a charge signal in response to sound pressure acting on the stainless steel diaphragm. The sensor is acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output. In addition, the model 2180C
- Signal Output: Analog Voltage
- Sensor Technology: Mechanical Deflection, Piezoelectric
- Measurement Type: Sealed
- Device Category: Sensor
-
Supplier: Carlen Controls, Inc.
Description: GENERAL The CC810 combines the ease of through-shaft mounting with the high resolution and accuracy of resolver-based sensors. Just like a resolver, the rotating magnetic ring generates sine and cosine voltages in the stationary pickup head. Multiple poles on the ring generate multiple
Find Suppliers by Category Top
Featured Products Top
-
RFC 4800 Series This series features single and redundant versions as well as programmable switch outputs. The RFC4800 Series of touchless rotary angle sensors that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Rotary Sensor Touchless RFD-4000 Data Sheet Underwater Butterfly (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
temperature system thermocouples Cabin/Fuselage Thermistor temperature sensors Combination Compressor temperature and pressure pickup sensors Exhaust gas temperature probes for CFM-56 engines APU air inlet RTDs Inner turbine temperature sensors (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
A320neo engines Temperature sensors Inner turbine temperature sensors Brake temperature system thermocouples Cabin/Fuselage Thermistor temperature sensors Combination compressor temperature and pressure pickup sensors Exhaust gas (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Conax Technologies -
Temperature sensors Brake temperature system thermocouples Cabin/Fuselage Thermistor temperature sensors Combination Compressor temperature and pressure pickup sensors Exhaust gas temperature (read more)
Browse Cable Glands Datasheets for Conax Technologies -
brakes/landing gear, and cabin/fuselage applications. Temperature sensors Brake temperature system thermocouples Cabin/fuselage thermistor temperature sensors Combination compressor temperature and pressure pickup sensors Exhaust (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
solutions Design flexibility to operate in critical environments (temperature, shock, vibration) Redundant hall sensors or unique position pickup to confirm the location of the motor/valve (read more)
Browse Brushless Motors Datasheets for Portescap -
. The included standard feeder control package allows variable or fixed count dispensing. The feed process is initiated via on-board sensors or remotely via a PLC feed signal. Presenter Designs to Handle Many Fasteners: Screws * Nuts * Pins * Washers VPS (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
Conduct Research Top
-
Magnetic Sensors and Timing Applications
the mechanical system it is trying to control. The objective of a sensing system used in timing applications is to provide an electrical signal that accurately corresponds to the physical object being monitored. Magnetic sensors such as Hall effect and magnetic pickups are candidates for this job. Each
-
TN 18: Industrial Vibration Sensor Selection - Piezovelocity Transducers
pickups on slow speed equipment. In the 90 to 3600 cpm range, PVT internal integration provides greater signal fidelity than standard accelerometers. Solid state PiezoVelocity transducers are more reliable and measure broader frequencies than electrodynamic pickups. For many permanent sensors
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
DSPs drive team to win Darpa race A robotic car with a good chance of winning the Grand Challenge race in the California desert next week it is the Toyota pickup equipped with two 1-GHz DSPs. The chips drive a fast, proprietary image-processing engine that helps the robotic car avoid obstacles
-
Piezo Motors: Principle of Operation for Engineers
variations in the form of sound is the most common sensor application, which is seen in piezoelectric microphones and piezoelectric pickups for electrically amplified guitars. Piezoelectric sensors in particular are used with high frequency sound in ultrasonic transducers for medical imaging and industrial
More Information Top
-
Analysis and design of a two-axis noncontact position sensor
Schematic of E- pickup sensor with magnetic circuit overlay.
-
Development of a Clutch Disk Torque Sensor for An Automobile
A tiny pick-up sensor is incorporated at the tip of the transmission shaft guide tube such that the mentioned posts pass over the sensor in the rotating direction when the clutch plate rotates.
-
The influence of the tape-core layer number of fluxgate sensor to the demagnetization factor
C. Hinnrichs used single pick-up coil geometry by using racetrack core [19], J. Kubik used PCB single pick-up sensor element by using racetrack- core [16].
-
Home NILM : a comprehensive energy monitoring toolkit
The toroid shunts fields away from the pickup sensor , making the device more sensitive to fields directly below the sensor head.
-
Experimental Approach to Compare Noise Floors of Various Torsional Vibration Sensors
The bracket that holds the magnetic pickup sensor (see Fig. 2) was also tested and its first elastic mode was found to be 484 Hz.
-
Topics in Modal Analysis II, Volume 6
The bracket that holds the magnetic pickup sensor (see Fig. 14.3) was also tested and its first elastic mode was found to be 484 Hz).
-
Modern Sensors Handbook
This type of sensor is commonly called an induction sensor, a speed sensor or a magnetic pick-up sensor .
-
Flow Measurement
The passage of a vortex causes a slight stress on a pick-up sen- sor placed downstream of the bluff body.
-
Development of Advanced Small Hydrogen Engines
These pickup sensors are either electrically dysfunctional, or their footprint do not fit into the specific mounting position on the engine casing.
-
Three-Dimensional Optical Sensing and Visualization Using Integral Imaging
In particular, the position of pickup sensors can be randomly distributed in space as the synthetic aperture is being traversed by the sensor.
Indicates content that may require registration and/or purchase.