Dry / Free Flowing Bulk Material Loaders and Unloaders
from Eastern Instruments
The CentriFill ™ 3000 is a fully automatic filling system that integrates a CentriFill ™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately move, position and fill containers, boxes or bags and then move the filled... [See More]
- Material Characteristics: Dry or Free Flowing
- Equipment Type: Gravimetric Feeder
- Loader / Unloader: Loader / Filler
- Application / Operation: Filling / Loading; Metering
from Eastern Instruments
The CentriFill ™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill ™ 2000 has a modular design so that the base can be customized for nearly any application. As with... [See More]
- Material Characteristics: Dry or Free Flowing
- Equipment Type: Gravimetric Feeder
- Loader / Unloader: Loader / Filler
- Application / Operation: Filling / Loading; Metering
from Eastern Instruments
The CentriFill ™ is available in a variety of configurations for easy installation into nearly any process. The CentriFill ™ 1000 is a gravimetric Fill-To-Weight filler designed to deliver a specific, weighed quantity of product. The CentriFill ™ 1000 quickly and accurately fills... [See More]
- Material Characteristics: Dry or Free Flowing
- Equipment Type: Gravimetric Feeder
- Loader / Unloader: Loader / Filler
- Application / Operation: Filling / Loading; Metering
from Eastern Instruments
The CentriFeeder ™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free ‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding... [See More]
- Material Characteristics: Dry or Free Flowing
- Equipment Type: Gravimetric Feeder
- Loader / Unloader: Loader / Filler
- Application / Operation: Filling / Loading; Metering
from Eastern Instruments
The CentriFeeder ® line of feeders allow for both an accurate, real-time flow measurement, as well as a near perfect control of flow rate and total. For blending applications, control the flow rate of an individual ingredient, or combine several CentriFeeders for near perfect recipe control. If... [See More]
- Material Characteristics: Dry or Free Flowing
- Equipment Type: Vibratory Feeder; Gravimetric Feeder
- Loader / Unloader: Loader / Filler
- Application / Operation: Filling / Loading; Metering
from FLSmidth
The FULLOAD ™ system is anautomated railcar loading system forpelletized or granular materials.Functioning as an extension of aconventional pneumatic transfersystem to distribute material in railcarhoppers, the FULLOAD systemeliminates the need for conventionalgravity loading systems... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Railcar
- Loader / Unloader: Loader / Filler
- Equipment Type: Loading Arm
from Metalfab, Inc.
The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over the dump area to maintain a... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Material Unloading / Discharging
from Westeel
Westeel's CT Series of grain augers offers dependable service and performance in a proven "time-tested" design. Notable features include a gear box that can be positioned on the left or right of the auger to allow the auger to reach deeper into the bin, as well as a narrow safety guard and removable... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Silo; Truck
- Loader / Unloader: Loader / Filler; Unloader / Discharger
- Equipment Type: Spout
from Rotolok Valves, Inc.
Rotolok and AMD-Rotolok, our South African subsidiary, have developed, tested and manufactured Telescopic Bulk Loaders (TBL), calling on more than 10 years ’ experience from AMD-Rotolok, who have supplied TBLs to the Iron & Steel, Cement and Quarrying industries throughout South Africa and... [See More]
- Material Characteristics: Dry or Free Flowing
- Equipment Type: Spout
- Loader / Unloader: Loader / Filler
- Application / Operation: Filling / Loading
from Renold Plc.
Renold offers a variety of bag unloading stations custom built to fit each specific application. The standard model offers discharge of materials through an iris valve directly into a storage hopper. Flow aids are optional. From the hopper, the material can then be directed into another process by... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Material Unloading / Discharging
from Spiroflow Systems, Inc.
Bag Dump Stations. Do you need to empty smaller bags of ingredients into your process? Bag dump stations also referred to as sack tip stations or manual bag dumping stations, are a simple but important type of processing equipment that enables this. Use our guide below to select the correct bag dump... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Conveyor (optional feature); Dust Collector (optional feature)
from Renold Canada
Renold offers a variety of bag unloading stations custom built to fit each specific application. The standard model offers discharge of materials through a iris value directly into storage hopper. Flow aids are optional. From the hopper the material can then be directed into another process by means... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
from Flexicon Corporation
Flexicon BULK-OUT ® Bulk Bag Dischargers, also referred to as bulk bag unloaders, FIBC unloaders and FIBC dischargers, are offered in numerous frame configurations, the two most popular of which are: BFF Series dischargers with bag lifting frame for forklift loading and unloading of bulk bags... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Material Unloading / Discharging
from Coperion K-Tron
Maximum batch conveying rates: Rates dependent on specific application. Continuous conveying rates are higher. Units meet strict sanitary requirements of the food and pharmaceutical industry. [See More]
- Material Characteristics: Dry or Free Flowing
- Application / Operation: Conveyor
- Loader / Unloader: Loader / Filler
- Material Type: Food Processing; Sanitary
from Sterling Systems & Controls
Sterling Systems & Controls, Inc. offers a full line of Bulk Bag Unloading and Weighing Systems that incorporate many of the same structural aspects as the micro, minor, and bulk weighing systems, but are specifically designed to unload a bulk bag or tote, typically into a fixed hopper within... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bulk Bag; Tote
- Loader / Unloader: Unloader / Discharger
- Equipment Type: Mechanical / Automated
from Metalfab, Inc.
Metalfab Bulk Bag Unloaders are designed and engineered to provide a dependable, low cost means for emptying a wide variety of powders and other difficult to handle dry bulk materials. Metalfab also manufactures other special units for heavier bags, larger bags, or smaller bags. [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Material Unloading / Discharging
from Westeel
Designed for the rigours of on-farm use, Westeel's EasyFlow tube unloading system features a heavy duty, all-steel design for superior durability, strength, and performance. [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bin; Silo
- Loader / Unloader: Unloader / Discharger
- Equipment Type: Bin Sweep Arm
from Spiroflow Systems, Inc.
Our Base Model Bulk Bag Fillers have a simple frame for low volume filling of non-hazardous materials. Our Spirofil Base Model Bulk Bag Fillers have a simple frame, are robust and can be constructed from Steel-It polyurethane coated carbon/mild steel or stainless steel as the environment dictates. [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Loader / Filler
- Equipment Type: Spout
from Renold Canada
Renold's custom engineered Vibrationary Tables / Packers provide more materials in less space; while weighing, vibrating and filling simultaneously. Each unit is designed to insure the proper vibration, thus eliminating voids to increase the density of materials in Bags, Boxes, Drums, and Totes... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bulk Bag; Box; Drum / Barrel; Tote
- Loader / Unloader: Loader / Filler
- Equipment Type: Spout
from Flexicon Corporation
Move virtually any bulk material, from any upstream source, to any downstream destination. Whether you are sourcing material from bulk bags, silos, manual dumping stations, process equipment or all of the above; weigh batching one ingredient or 50; blending your recipe; filling containers, and/or... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Material Unloading / Discharging
from Coperion K-Tron
The Series3 Model 2406 vacuum receivers are ideal for applications when space is a premium and material volumes are minimal. Designed with the small part plastic molder in mind, the 2406 is suited for vacuum conveying applications when material changes are frequent. The unit easily disassembles with... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bin
- Loader / Unloader: Loader / Filler
- Equipment Type: Spout
from Metalfab, Inc.
Metalfab's Spin-Loader lets you utilize bulk storage facilities to their fullest capacity. It eliminates the pyramiding which occurs when flakes and granular materials are loaded into bins, hopper cars and piles, and enables you to load up to 15% more product into virtually any storage facility... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bin; Hopper
- Loader / Unloader: Loader / Filler
- Equipment Type: Spout
from Westeel
Designed to provide faster unloading rates than traditional tube unloading systems, Westeel's EasyFlow ™ U-Trough unloading system features a robust, all-steel design for superior durability, strength, and performance. Available in single, double, or triple hopper configurations. Options. NEW... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bin; Silo
- Loader / Unloader: Unloader / Discharger
- Equipment Type: Bin Sweep Arm
from Spiroflow Systems, Inc.
C Series Bulk Bag Fillers. When you need a competitively priced dependable bulk bag filler solution for low to medium volume applications. Processors around the world use bulk bags to pack, store, and transport materials. Our range of Spirofil bulk bag filling equipment and bulk bag fillers makes... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Loader / Filler
- Equipment Type: Spout
from Coperion K-Tron
The Series3 Model 2406 vacuum receivers are ideal for applications when space is a premium and material volumes are minimal. Designed with the small part plastic molder in mind, the 2406 is suited for vacuum conveying applications when material changes are frequent. The unit easily disassembles with... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bin
- Loader / Unloader: Loader / Filler
- Equipment Type: Spout
from Westeel
Removing dockage from your grain with a Westeel grain cleaner will not only allow you to store more grain in your Westeel bins and reduce your shipping costs, it also promotes faster drying of your grain. Additionally, screenings from the grain cleaner can be used as animal feed. Options. Trash pan... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Silo; Truck
- Loader / Unloader: Loader / Filler; Unloader / Discharger
- Equipment Type: Spout
from Spiroflow Systems, Inc.
CTE Bulk Bag Fillers. When you need high volume bag filling and/or serious material densification. Our Cone Table Elite (CTE) Bulk Bag Filler is one of the most versatile and capable bulk bag fillers in the industry. Unlike other fillers, the CTE bulk bag filler features the company ’s... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Loader / Filler
- Equipment Type: Spout
from Coperion K-Tron
The 2410 and 2415 vacuum receivers are designed to handle powder, pellet, regrind, or granular materials. The modular designed receivers allow flexibility in the selection of material construction, power, filtration, and receiver inlet sections to meet your current pneumatic conveying application... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bin
- Loader / Unloader: Loader / Filler
- Equipment Type: Spout
from Westeel
Built for the rigors of commercial operations and larger farms, Westeel's XT Series Augers offer one of the strongest, most durable designs in the industry. Each model features a full 122' auger tube, making it ideal for most larger bins, and is available in high capacity 12" and 14" models. The... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Silo; Truck
- Loader / Unloader: Loader / Filler; Unloader / Discharger
- Equipment Type: Spout
from Spiroflow Systems, Inc.
Our Flo Series Bulk Bag Unloaders are a design approach from our Control & Metering acquisition. The Flo 40, Flo 60 & Iso Flo designs feature a sloped hopper with pulse vibration. Flo style designs can be combined with the functionality of our T2 (unloading by volume), T3 (loss-in-weight),... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bulk Bag
- Loader / Unloader: Unloader / Discharger
- Application / Operation: Dust Collector (optional feature)
from Coperion K-Tron
The 2410 and 2415 vacuum receivers are designed to handle powder, pellet, regrind, or granular materials. The modular designed receivers allow flexibility in the selection of material construction, power, filtration, and receiver inlet sections to meet your current pneumatic conveying application... [See More]
- Material Characteristics: Dry or Free Flowing
- Bulk Container Type: Bin
- Loader / Unloader: Loader / Filler
- Equipment Type: Spout