Clamp Electromagnetic Flow Meters
from Assured Automation
The Assured Automation MAG series are volumetric magnetic induction flow meters that measure flow rate and totals at rates up to 160 gpm, and also measure temperature. The rugged meter body includes electronics, display, user interface, and output signal generation in one compact unit. In addition... [See More]
- End Fittings: In-line Clamp
- Mounting: In-line
- Pipe Diameter: 0.25 to 2.00
- Operating Pressure: 145 to 232
from Liquid Controls Group; a Unit of IDEX Corporation
HMS2410 is an instrument specifically designed for sanitary food grade applications with nominal diameters from 1" to 4" and flow from 0.3 - 1,200 GPM with PTFE liners and sanitary clamp type connections. [See More]
- End Fittings: In-line Clamp
- Mounting: In-line
- Pipe Diameter: 1.00 to 4.00
- Operating Pressure: 225 to 350
from Alfa Laval Inc.
Alfa Laval flow transmitters are electromagnetic precision meters used to measure the volumetric flow rate of electrically conductive liquids. Hygienically designed, these are excellent choices for use in the dairy, food and biopharm industries. High precision flow measurement. Alfa Laval flow... [See More]
- End Fittings: In-line Clamp
- Operating Pressure: 145
- Mounting: In-line
- Media Temperature: -22 to 239
from Flow Technology, Inc.
Sanitary applications. The EL 2400 Series flowmeters are designed for sanitary applications. They are manufactured from 304 stainless and are lined with PTFE. The standard electrode material is 316L SS with options for Hastelloy C and Titanium. End connections on this series is typically Tri... [See More]
- End Fittings: In-line Clamp; DIN 11851, Triclamp
- Mounting: In-line
- Pipe Diameter: 1.00 to 4.00
- Operating Pressure: 232