Capacitance Accelerometers
from ifm efector inc.
For the reliable vibration detection of machines and equipment. For connection to a diagnostic electronics for vibration sensors. Large operating temperature range and high protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high... [See More]
- Sensor Technology: Capacitance; MEMS
- Frequency Range: 1 to 6000
- Acceleration: -25 to 25
- Accuracy: 0.20
from ifm efector inc.
For the reliable vibration detection of machines and equipment. For connection to a diagnostic electronics for vibration sensors. Large operating temperature range and high protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high... [See More]
- Sensor Technology: Capacitance; MEMS
- Frequency Range: 1 to 10000
- Acceleration: -25 to 25
- Accuracy: 0.20
from ifm efector inc.
For the reliable vibration detection of machines and equipment. For connection to a diagnostic electronics for vibration sensors. Large operating temperature range and high protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high... [See More]
- Sensor Technology: Capacitance; MEMS
- Frequency Range: 1 to 10000
- Acceleration: -25 to 25
- Accuracy: 0.20
from ifm efector inc.
For the reliable vibration detection of machines and equipment. For connection to a diagnostic electronics for vibration sensors. Large operating temperature range and high protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high... [See More]
- Sensor Technology: Capacitance; MEMS
- Frequency Range: 1 to 10000
- Acceleration: -25 to 25
- Accuracy: 0.20
from ifm efector inc.
For the reliable vibration detection of machines and equipment. For connection to a diagnostic electronics for vibration sensors. Large operating temperature range and high protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high... [See More]
- Sensor Technology: Capacitance; MEMS
- Frequency Range: 1 to 10000
- Acceleration: -25 to 25
- Accuracy: 0.20
from ifm efector inc.
For the reliable vibration detection of machines and equipment. For connection to a diagnostic electronics for vibration sensors. High protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high mechanical overload protection. Very... [See More]
- Sensor Technology: Capacitance; MEMS
- Frequency Range: 1 to 10000
- Acceleration: -25 to 25
- Accuracy: 0.20
from ifm efector inc.
For the reliable vibration detection of machines and equipment. For connection to a diagnostic electronics for vibration sensors. Large operating temperature range and high protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high... [See More]
- Sensor Technology: Capacitance; MEMS
- Frequency Range: 1 to 6000
- Acceleration: -250 to 250
- Accuracy: 5.00
from ifm efector inc.
For reliable vibration detection on machines and plants in 3 measurement axes (x, y and z). For connection to a diagnostic electronics for vibration sensors. High protection rating for the requirements of harsh industrial environments. Compact and robust stainless steel housing with high mechanical... [See More]
- Sensor Technology: Capacitance; MEMS
- Frequency Range: 0.0 to 4500
- Acceleration: -40 to 40
- Accuracy: 10.00
from PCB Piezotronics, Inc.
Accelerometer, VC, 10 g, screw mount, differential, 30 in cable [See More]
- Sensor Technology: Capacitance
- Frequency Range: 500
from Rieker, Inc.
The BDK Series are dynamic accelerometers that measure vibration and acceleration of any object over a wide frequency range without the influence of gravity. All models are supplied with a ratiometric type analog output. Features. Single Supply Input. Very Low Power Consumption. Hysteresis Free. -40... [See More]
- Sensor Technology: Capacitance
- Frequency Range: 1 to 800
- Acceleration: -10 to 10
- Measurement Axes: Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
from Setra Systems
A highly accurate accelerometer that can maintain a stable output even under the most extreme vibration and temperature conditions. Along with its ability to withstand extreme vibration without damage, the Model 141 can sense accelerations ranging from static acceleration up to 3000 Hz. Features:... [See More]
- Sensor Technology: Capacitance
- Frequency Range: 200 to 3000
- Acceleration: -600 to 600
- Accuracy: -1.00 to 1.00
from First Sensor AG
First Sensor features a highly innovative technology platform for manufacturing high-precision inertial sensors for geoengineering, condition monitoring or navigation applications. The MEMS sensors allow for flexible customization to fit your individual application requirements. The capacitive... [See More]
- Sensor Technology: Capacitance
- Measurement Axes: Biaxial
- Frequency Range: 400 to 800
- Device Category: Sensor / Transducer
from Kistler Group
The Type 8316A... capacitive accelerometer family utilizes a silicon Micro-Electro Mechanical System (MEMS) variable capacitance sensing element. Each axis consists of a very small inertial mass and a flexure element cantilever positioned between two plates. As the mass deflects under acceleration,... [See More]
- Sensor Technology: Capacitance; MEMS
- Frequency Range: 0.0 to 7000
- Acceleration: 2 to 200
- Measurement Axes: Single
from PCB Piezotronics, Inc.
Accelerometer, VC, 30 g, screw mount, differential, 30 in cable [See More]
- Sensor Technology: Capacitance
- Frequency Range: 1000
from Rieker, Inc.
The B1, B2, and B3 sensors are capacitive spring mass accelerometers with integrated sensor electronics. Requiring very low power consumption these are characterized by a high degree of longterm stability. Resonant peaks are minimised by means of a special gas-dynamic damping in the primary... [See More]
- Sensor Technology: Capacitance
- Frequency Range: 0.0 to 160
- Acceleration: -3 to 3
- Measurement Axes: Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
from Kistler Group
Type 8396A... triaxial capacitive accelerometer family utilizes a silicon Micro-Electro-Mechanical System (MEMS) variable capacitance sensing element. The sensing element of each axis consists of a very small inertial mass and a flexure element cantilever positioned between two plates. As the mass... [See More]
- Sensor Technology: Capacitance; MEMS
- Frequency Range: 0.0 to 7000
- Acceleration: 2 to 200
- Measurement Axes: Triaxial
from PCB Piezotronics, Inc.
Accelerometer, VC, 50 g, screw mount, differential, 30 in cable [See More]
- Sensor Technology: Capacitance
- Frequency Range: 2000
from PCB Piezotronics, Inc.
10 g, screw mount, differential, 48 in cable [See More]
- Sensor Technology: Capacitance
from PCB Piezotronics, Inc.
Accelerometer, VC, 100 g, screw mount, differential, 10 ft cable [See More]
- Sensor Technology: Capacitance
- Frequency Range: 2000
from PCB Piezotronics, Inc.
Accelerometer, VC, 2 g, screw mount, differential, 10 ft cable [See More]
- Sensor Technology: Capacitance
- Frequency Range: 15
from PCB Piezotronics, Inc.
Accelerometer, VC, 2 g, screw mount, differential, 30 in cable [See More]
- Sensor Technology: Capacitance
- Frequency Range: 15
from PCB Piezotronics, Inc.
Accelerometer, VC, 30 g, screw mount, differential, 10 ft cable [See More]
- Sensor Technology: Capacitance
- Frequency Range: 1000