Adjustable Stop Rotary Switches
from Grayhill, Inc.
Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including... [See More]
- Stop Style: Adjustable Stop
- Actuator Type: Bare Shaft
- Construction: Multideck
- Current Rating: 5.0
from Allied Electronics, Inc.
Switch, Rotary, 1/4 Inch Shaft, PC Mount, Adj Stop, 2 Deck, 2 Pole, Non-Shorting [See More]
- Stop Style: Adjustable Stop
- AC Voltage Rating: 115
- Current Rating: 0.3
- DC Voltage Rating: 30
from C&K Components
Features/Benefits. Multi-pole and multi-position. Positive detent. Shorting & non-shorting contacts. Panel and PCB mounting. RoHS Compliant. Typical Applications. Automotive. Major and small appliances. Industrial equipment [See More]
- Stop Style: Adjustable Stop
- Actuator Type: Bare Shaft (optional feature); Flush Actuator (optional feature)
- Construction: Single
- Current Rating: 5.0
from Allied Electronics, Inc.
Switch, Rotary, 1/8 Inch Shaft, Adjustable Stop, PC Mount, 30 Degree, 2 Deck [See More]
- Stop Style: Adjustable Stop
- AC Voltage Rating: 115
- Current Rating: 0.3
- DC Voltage Rating: 30
from Allied Electronics, Inc.
Switch, Rotary, 18 Inch Shaft, Adjustable Stop, 1 Deck, 2 Pole, Non-Shorting [See More]
- Stop Style: Adjustable Stop
- AC Voltage Rating: 115
- Current Rating: 0.3
- DC Voltage Rating: 30
from Allied Electronics, Inc.
Switch, Rotary, Adj Stop, 60 Degree, 1 Deck, 1 Pole, Non-Shorting [See More]
- Stop Style: Adjustable Stop
- AC Voltage Rating: 28
- Current Rating: 0.2
- DC Voltage Rating: 28
from Allied Electronics, Inc.
Switch, Rotary, Adj Stop, 60 Degree, 1 Deck, 2 Pole, Non-Shorting [See More]
- Stop Style: Adjustable Stop
- AC Voltage Rating: 28
- Current Rating: 0.2
- DC Voltage Rating: 28
from Allied Electronics, Inc.
Switch, Rotary, Adj Stop, 90 Degree, 1 Deck, 1 Pole, Non-Shorting [See More]
- Stop Style: Adjustable Stop
- AC Voltage Rating: 28
- Current Rating: 0.2
- DC Voltage Rating: 28
from Allied Electronics, Inc.
Switch, Rotary, Adj Stop, PC Mount, 36 Degree, 1 Deck, 1 Pole, Non-Shorting [See More]
- Stop Style: Adjustable Stop
- AC Voltage Rating: 28
- Current Rating: 0.2
- DC Voltage Rating: 28
from Allied Electronics, Inc.
51 Series Single Deck Rotary Switch, 0.5 in. Dia. 1 ⁄8 in. shaft. Positive shaft grounding for EMI ⁄RFI shielding. Standard style. Adjustable stop. 1000 Megohms (Min.) between mutually insulated parts. [See More]
- Stop Style: Adjustable Stop
- AC Voltage Rating: 28
- Current Rating: 0.2
- DC Voltage Rating: 28
from Allied Electronics, Inc.
Switch, Rotary, Adjustable Stop, 30 Degree, 1 Deck, 2 Pole, Non-Shorting [See More]
- Stop Style: Adjustable Stop
- AC Voltage Rating: 28
- Current Rating: 0.2
- DC Voltage Rating: 28
from Allied Electronics, Inc.
Switch, Rotary, Adjustable Stop, 45 Degree, 1 Deck, 1 Pole, Non-Shorting [See More]
- Stop Style: Adjustable Stop
- AC Voltage Rating: 28
- Current Rating: 0.2
- DC Voltage Rating: 28
from Allied Electronics, Inc.
Switch, Rotary, Adjustable Stop, 45 Degree, 1 Deck, 2 Pole, Non-Shorting [See More]
- Stop Style: Adjustable Stop
- AC Voltage Rating: 28
- Current Rating: 0.2
- DC Voltage Rating: 28
from Allied Electronics, Inc.
1 ⁄4 A, 1 Pole, Non Shorting Contact Type, Multi-Deck Rotary Switches. Performance and Value Leader [See More]
- Stop Style: Adjustable Stop
- Current Rating: 0.3
- Construction: Single
- AC Voltage Rating: 115
from Allied Electronics, Inc.
1 ⁄4 A, 1 Pole, Non Shorting Contact Type, Multi-Deck Rotary Switches. Performance and Value Leader [See More]
- Stop Style: Adjustable Stop
- Current Rating: 0.3
- Construction: Multideck
- AC Voltage Rating: 115