Coupling or Bushing Gearboxes and Gearheads

36 Results
AL Series Planetary Speed Reducer -- AL - 005 - 03
from Onvio LLC

Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100... [See More]

  • Reducer Input: Coupling or Bushing
  • Maximum Input Speed: 8000
  • Gear Ratio: 3
  • Backlash: 12
High Performance Planetary Gearheads -- NEMA 17 Series
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Reducer Input: Coupling or Bushing
  • Maximum Input Speed: 5000
  • Gear Ratio: 1.5 to 100
  • Backlash: 6 to 12
GBPH-060x-CS Series - Economy Gearboxes -- GBPH-0601-CS-003-AA231-250
from Anaheim Automation, Inc.

Precision planetary gearbox, ip65, low backlash [See More]

  • Reducer Input: Hollow shaft; Coupling or Bushing
  • Rated Output Torque: 575
  • Gear Ratio: 3
  • Maximum Input Speed: 4000
GH Series -- GH17
from Nabtesco Motion Control, Inc.

The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in... [See More]

  • Reducer Input: Solid shaft; Coupling or Bushing
  • Rated Output Torque: 1479
  • Gear Ratio: 31
  • Backlash: 6
PL Series Precision High Performance Planetary Gearheads - Single, Double, Triple Stage -- Prime
from CGI, Inc.

Design Features. Low backlash design. Input pinion with balanced clamp collar. Quick installation. Strong, caged roller bearings. High reliability design. High strength steels. High shaft loading capacity. Viton O-Ring sealed at each joint. Sealed ball bearings. High efficiency design. All gears are... [See More]

  • Reducer Input: Coupling or Bushing
  • Rated Output Torque: 52 to 2278
  • Gear Ratio: 3 to 700
  • Maximum Input Speed: 6500
Basic Servo-Worm Reducer -- 57 06 005
from ATLANTA Drive Systems, Inc.

This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of... [See More]

  • Reducer Input: Solid shaft; Coupling or Bushing
  • Rated Output Torque: 4620 to 6372
  • Gear Ratio: 4.75
  • Maximum Input Power: 12.99 to 48.72
Zero Backlash Harmonic Gear Drive -- HDC
from Conic Systems

The HDC is a zero-backlash harmonic gear component set. It is an excellent choice as a high ratio, gear reducer for precision rotary positioning, servo gearing, robotic, and high accuracy industrial drive applications. The standard wave generator includes an Oldham coupling allowing for shaft... [See More]

  • Reducer Input: Hollow shaft (optional feature); Coupling or Bushing
  • Rated Output Torque: 39.82 to 35398
  • Gear Ratio: 64 to 315
  • Maximum Input Speed: 12000
AP Series Planetary Speed Reducer -- AP - 010 - 07
from Onvio LLC

Rated lifetime of output bearing of 15,000 working hours [See More]

  • Reducer Input: Coupling or Bushing
  • Rated Output Torque: 248
  • Gear Ratio: 7
  • Maximum Input Speed: 6000
OEM Planetary Gearheads -- NEMA 17 Series
from Moog Animatics

Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of... [See More]

  • Reducer Input: Coupling or Bushing
  • Maximum Input Speed: 5000
  • Gear Ratio: 4 to 100
  • Backlash: 6 to 12
RD-006E Series -- RD-006E*031
from Nabtesco Motion Control, Inc.

The RD-E combines the high performance and extreme precision of the component type RV-E in a complete, easy to use package. By utilizing the patented 2-stage cycloidal technology the RD-E can supply large torque, high-ratio and significant shock-load capabilities with extreme precision and excellent... [See More]

  • Reducer Input: Coupling or Bushing
  • Rated Output Torque: 513
  • Gear Ratio: 31
  • Backlash: 1.5
PM Series Precision High Performance Planetary Gearheads - Single, Double, Triple Stage -- Primetric
from CGI, Inc.

Design Features. Metric and standard NEMA motor mounting available. High radial and axial shaft loading capacity. True planetary design. Low start-up torque. High torque capability. Compact design. Popular metric output shaft and front bracket design. Rigid stepped output shaft design with metric... [See More]

  • Reducer Input: Coupling or Bushing
  • Rated Output Torque: 52 to 25155
  • Gear Ratio: 3 to 700
  • Maximum Input Speed: 6500
Basic Servo-Worm Reducer -- 57 06 009
from ATLANTA Drive Systems, Inc.

This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of... [See More]

  • Reducer Input: Solid shaft; Coupling or Bushing
  • Rated Output Torque: 4620 to 6372
  • Gear Ratio: 9.25
  • Maximum Input Power: 6.45 to 25.59
Zero Backlash High Torque Harmonic Gear Drive -- CSF
from Conic Systems

The CSF series is a high performance, zero backlash harmonic gear component set. Excellent choice over planetary and cycloidal gear reducers. Conic ’s CSF offers a lifetime of superior motion control performance with superb accuracy, repeatability and durability. Axially compact, it utilizes a... [See More]

  • Reducer Input: Hollow shaft (optional feature); Coupling or Bushing
  • Rated Output Torque: 30.97 to 1212
  • Gear Ratio: 63 to 200
  • Maximum Input Speed: 14000
AW Series Planetary Speed Reducer -- AW - 10 - 07
from Onvio LLC

High Torsional Stiffness. Contact of three planetary gears in the steel crown gear along with a large diameter utput, provide outstanding rigidity. Cool Operation. Unique fins dissipate heat from servo motor and helps to lighten gearbox. Universal Servo Interface. Flexible slotted bolt circle and... [See More]

  • Reducer Input: Coupling or Bushing
  • Rated Output Torque: 283
  • Gear Ratio: 7
  • Maximum Input Speed: 6000
Right Angle Planetary Gearheads -- NEMA 17 Series
from Moog Animatics

Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of... [See More]

  • Reducer Input: Coupling or Bushing
  • Maximum Input Speed: 5000
  • Gear Ratio: 3 to 100
  • Backlash: 7 to 10
RD-010C -- RD-010C*081
from Nabtesco Motion Control, Inc.

The RD-C provides a large center thru-hole with a main support bearing together in one complete gearhead. The large thru-hole (up to 5.78 inches) can accommodate cables, shafts, lasers, and etc. for the most efficient design possible with the off-center input providing larger ratio options which 1)... [See More]

  • Reducer Input: Hollow shaft; Coupling or Bushing
  • Rated Output Torque: 867
  • Gear Ratio: 81
  • Backlash: 1
PN Series Precision Planetary Gearheads - Single, Double, Triple Stage -- Paragon
from CGI, Inc.

Design Features. True planetary design. Low backlash design. Input pinion with balanced clamp collar. Quick installation. Strong, caged roller bearings. Sealed ball bearings. High efficiency design. All gears are heat treated. NEMA mounting standards. 2 year warranty [See More]

  • Reducer Input: Coupling or Bushing
  • Rated Output Torque: 52 to 36975
  • Gear Ratio: 3 to 100
  • Maximum Input Speed: 5000
Bevel Gear Servo Reducer -- 51 03 005
from ATLANTA Drive Systems, Inc.

This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of... [See More]

  • Reducer Input: Solid shaft; Coupling or Bushing
  • Rated Output Torque: 885
  • Gear Ratio: 4.75
  • Maximum Input Power: 15.73
Zero Backlash NEMA & Metric Harmonic Servo Gearheads -- LT Lifetime™ Series
from Conic Systems

The Lifetime series is a precision harmonic gearbox designed as a direct replacement for a traditional planetary gearhead but offers lifetime zero backlash and repeatability better than 10 arc-sec. The LT series is available in NEMA 17, 23, 34 & 42 and metric sizes. The proprietary harmonic and... [See More]

  • Reducer Input: Hollow shaft; Solid shaft (optional feature); Coupling or Bushing
  • Rated Output Torque: 106 to 2124
  • Gear Ratio: 50 to 200
  • Maximum Input Speed: 7300
AW Series Planetary Speed Reducer -- AW - 40 - 012
from Onvio LLC

High Torsional Stiffness. Contact of three planetary gears in the steel crown gear along with a large diameter utput, provide outstanding rigidity. Cool Operation. Unique fins dissipate heat from servo motor and helps to lighten gearbox. Universal Servo Interface. Flexible slotted bolt circle and... [See More]

  • Reducer Input: Coupling or Bushing
  • Rated Output Torque: 3186
  • Gear Ratio: 12
  • Maximum Input Speed: 6000
RV-110E Series -- RV-110E-81
from Nabtesco Motion Control, Inc.

The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction... [See More]

  • Reducer Input: Hollow shaft; Coupling or Bushing
  • Rated Output Torque: 9547
  • Gear Ratio: 81
  • Maximum Input Power: 6.02
PRX Series Precision Planetary Gearhead -- Predator
from CGI, Inc.

Design Features. Single-piece construction utilized throughout. IP65 sealed with Viton ® seals at each joint. High torque design with optimized gear geometry. Advanced materials and heat treatments. High torsional stiffness design. Mounting in any direction. Captive, bearing supported input... [See More]

  • Reducer Input: Coupling or Bushing; Captive, Bearing Supported Input Pinion
  • Rated Output Torque: 192 to 3548
  • Gear Ratio: 4 to 100
  • Maximum Input Speed: 6500
Economy Servo Worm Reducer -- 59 01 005
from ATLANTA Drive Systems, Inc.

This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of... [See More]

  • Reducer Input: Solid shaft; Coupling or Bushing
  • Rated Output Torque: 133 to 159
  • Gear Ratio: 4.75
  • Maximum Input Power: 2.88
Dojen™ Cycloidal Speed Reducer -- DM02 - 027
from Onvio LLC

All steel construction for operation at a wide temperature range. Constant contact on all cam followers for excellent load sharing, high shock load capacity, and consistent torsional stiffness. High capacity output bearing. Pre-loaded needle bearing cam follower assures zero-backlash. Flanged output... [See More]

  • Reducer Input: Hollow shaft; Solid shaft; Coupling or Bushing
  • Rated Output Torque: 100
  • Gear Ratio: -27
  • Maximum Input Speed: 8000
RV-C Series -- RV-10C-27
from Nabtesco Motion Control, Inc.

The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center... [See More]

  • Reducer Input: Coupling or Bushing; Gear
  • Rated Output Torque: 868
  • Gear Ratio: 27
  • Maximum Input Power: 0.7237
PT Series Precision Planetary Gearheads - Single, Double, Triple Stage -- Powertube
from CGI, Inc.

Design Features. True Planetary Design. Low Backlash Design. Quick Installation. High radial and axial shaft loading capacity. Compact design. Rigid single-piece steel housing. Sealed ball bearings. High efficiency design. All gers are heat treated. Designed for direct mount application. Adapter... [See More]

  • Reducer Input: Coupling or Bushing
  • Rated Output Torque: 110 to 421
  • Gear Ratio: 3 to 700
  • Maximum Input Speed: 5000
High Torque Servo-Worm Reducer -- 98 43 105
from ATLANTA Drive Systems, Inc.

This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular... [See More]

  • Reducer Input: Solid shaft; Coupling or Bushing
  • Rated Output Torque: 796 to 991
  • Gear Ratio: 4.75
  • Maximum Input Power: 14.61
HP Series Planetary Speed Reducer -- HP - 010 - 07
from Onvio LLC

Opposite direction rotation of input-output [See More]

  • Reducer Input: Coupling or Bushing
  • Maximum Input Speed: 6000
  • Gear Ratio: 7
  • Backlash: 5
RC/DC Series Single or Double Shaft Precision High Performance Right Angle Gearheads - Single, Double, Triple Stage -- Prime
from CGI, Inc.

Design Features. True planetary design. Tapered roller bearings. Low backlash design. Input pinion with balanced clamp collar. Quick installation. Strong, caged roller bearings. High reliability design. High strength steels. High shaft loading capacity. Viton O-Rings sealed at each joint. Case... [See More]

  • Reducer Input: Coupling or Bushing
  • Rated Output Torque: 52 to 25155
  • Gear Ratio: 3 to 700
  • Maximum Input Speed: 6500
SW Series Planetary Speed Reducer -- SW - 10 - 01
from Onvio LLC

Universal Servo Interface. Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters. Modular High Tech Design. Modularity and flexible design offer an advanced technology reducer that can be universally mounted. Low Backlash. Spanner design guarantees for... [See More]

  • Reducer Input: Coupling or Bushing
  • Rated Output Torque: 88.5
  • Gear Ratio: 1
  • Maximum Input Speed: 6000
RN/DN Series Single or Double Shaft Precision Right Angle Gearheads - Single, Double, Triple Stage -- Paragon
from CGI, Inc.

Design Features. True planetary design. Tapered roller bearings. Low backlash design. Input pinion with balanced clamp collar. Quick installation. Strong, caged roller bearings. High reliability design. High strength steels. High shaft loading capacity. Case hardened spiral bevel gears. Sealed ball... [See More]

  • Reducer Input: Coupling or Bushing
  • Rated Output Torque: 52 to 36975
  • Gear Ratio: 3 to 100
  • Maximum Input Speed: 5000
RS/DS Series NEMA Spur Right Angle Single or Double Shaft Precision Gearheads -- Spur
from CGI, Inc.

Design Features. One-piece gear cluster. Tapered roller bearings. High quality spur gearhead. Input pinion with balanced clamp collar. Quick installation. High reliability design. High strength steels. High shaft loading capacity. Viton O-Ring sealed at each joint. Sealed ball bearings. High... [See More]

  • Reducer Input: Coupling or Bushing
  • Rated Output Torque: 20 to 500
  • Gear Ratio: 3 to 100
  • Maximum Input Speed: 4000
RTA Series Metric Extended Pilot Precision Planetary Gearhead -- Raptor EP
from CGI, Inc.

Design Features. Metric extended pilot (EP) configuration. High torque gear geometry. Advanced materials and heat treatments. Improved design for stiffness and loading. Mounting in any direction. Captive input pinion. IP65 sealed. Simplified quick installation [See More]

  • Reducer Input: Coupling or Bushing; Captive Input Pinion
  • Rated Output Torque: 265 to 3473
  • Gear Ratio: 4 to 700
  • Maximum Input Speed: 6500
RTX Series Precision Planetary Gearhead -- Raptor
from CGI, Inc.

Design Features. Improved design for stiffness and loading. High torque gear geometry. Advanced materials and heat treatments. IP65 sealed. Mounting in any direction. Captive input pinion. Simplified quick installation. NEMA and Metric configurations standard [See More]

  • Reducer Input: Coupling or Bushing; Captive Input Pinion
  • Rated Output Torque: 265 to 3473
  • Gear Ratio: 4 to 700
  • Maximum Input Speed: 6500
SI Series NEMA Precision Gearheads -- Spur Inline
from CGI, Inc.

Design Features. One-piece gear cluster. High-quality spur gearhead. Input pinion with balanced clamp collar. Quick installation. High reliability design. High strength steels. High shaft loading capacity. Viton O-Rings sealed at each joint. Sealed ball bearings. High efficiency design. All gears... [See More]

  • Reducer Input: Coupling or Bushing
  • Rated Output Torque: 20 to 500
  • Gear Ratio: 3 to 100
  • Maximum Input Speed: 4000
VPX Series Value Planetary Gearhead -- Victory
from CGI, Inc.

Design Features. Economical true planetary design. High torque gear geometry. Advanced materials and heat treatments. Compact and efficient design. 2-year warranty. NEMA standard frame sizes. Quick installation. High reliability design [See More]

  • Reducer Input: Coupling or Bushing
  • Rated Output Torque: 81 to 1515
  • Gear Ratio: 4 to 100
  • Maximum Input Speed: 5000