Simplex Fiber Optic Connectors
Last Updated: April 1, 2025
Description
Simplex fiber optic connectors are designed to facilitate the connection of a single optical fiber. They are used to join the fiber to another fiber or to a fiber optic component, ensuring that the fiber end is protected while allowing for quick and reliable connections.
Working Principle
Simplex fiber optic connectors work by mechanically coupling the end of a single optical fiber to a piece of hardware or another fiber. This alignment ensures that the cores of the fibers are precisely lined up, minimizing signal loss. The connectors are designed to allow easy disconnection and reconnection, making them useful in situations where network configurations may change or equipment needs to be replaced. The precision in alignment and protection of the fiber end are key to their utility, as they help maintain signal integrity and reduce losses.
Applications
Simplex fiber optic connectors are commonly used in applications that require one-way data transfer. Specific examples include connecting equipment in telecommunications facilities where only a single data path is needed, such as in certain types of sensor networks or in broadcast applications where data is sent from a source to a receiver without the need for a return path.
Advantages over other Fiber Optic Connectors
Simplex connectors offer the advantage of simplicity and ease of use in applications that do not require bi-directional data transfer. They are typically smaller and less complex than duplex or multifiber connectors, which can make them more cost-effective and easier to install in systems where only a single data path is necessary.
Limitations
One limitation of simplex fiber optic connectors is their inability to support bi-directional data transfer, which can be a drawback in applications that require simultaneous sending and receiving of data. Additionally, they may not be suitable for high-density applications where space savings are critical, as they only support a single fiber connection.
Considerations
When considering simplex fiber optic connectors, it is important to evaluate the initial costs, which may be lower compared to more complex connectors. However, operating expenses, durability, and maintenance costs should also be considered. Simplex connectors are generally durable and offer reliable performance, but their single-fiber design means that any maintenance or replacement will involve handling individual fibers, which can be more time-consuming compared to multifiber solutions. Additionally, accuracy in alignment is crucial to minimize signal loss, so precision in installation and maintenance is essential.
from DigiKey
Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]
- Fiber Type: Simplex
- Fiber Application: Multimode
- Connector Type: ST
- Maximum Cable Diameter: 0.9000
from RS Components, Ltd.
Adaptor SC SM Blue-ZR-SX-Metal Clip [See More]
- Fiber Type: Simplex
- Connector Type: SC; Sc
- Connector / Adapter: Adapter
- Insertion Loss: 0.1500
from Richardson RFPD
LC SIMPLEX PC SINGLEMODE OPTICAL PLUG FOR CABLE [See More]
- Fiber Type: Simplex
- Fiber Application: Single Mode
- Connector Type: LC
- Connector Ferrule: Zirconia
from DigiKey
Fiber Optic Plug Connector LC Simplex 127 µm Beige [See More]
- Fiber Type: Simplex
- Fiber Application: Multimode
- Connector Type: LC
- Maximum Cable Diameter: 3
from RS Components, Ltd.
Adaptor LC APC Green-ZR-DX-Metal Clip [See More]
- Fiber Type: Simplex
- Connector Type: LC; Lc
- Connector / Adapter: Adapter
from DigiKey
Fiber Optic Plug Connector LC Simplex 127 µm Beige [See More]
- Fiber Type: Simplex
- Fiber Application: Multimode
- Connector Type: LC
- Maximum Cable Diameter: 1.6
from RS Components, Ltd.
RS PRO LCUSZR02 Fibre Optic Adapter [See More]
- Fiber Type: Simplex
- Connector Type: LC; Lc
- Connector / Adapter: Adapter
from DigiKey
Fiber Optic Plug Connector SC Simplex 125 µm Red [See More]
- Fiber Type: Simplex
- Fiber Application: Multimode
- Connector Type: SC
- Maximum Cable Diameter: 2.8
from RS Components, Ltd.
LC Duplex Adapter SC Simplex FootPrint [See More]
- Fiber Type: Simplex
- Connector Type: LC; Lc
- Connector / Adapter: Adapter
- Fiber Application: Multimode
from DigiKey
Fiber Optic Plug Connector SMA Simplex 1000 µm [See More]
- Fiber Type: Simplex
- Maximum Cable Diameter: 2.4
- Connector Type: SMA
from RS Components, Ltd.
LC Duplex Adapter SC Simplex FootPrint [See More]
- Fiber Type: Simplex
- Connector Type: LC; Lc
- Connector / Adapter: Adapter
- Fiber Application: Multimode
from DigiKey
Fiber Optic Plug Connector SMA Simplex 1000 µm [See More]
- Fiber Type: Simplex
- Maximum Cable Diameter: 2.3
- Connector Type: SMA
from RS Components, Ltd.
Amphenol Socapex 953 120 5000 [See More]
- Fiber Type: Simplex
- Maximum Cable Diameter: 7.6
- Connector / Adapter: Adapter
- Insertion Loss: 0.1900
from DigiKey
Fiber Optic Plug Connector SC Simplex Beige [See More]
- Fiber Type: Simplex
- Fiber Application: Multimode
- Connector Type: SC
- Operating Temperature: -40 to 70
from RS Components, Ltd.
Blue Fibre Adaptor, Bulkhead/Feedthrough [See More]
- Fiber Type: Simplex
- Connector Type: Pof
- Connector / Adapter: Adapter
- Maximum Cable Diameter: 2.27
from DigiKey
Fiber Optic Plug Connector FSMA Simplex Silver [See More]
- Fiber Type: Simplex
- Operating Temperature: -20 to 70
- Connector Type: SMA; FSMA
from RS Components, Ltd.
RS PRO AE26LA3N/BAG-01 [See More]
- Fiber Type: Simplex
- Connector Type: SC
- Connector / Adapter: Adapter
- Fiber Application: Single Mode
from DigiKey
Fiber Optic Plug Connector FSMA Simplex Silver [See More]
- Fiber Type: Simplex
- Operating Temperature: -20 to 70
- Connector Type: SMA; FSMA
from RS Components, Ltd.
Telegartner J08081A0002 [See More]
- Fiber Type: Simplex
- Connector Type: T-st
- Connector / Adapter: Adapter
- Maximum Cable Diameter: 3
from DigiKey
Fiber Optic Plug Connector FSMA Simplex 1000 µm Silver [See More]
- Fiber Type: Simplex
- Operating Temperature: -10 to 55
- Connector Type: SMA; FSMA
from RS Components, Ltd.
Molex 1061141100 Fibre Optic Adapter [See More]
- Fiber Type: Simplex
- Fiber Application: Multimode
- Connector / Adapter: Adapter
from DigiKey
Fiber Optic Plug Connector FSMA Simplex 1050 µm Silver [See More]
- Fiber Type: Simplex
- Fiber Application: Multimode
- Connector Type: SMA; FSMA
- Maximum Cable Diameter: 3.1
from RS Components, Ltd.
Tempo LC-OPM Fibre Optic Adapter [See More]
- Fiber Type: Simplex
- Connector Type: LC; LC
- Connector / Adapter: Adapter
- Fiber Application: Multimode
from DigiKey
Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]
- Fiber Type: Simplex
- Fiber Application: Single Mode
- Connector Type: ST
- Maximum Cable Diameter: 0.9000
from RS Components, Ltd.
ST ADAPTOR, OPM [See More]
- Fiber Type: Simplex
- Connector Type: ST; ST
- Connector / Adapter: Adapter
- Fiber Application: Multimode
from DigiKey
Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]
- Fiber Type: Simplex
- Fiber Application: Multimode
- Connector Type: ST
- Maximum Cable Diameter: 0.9000
from RS Components, Ltd.
Tempo FC-OPM Fibre Optic Adapter [See More]
- Fiber Type: Simplex
- Connector Type: FC; FC
- Connector / Adapter: Adapter
- Fiber Application: Multimode
from DigiKey
Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]
- Fiber Type: Simplex
- Fiber Application: Multimode
- Connector Type: ST
- Maximum Cable Diameter: 0.9000
from RS Components, Ltd.
Tempo LC-SOURCE Fibre Optic Adapter [See More]
- Fiber Type: Simplex
- Connector Type: LC
- Connector / Adapter: Adapter
- Fiber Application: Multimode
from DigiKey
Fiber Optic Plug Connector LC Simplex 125 µm Black [See More]
- Fiber Type: Simplex
- Fiber Application: Multimode
- Connector Type: LC
- Maximum Cable Diameter: 0.9000
from RS Components, Ltd.
Tempo SC-SOURCE Fibre Optic Adapter [See More]
- Fiber Type: Simplex
- Connector Type: SC; SC
- Connector / Adapter: Adapter
- Fiber Application: Multimode
from DigiKey
Fiber Optic Plug Connector ST Simplex 125 µm Silver [See More]
- Fiber Type: Simplex
- Fiber Application: Multimode
- Connector Type: ST
- Maximum Cable Diameter: 0.9000
from RS Components, Ltd.
Tempo ST-SOURCE Fibre Optic Adapter [See More]
- Fiber Type: Simplex
- Connector Type: ST; ST
- Connector / Adapter: Adapter
- Fiber Application: Multimode
from DigiKey
Fiber Optic Plug Connector SC Simplex 125 µm Black [See More]
- Fiber Type: Simplex
- Fiber Application: Multimode
- Connector Type: SC
- Maximum Cable Diameter: 0.9000
from RS Components, Ltd.
Tempo FC-SOURCE Fibre Optic Adapter [See More]
- Fiber Type: Simplex
- Connector Type: FC; FC
- Connector / Adapter: Adapter
- Fiber Application: Multimode
from DigiKey
Fiber Optic Plug Connector LC Simplex 125 µm Blue [See More]
- Fiber Type: Simplex
- Fiber Application: Single Mode
- Connector Type: LC
- Maximum Cable Diameter: 0.9000
from RS Components, Ltd.
HellermannTyton Connectivity [See More]
- Fiber Type: Simplex
- Connector Type: SC
- Connector / Adapter: Adapter
- Fiber Application: Multimode
from DigiKey
Fiber Optic Plug Connector Simplex 1000 µm Black [See More]
- Fiber Type: Simplex
- Maximum Cable Diameter: 2.2
- Fiber Application: Single Mode
- Connector Ferrule: Polymer
from RS Components, Ltd.
SC singlemode simplex adapter [See More]
- Fiber Type: Simplex
- Connector Type: SC; Sc
- Connector / Adapter: Adapter
from DigiKey
Fiber Optic Plug Connector Simplex 1000 µm Gray [See More]
- Fiber Type: Simplex
- Maximum Cable Diameter: 2.2
- Fiber Application: Single Mode
- Connector Ferrule: Polymer
from RS Components, Ltd.
FC Singlemode Adaptor [See More]
- Fiber Type: Simplex
- Connector Type: FC; Fc
- Connector / Adapter: Adapter
- Insertion Loss: 0.1000
from DigiKey
Fiber Optic Plug Connector Simplex 1000 µm Gray [See More]
- Fiber Type: Simplex
- Maximum Cable Diameter: 2.2
- Fiber Application: Single Mode
- Connector Ferrule: Polymer
from DigiKey
Fiber Optic Plug Connector Simplex 1000 µm Gray [See More]
- Fiber Type: Simplex
- Maximum Cable Diameter: 2.2
- Fiber Application: Single Mode
- Connector Ferrule: Polymer
from DigiKey
Fiber Optic Plug Connector Simplex 1000 µm Blue [See More]
- Fiber Type: Simplex
- Maximum Cable Diameter: 2.2
- Fiber Application: Single Mode
- Connector Ferrule: Polymer
from DigiKey
Fiber Optic Plug Connector Simplex 1000 µm Blue [See More]
- Fiber Type: Simplex
- Maximum Cable Diameter: 2.2
- Fiber Application: Single Mode
- Connector Ferrule: Polymer
from DigiKey
Fiber Optic Plug Connector Simplex 1000 µm Black [See More]
- Fiber Type: Simplex
- Maximum Cable Diameter: 2.2
- Fiber Application: Single Mode
- Connector Ferrule: Polymer
from Belden Inc.
KeyConnect Fiber Module SC Simplex. Available in several colors and fiber types. [See More]
- Fiber Type: Simplex
- Connector Type: SC
- Connector / Adapter: Connector
- Operating Temperature: -10 to 60
from Greenlee Textron, Inc.
TOSLINK-SIMPLEX TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]
- Fiber Type: Simplex
- Connector Type: Toslink-Simplex
- Connector / Adapter: Adapter
- Adapter Type: Toslink-Simplex
from TelephoneStuff.com
Simplex SC connector is a user friendly field terminable connector that not only meets, but exceeds all industry requirements. The SC is designed for superior mating with any SC adapter. Features: - Connector can be connected and disconnected many times without degradation in performance. -... [See More]
- Fiber Type: Simplex
- Connector Type: SC
- Connector / Adapter: Connector
from Fiber Instrument Sales, Inc./FIS
Utilizes advanced adhesive tech., reheatable, quick termination time [See More]
- Fiber Type: Simplex
- Connector Type: ST
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Amphenol Aerospace Corporation
Amphenol provides 90 °, size 16 fber optic termini that can be used with multi-channel circular connectors. Consult Amphenol for the 90 °, size 16 termini for use in LRM rectangular connectors. (Please consult Amphenol for availability of 90 ° size 20 termini). Precision ceramic... [See More]
- Fiber Type: Simplex
- Connector Type: MIL-PRF-29504
- Connector / Adapter: Connector
- Fiber Application: Multimode
from SFCable.com
SC to SC Simplex Flange Mount Feedthrough Adaptor/Coupler [See More]
- Fiber Type: Simplex
- Connector Type: SC
- Connector / Adapter: Adapter
from Broadcom Inc.
our connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and... [See More]
- Fiber Type: Simplex
- Connector / Adapter: Connector
from Corning Optical Communications
Corning manufactures a full line of high-performance APC fiber connectors and adapters. Corning 8-degree APC connectors are fully intermateable with standard NTT APC products and deliver long-term stability under a range of applications and conditions. These connectors utilize tightly toleranced,... [See More]
- Fiber Type: Simplex; Duplex (optional feature)
- Connector Type: APC
- Connector / Adapter: Connector; Adapter
- Adapter Type: APC
from L-com, Inc.
The L-com FOAE2KAPCB is a E2000 Simplex Adaptor, APC. The color is Blue. The L-com FOAE2KAPCB is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic... [See More]
- Fiber Type: Simplex
- Connector / Adapter: Adapter
from TelephoneStuff.com
This field terminable ST connector is specifically designed for superior mating with any ST adapter. It comes complete with a strain relief boot offering a wide range of multi-media applications. Fiber Optic Connector Features: - Connector can be connected and disconnected many times without... [See More]
- Fiber Type: Simplex
- Connector Type: ST
- Connector / Adapter: Connector
from Fiber Instrument Sales, Inc./FIS
ST connector [See More]
- Fiber Type: Simplex
- Connector Type: ST
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Amphenol Aerospace Corporation
Designed for use in Amphenol ® ARINC 801 Fiber Optic connectors - manufactured to comply with ARINC 801. Genderless terminus allows for use on both sides of a connector. Alignment sleeves are contained in a separate carrier, which is removable for easier enface cleaning. Precision ceramic... [See More]
- Fiber Type: Simplex
- Connector Type: ARINC 801
- Connector / Adapter: Connector
- Fiber Application: Multimode
from SFCable.com
ST to SC Simplex Flange Mount Feedthrough Adapter [See More]
- Fiber Type: Simplex
- Connector Type: SC; ST
- Connector / Adapter: Adapter
from Broadcom Inc.
Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and... [See More]
- Fiber Type: Simplex
- Connector / Adapter: Connector
from Corning Optical Communications
Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]
- Fiber Type: Simplex; Duplex
- Connector Type: FC
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
ST connector [See More]
- Fiber Type: Simplex
- Connector Type: SC
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Amphenol Aerospace Corporation
• 1mm precision ceramic ferrules. • Offers increased termini density. • Designed with similar high performance components as size 16 termini. • Maintains fber optic/electrical hybrid capabilities. • Termination accomplished using epoxy/polish method. [See More]
- Fiber Type: Simplex
- Connector Type: HDF20
- Connector / Adapter: Connector
- Fiber Application: Multimode
from SFCable.com
ST to ST Simplex Thread Mount Feedthrough Adaptor/Coupler [See More]
- Fiber Type: Simplex
- Connector Type: ST
- Connector / Adapter: Adapter
from Corning Optical Communications
Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]
- Fiber Type: Simplex; Duplex
- Connector Type: LC
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
Pre-polished, pre-stubbed factory polished ferrule [See More]
- Fiber Type: Simplex
- Connector Type: SC
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Amphenol Aerospace Corporation
bull; Approved for use in JSF/F35 applications. • Precision ceramic ferrules which precisely position the fber within the termini. • Precision ceramic alignment sleeves insure accurate fber to fber alignment. • Socket has threaded protective shroud with anti-rotation key,... [See More]
- Fiber Type: Simplex
- Connector Type: JSF
- Connector / Adapter: Connector
- Number of Fibers: 1
from Corning Optical Communications
Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]
- Fiber Type: Simplex; Duplex
- Connector Type: LC
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
Pull proof design and small size perfect for high density operations [See More]
- Fiber Type: Simplex
- Connector Type: LC
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Corning Optical Communications
Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]
- Fiber Type: Simplex; Duplex
- Connector Type: LC
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
Multimode connector [See More]
- Fiber Type: Simplex
- Connector Type: ST
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Corning Optical Communications
Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]
- Fiber Type: Simplex; Duplex
- Connector Type: MTP
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
SC connector [See More]
- Fiber Type: Simplex
- Connector Type: SC
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Corning Optical Communications
Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]
- Fiber Type: Simplex; Duplex
- Connector Type: SC
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
ST connector [See More]
- Fiber Type: Simplex
- Connector Type: ST
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Corning Optical Communications
Corning closet connector housing panels (CCH-CP) are offered in a variety of fiber counts for use with LANscape ® solutions hardware products for a “one-size-fits-all ” approach. Used with factory-installed or field-installable connectors, these panels provide interconnect or... [See More]
- Fiber Type: Simplex; Duplex
- Connector Type: ST
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
Stainless alloy or stainless steel, accepts various fiber sizes [See More]
- Fiber Type: Simplex
- Connector Type: SMA
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Corning Optical Communications
Corning ’s FC-PC connectors (722 series) offer superior performance with very high repeatability. These products are fully intermateable with standard NTT FC-PC products and deliver long-term stability under a wide range of applications and conditions. The 722 series utilizes preradiused... [See More]
- Fiber Type: Simplex; Duplex (optional feature)
- Connector Type: FC
- Connector / Adapter: Connector; Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
Stainless alloy or stainless steel, accepts various fiber sizes [See More]
- Fiber Type: Simplex
- Connector Type: SMA
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Corning Optical Communications
Corning offers a full line of factory- and field-installable adapters in a variety of mounting configurations to ensure compatibility with the housing, panel, outlet or faceplate being utilized. Supporting a variety of connector types, the adapters are ideal for cable assembly house and... [See More]
- Fiber Type: Simplex; Duplex
- Connector Type: FC; LC; SC; ST
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
SC connector [See More]
- Fiber Type: Simplex
- Connector Type: SC
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Corning Optical Communications
The 721 Series of LC connectors offers great performance with very high repeateability and low insertion loss. These products are fully intermateable with standard LC-licensed products and deliver long term stability under a broad range of applications and conditions. These connectors utilize... [See More]
- Fiber Type: Simplex; Duplex (optional feature)
- Connector Type: LC
- Connector / Adapter: Connector; Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
ST connector [See More]
- Fiber Type: Simplex
- Connector Type: ST
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Corning Optical Communications
Corning ’s 727 series MU connectors deliver superior performance and high repeatability in a small-form factor. Our MU connectors feature impact-resistant, nonflammable polymer, push-pull type operation, scalable high-density package, small size, and lightweight. Connectors are available in... [See More]
- Fiber Type: Simplex; Duplex (optional feature)
- Connector Type: MU
- Connector / Adapter: Connector; Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
Fully compliant with EIA/TIA 604 standards [See More]
- Fiber Type: Simplex
- Connector Type: LC
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Corning Optical Communications
Corning ’s 728 series and 740 series of SC connectors and adapters offer superior performance with high repeatability. Fully intermateable with standard NTT SC, these products deliver long-term stability for a range of applications and conditions. They utilize tightly toleranced preradiused... [See More]
- Fiber Type: Simplex; Duplex (optional feature)
- Connector Type: SC
- Connector / Adapter: Connector; Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
Quick , simple connectorization, require easy-to-use tool [See More]
- Fiber Type: Simplex
- Connector Type: ST
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Corning Optical Communications
Corning ’s 720 series ST fiber connectors and adapters offer superior performance and high repeatability. These products are fully intermateable with all standard ST products and deliver very high stability under a wide range of applications and conditions. The 720 series utilizes tightly... [See More]
- Fiber Type: Simplex; Duplex (optional feature)
- Connector Type: ST
- Connector / Adapter: Connector; Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
Curing takes one minute without use opf lamps or oven [See More]
- Fiber Type: Simplex
- Connector Type: ST
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Fiber Instrument Sales, Inc./FIS
FIS MM ST - Pkg. of 100 [See More]
- Fiber Type: Simplex
- Connector Type: ST
- Connector / Adapter: Adapter
- Fiber Application: Multimode
from Fiber Instrument Sales, Inc./FIS
FIS MM ST Conn - Pkg. of 100 [See More]
- Fiber Type: Simplex
- Connector Type: ST
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Fiber Instrument Sales, Inc./FIS
FIS SM FC Conn - Pkg. of 100 [See More]
- Fiber Type: Simplex
- Connector Type: FC
- Connector / Adapter: Connector
- Fiber Application: Single Mode
from Fiber Instrument Sales, Inc./FIS
FIS MM LC Conn - Pkg. of 100 [See More]
- Fiber Type: Simplex
- Connector Type: LC
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Fiber Instrument Sales, Inc./FIS
Zirconia ferrula, non-optical, reduce complexity and assembly time [See More]
- Fiber Type: Simplex
- Connector Type: D4
- Connector / Adapter: Connector
- Fiber Application: Single Mode
from Fiber Instrument Sales, Inc./FIS
Fully compliant with EIA/TIA 604 standards [See More]
- Fiber Type: Simplex
- Connector Type: LC
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Fiber Instrument Sales, Inc./FIS
Non-optical disconnect connector, meets JIS industry specs, duplex ready [See More]
- Fiber Type: Simplex
- Connector Type: SC
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Fiber Instrument Sales, Inc./FIS
One piece body design to simplify termination, fast and easy assembly [See More]
- Fiber Type: Simplex
- Connector Type: ST
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Fiber Instrument Sales, Inc./FIS
SC connector [See More]
- Fiber Type: Simplex
- Connector Type: SC
- Connector / Adapter: Connector
- Fiber Application: Multimode
from Fiber Instrument Sales, Inc./FIS
ST connector [See More]
- Fiber Type: Simplex
- Connector Type: ST
- Connector / Adapter: Connector
- Fiber Application: Multimode