AC Single Phase Compressed Air Dryers
from Kaeser Compressors, Inc.
Compact DC-HF series desiccant dryers are reliable, quiet, and efficient. Thanks to high-quality and generously-dimensioned components, these durable space-savers also guarantee impressively low life-cycle costs. Configurable operating modes contribute even more energy-saving potential. Flexible... [See More]
- Power Source: AC Single Phase
- Capacity: 7 to 40
- Dryer Technology: Desiccant
- Max. Pressure: 218
from Kaeser Compressors, Inc.
TAH – TCH series. Flow rate: 12 to 159 scfm. Exceptionally reliable and ultra compact. Kryosec refrigerated compressed dryers feature the best in German engineering and quality. They provide dependable drying in ambient temperatures up to 122 °F and ensure high efficiency performance... [See More]
- Power Source: AC Single Phase
- Capacity: 12 to 159
- Dryer Technology: Refrigerated
- Max. Pressure: 232
from Chicago Pneumatic and Pneumatech
Incorporating high-quality components, PH heatless desiccant dryers provide you with clean, dry air to extend the life of your equipment and products. Heatless desiccant dryers use the compressed air to remove any moisture from the desiccant material. Long contact time, low bed velocity, minimal... [See More]
- Power Source: AC Single Phase
- Capacity: 1050
- Dryer Technology: Desiccant
- Max. Pressure: 165
from Parker Hannifin / Automation / Pneumatic - Europe
Moduflex Dry Air System. The advantages of the Moduflex Dry Air System include: Point of use application. Bringing clean dry air just where you need i. Approved to international standards. Designed in accordance with ASME VIII Div.1, approved to. CSA/UL/CRN and fully CE Marked (PED, EMC, LVD) as... [See More]
- Power Source: AC Single Phase; OthPower (230 Vac 50 Hz)
- Capacity: 2.19 to 3
- Dryer Technology: Desiccant
- Max. Pressure: 58.02 to 174
from Aircel
The Aircel Oilfreepac Purification System (50 - 5,000 scfm) removes water, oil and dirt particles from your compressed air in one process for clean, oil-free and odor-free air. It is an efficient and reliable heatless compressed air purifier providing an outlet dewpoint of either -40 °F or -100... [See More]
- Power Source: AC Single Phase
- Capacity: 50 to 5000
- Dryer Technology: Desiccant
- Max. Pressure: 150
from Titus Company (The)
Titus Air Systems features ten highly efficient models in the TDD Series dryer range. With flow rates from 4 scfm (7 Nm3 /h - 1.94 l/s) to 365 scfm (620 Nm3 /h - 172 l/s), the entire range can operate at -40ºF (-40ºC) pressure dewpoint as standard, with an option of -100ºF (-70ºC) for more critical... [See More]
- Power Source: AC Single Phase
- Capacity: 4 to 365
- Dryer Technology: Desiccant
- Regeneration: Heatless Regeneration
from Parker Hannifin Filtration and Separation Div. / Balston Products
Utilize innovative membrane technology to provide clean, dry, compressed air at dewpoints to -40 °F (-40 °C). This high efficiency, durable technology is quickly becoming the standard for drying compressed air. Balston Membrane Air Dryers require no electricity and contain no refrigerants... [See More]
- Power Source: AC Single Phase (120 VAC/60 Hz)
- Capacity: 12
- Dryer Technology: Membrane
- Max. Pressure: 125
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand helps you to achieve maximum energy savings, while ensuring a continuous supply of dry, high-quality compressed air when you use its D-EC cycling refrigerated dryer. It is designed to help users achieve optimal performance at a lower cost of ownership compared to non-cycling dryers. [See More]
- Power Source: AC Single Phase
- Capacity: 10 to 125
- Dryer Technology: Refrigerated
- Stages: Single
from BelAire
A perfect complement to the BelAire. With a maximum inlet temperature of 180 °F, no aftercooler is required. Included filtration eliminates dirt and oil giving you clean, dry compressed air. The dryers are easy to install and have a compact design. Supplied with 115 Volt power means no special... [See More]
- Power Source: AC Single Phase
- Capacity: 25 to 125
- Dryer Technology: Refrigerated
from Accessorie Air Compressor Systems
Nominal flows for Secotec dryers are based on fully saturated air at 100 psig and 100 °F, with ambient air temperature of 100 °F. To correct the rated capacity of a Secotec dryer for actual conditions, find the capacity correction factor corresponding to inlet and ambient conditions. [See More]
- Power Source: AC Single Phase
- Capacity: 20 to 885
- Dryer Technology: Refrigerated
- Max. Pressure: 230
from The Kahn Companies
Wall mounted, fail safe operation, continuous flow in case of power failure [See More]
- Power Source: AC Single Phase (110V/60Hz 200W)
- Capacity: 1.3
- Dryer Technology: Desiccant
- Max. Pressure: 120
from Aircel
The Aircel DHT (20-125 scfm) high inlet temperature refrigerated air dryers are designed for air-cooled reciprocating type air compressors, this compressed air dryer combines an oversized refrigerated circuit, high-efficiency heat exchangers and separator into a single compact unit, with single... [See More]
- Power Source: AC Single Phase
- Capacity: 20 to 125
- Dryer Technology: Refrigerated
- Max. Pressure: 200
from Ingersoll Rand Industrial Technologies / Air Motors
Providing clean, dry, compressed air is especially important in applications where moisture or contamination can cause system corrosion, damage to air-powered tools or degradation of products or processes touched by the compressed air. Standard units are rated for 46 °C ambient air conditions... [See More]
- Power Source: AC Single Phase
- Capacity: 14.13 to 113
- Dryer Technology: Refrigerated
- Max. Pressure: 203
from Accessorie Air Compressor Systems
Consistently dry air. For small applications that need very dry air, Kaeser offers a wall mounted version of its heatless adsorptive desiccant dryer, the KADW. These dryers are based on a "counterflow" design. Towers dry air as it flows up, and purge air on the way down. Therefore the driest... [See More]
- Power Source: AC Single Phase
- Capacity: 5 to 25
- Dryer Technology: Desiccant
- Max. Pressure: 150
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand's innovative modular desiccant dryers are compact, fully integrated units that install at point-of-use, so you pay for drying only the air required. They deliver ISO Class 2 dew point performance, with optional ISO Class 1 to help prevent corrosion, minimize production disruptions and... [See More]
- Power Source: AC Single Phase
- Capacity: 3 to 176
- Dryer Technology: Desiccant
- Max. Pressure: 175 to 232
from Ingersoll Rand Industrial Technologies / Air Motors
An advanced cycling dryer, the Nirvana provides the reliability, efficiency and productivity our customers deserve. Significant savings are possible because the Nirvana only operates its refrigeration system as the load demand requires, unlike traditional non-cycling dryers whose refrigeration... [See More]
- Power Source: AC Single Phase
- Capacity: 10 to 150
- Dryer Technology: Refrigerated
- Max. Pressure: 230 to 250
from Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Refrigerated Dryers make providing continuous dry air as easy as piping a self-contained unit into your compressed air supply line. Corrosion-resistant heat exchangers, an enhanced control-system and high-efficiency moisture-separation ensure a steady long-term supply of dry air. This... [See More]
- Power Source: AC Single Phase; AC Three Phase (optional feature)
- Capacity: 7 to 2400
- Dryer Technology: Refrigerated
- Max. Pressure: 203 to 300