Handheld Digital Multimeters
Last Updated: April 1, 2025
Description
Handheld Digital Multimeters (DMMs) are versatile, portable instruments used to measure various electrical parameters, including voltage, current, and resistance. They combine the functionalities of a voltmeter, ammeter, and ohmmeter into a single device, allowing users to perform multiple measurements with one tool. These devices are typically compact and battery-powered, making them convenient for fieldwork and on-the-go diagnostics.
Working Principle
Handheld Digital Multimeters operate by using electronic circuits to measure electrical quantities and display the results digitally. They work by converting analog signals into digital data, which is then processed and shown on a digital display. This conversion allows for precise and accurate readings, which are essential for troubleshooting and testing electrical systems. The usefulness of DMMs lies in their ability to provide quick, reliable measurements across a range of electrical parameters, making them indispensable tools for engineers and technicians.
Applications
Handheld Digital Multimeters are widely used in various fields. In plant maintenance, they are essential for checking the continuity of circuits and the presence of line power voltage. In production line assembly, they help ensure that components are functioning correctly by measuring voltage and current. They are also used in quality control to verify that products meet specified electrical standards. Additionally, DMMs are crucial in power monitoring and conservation efforts, allowing for the measurement of electrical consumption and efficiency.
Advantages over other Digital Multimeters
Handheld Digital Multimeters offer several advantages over other types of digital multimeters. Their portability and battery-powered operation make them ideal for fieldwork and situations where plug-in power is unavailable. They are also generally more affordable than bench-mounted models, providing a cost-effective solution for many users. The compact design allows for easy handling and operation with one hand, which is particularly beneficial in tight or awkward spaces.
Limitations
Despite their versatility, Handheld Digital Multimeters have limitations. They typically offer lower measurement accuracy compared to bench-mounted models, which can be a drawback in applications requiring high precision. The frequency range of handheld models is also generally narrower, limiting their use in high-frequency applications. Additionally, the durability of handheld models may not match that of more robust, stationary units, potentially leading to higher maintenance and replacement costs over time.
Considerations
When selecting a Handheld Digital Multimeter, several factors should be considered. Initial costs can vary significantly, with prices ranging from $30 to $400, depending on features and accuracy. Operating expenses are generally low, as these devices are battery-powered and do not require external power sources. However, users should consider the cost of battery replacements and potential calibration services to maintain accuracy. Durability is another important factor; while handheld models are designed for portability, they may not withstand harsh environments as well as more rugged models. Finally, accuracy is a critical consideration, especially for applications requiring precise measurements, as handheld models typically offer lower accuracy compared to bench-mounted alternatives.
from RS Components, Ltd.
RS PRO 113A Multimeter [See More]
- Form Factor: Handheld
- Resistance: 3.40E-5
- Measurement Type: AC; DC
- Special Measurement Types: Continuity Check; Diode test
from DigiKey
Auto Average Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance dB Function Features Auto Off, Backlight, Data Logging (Internal Memory), Hold [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Data storage/ logging
from PCE Instruments / PCE Americas Inc.
Three-Phase Clamp Meter with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software The Three-Phase Clamp Meter (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive... [See More]
- Form Factor: Clamp Meter; Handheld
- Reactive Power: 0.1000 to 1
- Measurement Type: AC
- Real Power: 10 to 9999
from Uni-Trend US
UT131A Palm Size Digital Multimeter with Capacitance Testing [See More]
- Form Factor: Handheld
- Standards and Certifications: RoHS
from Tempco Electric Heater Corporation
400 Amp Clamp-On Multimeter with Temperature and Non-Contact Voltage Detector [See More]
- Form Factor: Handheld
- DC Voltage: 600
- Display Digits: 4 Digits
- AC Voltage: 4 to 600
from RS Components, Ltd.
RS PRO DT-118B Multimeter [See More]
- Form Factor: Handheld
- Standards and Certifications: RoHS
- Measurement Type: AC; DC
from DigiKey
Auto Average Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance dB Function Features Auto Off, Backlight, Data Logging (Internal Memory), Hold [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Data storage/ logging
from PCE Instruments / PCE Americas Inc.
Digital multimeter Indicates the nominal value for simulations and measurement of input. electrical signals such as frequency and temperature The PCE-123 digital multimeter / nominal value indicator is a device that does need a mains connector and that is used to simulate regulation signals or units... [See More]
- Form Factor: Handheld
- Display Digits: 5 Digits
- Measurement Type: DC
- DC Voltage: 0.0 to 10
from Uni-Trend US
CAT III 1000V True RMS Datalogging multimeter with trend capture and graph for long term monitoring. [See More]
- Form Factor: Handheld
- Standards and Certifications: RoHS
- Measurement Type: AC
from Tempco Electric Heater Corporation
Digital Multimeter — For Volts, Amps, Ohms and Temperature [See More]
- Form Factor: Handheld
- DC Voltage: 1.00E-4 to 1000
- Display Digits: 4 Digits
- AC Voltage: 1.00E-4 to 750
from RS Components, Ltd.
RS PRO DT-914 Multimeter [See More]
- Form Factor: Handheld
- Special Measurement Types: Temperature
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from DigiKey
Auto Average Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance dB Function Features Auto Off, Backlight, Data Logging (Internal Memory), Hold [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Data storage/ logging
from PCE Instruments / PCE Americas Inc.
Digital multimeter to test leakage current / RMS measurement /. continuity and resistance test / measures voltage up to 600 V With the PCE-LCT 1 Digital multimeter it is possible to measure leakage currents up to a range of 100 A. PCE-LCT 1 Digital multimeter can measure leakage currents which... [See More]
- Form Factor: Clamp Meter; Handheld
- AC Voltage: 400
- Measurement Type: AC
- AC Current: 40 to 100
from RS Components, Ltd.
RS PRO DT-912 Multimeter [See More]
- Form Factor: Handheld
- Standards and Certifications: RoHS
- Measurement Type: AC; DC
from DigiKey
Auto Average Handheld Digital (DMM) Multimeter 3.5 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Function Features [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging
from RS Components, Ltd.
RS PRO APPA 103N Multimeter [See More]
- Form Factor: Handheld
- Standards and Certifications: RoHS
- Measurement Type: AC; DC
from DigiKey
Manual Average Handheld Digital (DMM) Multimeter 3.5 Digit LCD Display Voltage, Resistance Continuity Function Features Hold [See More]
- Form Factor: Handheld
- Options & Features: Hold
- Special Measurement Types: Continuity Check
- Standards and Certifications: RoHS
from RS Components, Ltd.
RS PRO APPA 61 Multimeter [See More]
- Form Factor: Handheld
- Special Measurement Types: Continuity Check; Diode test
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from DigiKey
Auto Average Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Diode Test Function Features Auto Off, Hold [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Auto Off, Hold
- Special Measurement Types: Diode test
from RS Components, Ltd.
RS PRO APPA 62T Multimeter [See More]
- Form Factor: Handheld
- Special Measurement Types: Continuity Check; Diode test; Temperature
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from DigiKey
Auto/Manual Tweezer Digital (DMM) Multimeter 4.5 Digit LCD Display Resistance, Capacitance Continuity, Diode Test Function Features Auto Off [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Auto Off
- Special Measurement Types: Continuity Check; Diode test
from RS Components, Ltd.
RS PRO APPA 71 Multimeter [See More]
- Form Factor: Handheld
- Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from DigiKey
Manual Average Handheld Digital (DMM) Multimeter 3 Digit LCD Display Voltage, Current, Resistance, Capacitance Continuity, Diode Test Function Features Auto Off [See More]
- Form Factor: Handheld
- Options & Features: Auto Off
- Special Measurement Types: Continuity Check; Diode test
from RS Components, Ltd.
RS PRO APPA 63N Multimeter [See More]
- Form Factor: Handheld
- Special Measurement Types: Continuity Check; Diode test
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from DigiKey
Auto Tweezer Digital (DMM) Multimeter Digit LCD Display Resistance, Capacitance Function Features [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging
from RS Components, Ltd.
RS PRO APPA 67 Multimeter [See More]
- Form Factor: Handheld
- Special Measurement Types: Continuity Check; Diode test
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from DigiKey
Auto Average Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Auto Off
- Special Measurement Types: Continuity Check; Diode test
from RS Components, Ltd.
RS PRO APPA 72 Multimeter [See More]
- Form Factor: Handheld
- Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from DigiKey
Auto/Manual Average Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Auto Off
- Special Measurement Types: Continuity Check; Diode test
from RS Components, Ltd.
RS PRO APPA 73 Multimeter [See More]
- Form Factor: Handheld
- Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from DigiKey
Auto Average Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Auto Off
- Special Measurement Types: Continuity Check; Diode test
from RS Components, Ltd.
RS PRO APPA 91 Multimeter [See More]
- Form Factor: Handheld
- Special Measurement Types: Continuity Check; Diode test
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from DigiKey
FLIR DM93-2 TRMS INDUSTRIAL MULT [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Auto Off
- Special Measurement Types: Continuity Check
from RS Components, Ltd.
RS PRO APPA 17 Multimeter [See More]
- Form Factor: Handheld
- Standards and Certifications: RoHS
- Measurement Type: AC; DC
from DigiKey
MULTIMETER MANUAL RANGING DMM [See More]
- Form Factor: Handheld
from RS Components, Ltd.
RS PRO APPA IMETER-5 Multimeter [See More]
- Form Factor: Handheld
- Special Measurement Types: Diode test; Temperature
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from DigiKey
MULTIMETER, TRMS DMM BUILT-IN IR [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Hold
from RS Components, Ltd.
RS PRO APPA 66RT Multimeter [See More]
- Form Factor: Handheld
- Special Measurement Types: True RMS Current Measurement; Temperature
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from DigiKey
MULTIMETER, HEAVY DUTY, WATERPRO [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Auto Off, Backlight, Hold, Min/Max
- Special Measurement Types: Battery Test; Continuity Check; Diode test
from RS Components, Ltd.
RS PRO APPA 93N-G Multimeter [See More]
- Form Factor: Handheld
- Special Measurement Types: Diode test; Temperature
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from DigiKey
MULTIMETER, HEAVY DUTY WATERPROO [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Auto Off, Backlight, Hold, Min/Max
- Special Measurement Types: Battery Test; Continuity Check; Diode test
from RS Components, Ltd.
RS PRO APPA 17 Multimeter [See More]
- Form Factor: Handheld
- Standards and Certifications: RoHS
- Measurement Type: AC; DC
from DigiKey
MULTIMETER,HD,WATERPROOF 40000 C [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Auto Off, Backlight, Hold, Min/Max
- Special Measurement Types: Battery Test; Continuity Check; Diode test
from RS Components, Ltd.
RS PRO APPA 106N Multimeter [See More]
- Form Factor: Handheld
- Special Measurement Types: Continuity Check; Diode test; Max/Min or Peak spike measurement; True RMS Current Measurement; Temperature
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from DigiKey
FLIR IM75-2 INSULATION & DMM COM [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Auto Off
- Special Measurement Types: Continuity Check
from RS Components, Ltd.
RS PRO IDM505 Multimeter [See More]
- Form Factor: Handheld
- Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement; Temperature
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from DigiKey
Auto True RMS Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Battery Test, Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Auto Off, Backlight, Hold, Min/Max
- Special Measurement Types: Battery Test; Continuity Check; Diode test
from RS Components, Ltd.
Fluke FLUKE-77-4/EUR Multimeter [See More]
- Form Factor: Handheld
- Measurement Type: AC; DC
from DigiKey
Manual Average Handheld Digital (DMM) Multimeter 3.5 Digit LCD Display Voltage, Current, Resistance Battery Test, Continuity, Diode Test Function Features Hold [See More]
- Form Factor: Handheld
- Options & Features: Hold
- Special Measurement Types: Battery Test; Continuity Check; Diode test
from RS Components, Ltd.
Chauvin Arnoux P01191755 Multimeter [See More]
- Form Factor: Handheld
- Resistance: 3.00E-5
- Measurement Type: AC; DC
- Special Measurement Types: Continuity Check; Diode test
from DigiKey
Auto Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Auto Off, Backlight, Hold, Min/Max
- Special Measurement Types: Continuity Check; Diode test
from RS Components, Ltd.
Chauvin Arnoux P01191757 Multimeter [See More]
- Form Factor: Handheld
- Resistance: 3.00E-5
- Measurement Type: AC; DC
- Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
from DigiKey
Auto Average Handheld Digital (DMM) Multimeter 3.75 Digit LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Auto Off, Backlight, Hold, Min/Max
- Special Measurement Types: Continuity Check; Diode test
from RS Components, Ltd.
Fluke FLUKE-787B Multimeter [See More]
- Form Factor: Handheld
- Special Measurement Types: Diode test; True RMS Current Measurement
- Measurement Type: AC; DC
from DigiKey
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Auto Off, Backlight, Hold, Min/Max
- Special Measurement Types: Continuity Check; Diode test
from RS Components, Ltd.
Klein Tools MM420 Multimeter [See More]
- Form Factor: Handheld
- Special Measurement Types: Temperature
- Measurement Type: AC; DC
- Standards and Certifications: RoHS
from DigiKey
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold [See More]
- Form Factor: Handheld
- Options & Features: Auto-ranging; Auto Off, Backlight, Hold
- Special Measurement Types: Continuity Check; Diode test
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; 4 1/2 bit resolution (20000 counts). · Data Logger + Multimeter + Thermometer (only for OW18E). · True RMS test supported. · BLE 4.0 wireless transmission, more stable, less power consumption (only for OW18E). · Build-in offline record function (only for OW18E). [See More]
- Form Factor: Handheld
- Phase: Single Phase
- Measurement Type: AC / DC
- Display Digits: 4 Digits
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY. BACKLIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (2) 1.5 V AAA BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE... [See More]
- Form Factor: Handheld
- DC Voltage: 6 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.0600 to 1000
from Fluke
Fluke Digital Multimeters (DMM ’s) are on more tool belts, finding more problems, than any other comparable test tools. Each design is tested to the extreme: drop, shock, humidity, you name it. Every Fluke Digital Multimeter gives you what you need: accurate measurements; consistent, reliable... [See More]
- Form Factor: Handheld
- Display Digits: 3 Digits (optional feature); 4 Digits (optional feature); Plus a 1/2 digit
- Measurement Type: AC / DC
- DC Voltage: 1000
from Ryobi Technologies, Inc.
534-694 [See More]
- Form Factor: Handheld
- DC Voltage: 600
- Measurement Type: AC / DC
- AC Voltage: 600
from Sifam Tinsley UK
The Delta series consist of clamp meters and clamp CT ’s. This meter is basically used where the electric current in the conductor can be measured, without having to make physical contact with it. The meter has wide opening jaws with 180o rotational movement which makes it comfortable for the... [See More]
- Form Factor: Clamp Meter; Handheld
- Display Digits: 4 Digits
- Measurement Type: AC; DC; AC / DC
- DC Voltage: 0.0300 to 1000
from OMEGA Engineering, Inc.
The HHM8229 meter is a portable professional measuring instrument with large LCD to show three lines of readings, as well as a backlight for easy reading. The “single-hand operation ” design for the range switch makes measurement simple and easy. Overload protection and low battery... [See More]
- Form Factor: Handheld
- DC Voltage: 0.4000 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.4000 to 750
from Amprobe Test Tools
Whether you work in industrial, HVAC, commercial or residential electrical environments, there's an Amprobe digital multimeter with features to match your requirements. From heavy-duty industrial Amprobe DMMs with CAT IV safety ratings, to pocket size meters that handle all the basics, Amprobe makes... [See More]
- Form Factor: Handheld
- DC Voltage: 600 to 1500
- Measurement Type: AC; DC; AC / DC
- AC Voltage: 600 to 1000
from Tinsley Precision Instruments
Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features. Automatic terminal blocking system (ABS). Min/Max value storage. Indication of negative values on the analog scale. Overload warning [See More]
- Form Factor: Handheld
- Phase: Single Phase
- Measurement Type: AC / DC
- Special Measurement Types: Continuity Check; Diode test
from Hoyt Electrical Instrument Works, Inc.
The Model 2660 CL AC-DC digital clamp tester features a 4000- count LCD along with a full automatic voltage, current, resistor, capacitor measurement, and a frequency counter. It also has a safety design throughout with no exposed metal parts, shielded banana plugs and recessed input terminals. [See More]
- Form Factor: Clamp Meter; Handheld
- Display Digits: 4 Digits
- Measurement Type: AC / DC
- DC Voltage: 0.4000 to 600
from REED-Direct
Resistance to 40M ω. Capacitance to 100 µF. Complete with test leads, type K thermocouple wire probe, batteries and carrying case. EN 61010-1 CAT 600V. SPECIFICATIONS: AC Current Range: 400.0, 4000 µA, 4.000, 40.00, 400.0A. AC Voltage Range: 400.0mV, 4.000, 40.00, 400.0, 600V. DC... [See More]
- Form Factor: Clamp Meter; Handheld
- DC Voltage: 0.0 to 600
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 600
from Albér
The Anton-Paar DMA-35 is a handheld, stand-alone digital density meter suitable for use in demanding industrial environments. Measuring specific gravity and electrolyte temperature has always been a time consuming, messy chore requiring two technicians: one to take the readings, the other to write... [See More]
- Form Factor: Handheld
- Max Channels: 1
- Display Digits: 5 Digits
- Operating Temp: -10 to 50
from Seaward Group USA
The CM800 series multimeters are a slim shape design with a hand operated rotary switch and buttons and easy to replace batteries via a battery door. Both the CM800 and CM800R clamp multimeters have an LED backlit display that turns ON/OFF at the touch of a button and the units have an auto power... [See More]
- Form Factor: Clamp Meter; Handheld
- Display Digits: 4 Digits
- Measurement Type: AC / DC
- DC Voltage: 0.0 to 600
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; function as 3 in 1 : datalogger + multimeter + temperature meter. · multi-connection (more than one device) supported via mobile app. · the change trend analysis accessible via special chart mode. · voice warning supported, which assures measurement safety. ·... [See More]
- Form Factor: Handheld
- Phase: Single Phase
- Measurement Type: AC / DC
- Display Digits: 4 Digits
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.8 PERCENT DC VOLTAGE, 1.2 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY. DIGITAL DISPLAY TYPE. UL (CANADA AND US) APPROVAL. 9 V BATTERY TYPE. AC/DC VOLTAGE, RESISTANCE PARAMETER MEASURED. 200/2000 OHM, 20/200/2000 KILO OHM RESISTANCE RANGE. 200/600 V AC VOLTAGE RANGE. 20/200/600... [See More]
- Form Factor: Handheld
- DC Voltage: 20 to 600
- Measurement Type: AC / DC
- AC Voltage: 200 to 600
from Fluke
The Fluke 28 II Ex is the most rugged and reliable intrinsically safe digital multimeter in the world, waterproof and dustproof, able to survive a 10 foot drop. 28 II Ex I.S. Certifications. IECEx Ex ia IIC T4 Gb, Ex ia IIIC T130 °C Db, I M1 Ex ia I Ma. 28 II Ex safety and regulatory compliance. [See More]
- Form Factor: Handheld
- Display Digits: 4 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- DC Voltage: 1000
from Sifam Tinsley UK
Gamma 10 It is Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features. • Automatic terminal blocking system (ABS). • Min/Max value storage. • Indication of negative values on the... [See More]
- Form Factor: Handheld
- Display Digits: 5 Digits
- Measurement Type: AC; DC; AC / DC
- DC Voltage: 0.3000 to 1000
from OMEGA Engineering, Inc.
bull;. GS-Mark EN61010-1 Approval Voltage Category III 600 V, Pollution Degree II. •. AC/DC Current Clamp. •. Highly Accurate 1999, 2500, 3999, 4300 Counts Resolution. •. MAX, Data Hold, PEAK, Æ ZERO Functions. •. Model HHM592, HHM592D, HHM596, HHM596C, HHM599 with... [See More]
- Form Factor: Clamp Meter; Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC; AC / DC (optional feature)
- DC Current: ? to 700
from Tinsley Precision Instruments
Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features. Automatic terminal blocking system (ABS). Min/Max value storage. Indication of negative values on the analog scale. Overload warning [See More]
- Form Factor: Handheld
- Phase: Single Phase
- Measurement Type: AC / DC
- Display Digits: 4 Digits
from Hoyt Electrical Instrument Works, Inc.
AC/DC Digital Clamp Meter (Auto Range) [See More]
- Form Factor: Clamp Meter; Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- DC Voltage: 0.4000 to 600
from REED-Direct
Auto or manual ranging with data hold and relative mode. Continuity beeper and diode test. Large 2999 count display. Overload protection on all ranges. Splash resistant front panel design. Complete with test leads. IEC 1010 CAT lll 600V. SPECIFICATIONS: AC Current Range: 600A. DC Current Range:... [See More]
- Form Factor: Clamp Meter; Handheld
- DC Voltage: 0.0 to 600
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 600
from Seaward Group USA
The DM800 series multimeters are a slim shape design with a hand operated rotary switch, buttons and easy to replace batteries via a battery door. Both the DM800 and DM800R are supplied with a protective holster that includes a built-in-tilt stand, a hook hole, and convenient test lead storage. [See More]
- Form Factor: Handheld
- Display Digits: 4 Digits
- Measurement Type: AC / DC
- DC Voltage: 0.0 to 1000
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; function as 3 in 1 : datalogger + multimeter + temperature meter. · multi-connection (more than one device) supported via mobile app. · the change trend analysis accessible via special chart mode. · voice warning supported, which assures measurement safety. ·... [See More]
- Form Factor: Handheld
- Phase: Single Phase
- Measurement Type: AC / DC
- Display Digits: 4 Digits
from Greenlee Textron, Inc.
DIGITAL TYPE. +/- (1.2 PERCENT +6) DC VOLTAGE MAXIMUM, +/- (2.5 PERCENT +6) AC VOLTAGE MAXIMUM, +/- (2 PERCENT + 0.04) RESISTANCE MAXIMUM, +/- (0.05 PERCENT + 0.01) FREQUENCY MAXIMUM, +/- (1.6 PERCENT +4) CAPACITANCE MAXIMUM ACCURACY. LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. TEST LEAD,... [See More]
- Form Factor: Handheld
- DC Voltage: 6 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.6000 to 1000
from Sifam Tinsley UK
Gamma 12 is Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features. • Automatic terminal blocking system (ABS). • Min/Max value storage. • Indication of negative values on the... [See More]
- Form Factor: Handheld
- Display Digits: 4 Digits
- Measurement Type: AC; DC; AC / DC
- DC Voltage: 0.0300 to 1000
from OMEGA Engineering, Inc.
The HHM61 combination DMM/ac current clamp meter/digital thermometer is a compact, lightweight, multi-function test and measurement instrument at an economical price. The HHM61 is ideal for electrician ’s and technicians who need a portable test instrument that is both accurate and reliable. [See More]
- Form Factor: Clamp Meter; Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- DC Voltage: ? to 400
from Tinsley Precision Instruments
The Gamma 20 multimeter is 5 3/4 digital high performance precision instruments for laboratory use, as well as for service and training. With a display range of 300,000 digits, as well as outstanding accuracy and long-term stability, they fulfil all requirements for use. Features. Convenient triple... [See More]
- Form Factor: Handheld
- Phase: Single Phase
- Measurement Type: AC / DC
- Display Digits: 6 Digits
from Hoyt Electrical Instrument Works, Inc.
3-3/4 digital LCD with a maximum dispaly of 3999. An angled-display design helps the user to identify the reading of value easier. Bar graph LCD display. Auto-ranging designed. Ranging change function. Relative/Maximum/Minimum modes. Peak hold mode. VAHz mode measures frequency counter. Auto power... [See More]
- Form Factor: Handheld
- Display Digits: 4 Digits
- Measurement Type: AC / DC
- DC Voltage: 0.3000 to 1000
from REED-Direct
Data Hold and Zero function. Auto shut off and low battery indication. Diode test and continuity check. Capacitance to 100 µF. Complete with test leads, batteries and carrying case. EN 61010-1 CAT 600V. SPECIFICATIONS: AC Current Range: 40.00, 400.0A. DC Current Range: 40.00, 400.0A. AC... [See More]
- Form Factor: Clamp Meter; Handheld
- DC Voltage: 0.0 to 600
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 600
from Seaward Group USA
This electrical tester with AC measurement has a slim design with an easy hand operated switch and button. The ET800 provides an inventive open jaw technology for measuring AC current without opening the clamp jaw. The unit automatically measures ACV, DCV, OHM and ACA by just turning on the meter. [See More]
- Form Factor: Clamp Meter; Handheld
- Display Digits: 4 Digits
- Measurement Type: AC / DC
- DC Voltage: 0.0 to 600
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Oscilloscope + multimeter + waveform generator, multifunction in one. · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use. · 18650 lithium battery, comprehensive power consumption ≤5W, can work continuously for about 4 hours. · USB Type-C... [See More]
- Form Factor: Handheld
- Phase: Single Phase
- Measurement Type: AC / DC
- Display Digits: 5 Digits
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.8 PERCENT DC VOLTAGE, 0.8 PERCENT AC VOLTAGE, 1 PERCENT DC CURRENT, 1.8 PERCENT AC CURRENT, 1 PERCENT RESISTANCE ACCURACY. BACKLIT LCD DISPLAY TYPE. UL, CUL, CSA, CE APPROVAL. -4 TO 1832 DEG F TEMPERATURE RANGE. AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, TEMPERATURE, FREQUENCY, DUTY... [See More]
- Form Factor: Handheld
- DC Voltage: 0.4000 to 1000
- Measurement Type: AC / DC
- AC Voltage: 4 to 1000
from Sifam Tinsley UK
Gamma 20 Multimeter is 5 3/4 digital high performance precision instruments for laboratory use, as well as for service and training. With a display range of 300,000 digits, as well as outstanding accuracy and long-term stability, they fulfil all requirements for use. Features. • Convenient... [See More]
- Form Factor: Handheld
- Display Digits: 6 Digits
- Measurement Type: AC; DC; AC / DC
- DC Voltage: 0.3000 to 1000
from OMEGA Engineering, Inc.
The Model HHM59 is a lightweight completely portable digital clamp meter with a 3 1 /2 digit LCD display. This meter is well suited for use by electricians and technicians who require a portable instrument that is accurate and reliable and that has full digital multimeter capabilities. The integral... [See More]
- Form Factor: Clamp Meter; Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- DC Voltage: ? to 1000
from Tinsley Precision Instruments
Data logging, data processing, data analysis, data recording, Y(t) recorder XY recorder. Features. Storing Data in Offline /online mode. Transmission of data to PC in Online mode via RS 232 serial interface. Optically isolated transmission from multi meter to adapter. Easy parameter setting manually... [See More]
- Form Factor: Handheld
- Phase: Single Phase
- Measurement Type: AC / DC
- Special Measurement Types: Max/Min or Peak spike measurement
from REED-Direct
Complete with test leads, type K thermocouple wire probe, batteries and carrying case. EN 61010-1 CAT 600V. SPECIFICATIONS: AC Current Range: 40.00, 400.0A. DC Current Range: 40.00, 400.0A. AC Voltage Range: 400.0mV, 4.000, 40.00, 400.0, 600V. DC Voltage Range: 4.000, 40.00, 400.0, 600V. Resistance... [See More]
- Form Factor: Clamp Meter; Handheld
- DC Voltage: 0.0 to 600
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 600
from Seaward Group USA
A Voltage tester is by far one of the most important instruments of an electrician or installer. In the development of the VT800D, all-important arguments of end users and all-important values have contributed to the realisation of the instrument. Therefore the VT800D is an instrument with multiple... [See More]
- Form Factor: Handheld
- Display Digits: 3 Digits
- Measurement Type: AC / DC
- DC Voltage: 0.0 to 690
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Multifunctional measuring instrument: 4 1/2-digit multimeter + oscilloscope+ Automatic Waveform Measurements: Including Vmax ,Vmin ,Vp-p ,Vavg ,Vrms ,and frequency.+ User-Friendly Experience: Full Key Design, Easy Operation, and Extends Device Lifespan+... [See More]
- Form Factor: Handheld
- Phase: Single Phase
- Measurement Type: AC / DC
- Display Digits: 4 Digits; Plus a 1/2 digit
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY. BACKLIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (2) 1.5 V AAA BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE... [See More]
- Form Factor: Handheld
- DC Voltage: 0.0600 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.0600 to 1000
from Sifam Tinsley UK
Gamma 40/50/6070 digital multimeters are suited for universal, general applications in the electrical and electronics radio and television service, training and education. Features. • Direct and alternating voltages from 100 μV … 1000V. • Direct and alternating currents from 10... [See More]
- Form Factor: Handheld
- Display Digits: 4 Digits
- Measurement Type: AC; DC; AC / DC
- DC Voltage: 0.6600 to 1000
from OMEGA Engineering, Inc.
bull;. GS-Mark EN61010-1 Approval, Over-Voltage Category II 600 Vdc/Vac; Pollution Degree. •. Models: HHM26 and HHM28 have RS-232 Interface. •. Safety Input Jacks. •. Logic Probe Tester Models: HHM15, HHM20, HHM23. •. Temperature Measurement Models: HHM19, HHM21. •. [See More]
- Form Factor: Handheld
- Display Digits: 4 Digits
- Measurement Type: AC / DC
- DC Voltage: 0.0 to 1000
from Tinsley Precision Instruments
Digital multimeters are suited for universal, general applications in the electrical and electronics radio and television service, training and education. Features. Direct and alternating voltages from 100 μV … 1000V. Direct and alternating currents from 10 μA … 10.00A. [See More]
- Form Factor: Handheld
- Phase: Single Phase
- Measurement Type: AC / DC
- Display Digits: 4 Digits
from REED-Direct
Current measurements to 2000A through the clamp and 240mA via the test leads. Large 5000-count backlit display. 2.36" (60mm) clamp jaw opening (750MCM). DC current push button zero, relative measurements and data hold. Heavy duty ABS case with built-in stand. IEC 1010 CAT lll 1000V. SPECIFICATIONS:... [See More]
- Form Factor: Clamp Meter; Handheld
- DC Voltage: 0.0024 to 1000
- Measurement Type: AC / DC
- AC Voltage: 2.4 to 1000
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; 3 5/6 bit resolution. · Data Logger + Multimeter + Thermometer (Data logger function only for OW16B). · BLE 4.0 wireless transmission, more stable, less power consumption (only for OW16B). · Chart and Diagram mode helps to analyze the data tendency (only for OW16B). [See More]
- Form Factor: Handheld
- Phase: Single Phase
- Measurement Type: AC / DC
- Display Digits: 4 Digits
from Greenlee Textron, Inc.
DIGITAL TYPE. 1 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY. DUAL BACKLIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE... [See More]
- Form Factor: Handheld
- DC Voltage: 10 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.0600 to 1000
from Sifam Tinsley UK
Zeta 30 is Analog Digital Multimeter with insulation resistance measurement, which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA AC+DC,Resistance, continuity, Diode, Farad, AC current measurement with clip-on sensor and insulation resistance measurement. Features. • Insulation resistance... [See More]
- Form Factor: Handheld
- Display Digits: 4 Digits
- Measurement Type: AC; DC; AC / DC
- DC Voltage: 0.0300 to 1000
from OMEGA Engineering, Inc.
•. Special non- contact voltage feature: Meter buzzes when placed near live electrical circuits - HHM34 Unit ONLY!. •. Low Cost - High Value! [See More]
- Form Factor: Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- DC Voltage: 0.0 to 600
from REED-Direct
4000-count digital display with 40-segment analog bargraph. Audible continuity test and diode check. Peak hold function. Data hold function. DCA zero function. Low battery indication and auto power off. Double molded housing. Electronic overload protection. Designed to meet IEC61010-1 Cat. III 600V. [See More]
- Form Factor: Clamp Meter; Handheld
- DC Voltage: 0.0 to 600
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 600
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; function as 3 in 1 : datalogger + multimeter + temperature meter. · multi-connection (more than one device) supported via mobile app. · the change trend analysis accessible via special chart mode. · voice warning supported, which assures measurement safety. ·... [See More]
- Form Factor: Handheld
- Phase: Single Phase
- Measurement Type: AC / DC
- Display Digits: 4 Digits
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.2 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY. DUAL BACKLIT LCD DISPLAY TYPE. UL (CANADA AND US), CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE... [See More]
- Form Factor: Handheld
- DC Voltage: 10 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.0600 to 1000
from OMEGA Engineering, Inc.
•. Large 3 1 /2 or 3 3 /4 Display. •. AC/DC Current. •. Resistance Measurement. •. Capacitance Measurement. •. Continuity Check Feature [See More]
- Form Factor: Handheld
- Display Digits: 3 Digits; Plus a 1/2 digit
- Measurement Type: AC / DC
- DC Voltage: 0.3200 to 600
from REED-Direct
Basic 2.5% DC current accuracy. Resolution 0.1A. 4000-count LCD readout. Data Hold. Peak Hold. DC current zero adjust. Auto power off. Complete with test leads, battery and carrying case. SPECIFICATIONS: AC Current Range: 400A, 600A. DC Current Range: 400A, 600A. AC Voltage Range: 400mV to 600V. DC... [See More]
- Form Factor: Clamp Meter; Handheld
- DC Voltage: 4 to 600
- Measurement Type: AC / DC
- AC Voltage: 0.4000 to 600
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
AC/DC clamp meter + Recorder Function + Oscilloscope function 3 in 1.+ 20,000 count true RMS auto-ranging clamp meter.+ Oscilloscope :Capable of measuring both current and voltage waveforms simultaneously.+ Recorder Function: View, compare, analyze, and store measurement data via i-meter... [See More]
- Form Factor: Clamp Meter; Handheld
- Phase: Single Phase
- Measurement Type: AC / DC
- Display Digits: 4 Digits
from Greenlee Textron, Inc.
DIGITAL TYPE. 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY. 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE. UL, CUL, CSA, CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE... [See More]
- Form Factor: Handheld
- Display Digits: 6 Digits
- Measurement Type: AC / DC
- DC Voltage: 5 to 1000
from OMEGA Engineering, Inc.
bull;. Brand New Series with CE-Mark Approval. •. Highly Accurate Thermometer with K type Thermocouple (HHM63C/HHM63F/HHM63K). •. DATA HOLD Function. •. Models with 0.1 °, 1 ° Resolution. •. Auto-Ranging. •. Stick-Type Easy-to-Hold Design. •. Accuracy: Stated... [See More]
- Form Factor: Handheld
- Special Measurement Types: Diode test (optional feature); Temp - T/C
- Display Digits: 3 Digits; Plus a 1/2 digit
- Options & Features: Overload Protection
from REED-Direct
200mA test current for continuity range. Continuity test with beeper. Large, easy-to-read dual display with backlight. Data hold switch. Test button may be locked on for hands-free operation. Double molded plastic housing. Supplied with test leads, batteries and carrying case. Meets IEC61010-1 Cat. [See More]
- Form Factor: Handheld
- DC Voltage: 0.0 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 750
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; 3 5/6 bit resolution. · Data Logger + Multimeter + Thermometer (Data logger function only for OW18B). · True RMS test supported. · BLE 4.0 wireless transmission, more stable, less power consumption (only for OW18B). · Build-in offline record function (only for... [See More]
- Form Factor: Handheld
- Phase: Single Phase
- Measurement Type: AC / DC
- Display Digits: 4 Digits
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.1 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY. BACKLIT DISPLAY TYPE. UL, CSA, CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION. -58 TO 1832... [See More]
- Form Factor: Handheld
- DC Voltage: 0.0500 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.0500 to 1000
from OMEGA Engineering, Inc.
bull;. Brand New Series with CE-Mark Approval. •. Highly Accurate Thermometer with K type Thermocouple (HHM63C/HHM63F/HHM63K). •. DATA HOLD Function. •. Models with 0.1 °, 1 ° Resolution. •. Auto-Ranging. •. Stick-Type Easy-to-Hold Design. •. Accuracy: Stated... [See More]
- Form Factor: Handheld
- Special Measurement Types: Diode test (optional feature); Temp - T/C
- Display Digits: 3 Digits; Plus a 1/2 digit
- Options & Features: Overload Protection
from REED-Direct
Large 3-3/4 (4000-count) LCD. Auto power-off. Continuity Test: 40 ω threshold, beeper at 2.5kHz. Shielded transformer jaws open to 1.2". Max/Min, Data hold. Overload protection. Supplied with batteries. Include test leads and soft carrying case. SPECIFICATIONS: Current Range: 40mA to 100A AC. [See More]
- Form Factor: Clamp Meter; Handheld
- AC Voltage: 0.0 to 400
- Measurement Type: AC
- AC Current: 0.0 to 100
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY. BACKLIT LCD DISPLAY TYPE. UL, CUL, CSA, CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION. -58... [See More]
- Form Factor: Handheld
- DC Voltage: 0.0600 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.0600 to 1000
from REED-Direct
Continuity test. Diode check. Relative zero. Data hold. Auto ranging. Auto power off. Cat. IV 600V, Cat. III 1000V. Test leads & 9V battery. SPECIFICATIONS: AC Voltage Range: 1000V. DC Voltage Range: 1000V. AC Current Range: 10A. DC Current Range: 10A. Resistance Range: 40M ω. Duty Cycle... [See More]
- Form Factor: Handheld
- DC Voltage: 0.0 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 1000
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY. BACKLIT LCD DISPLAY TYPE. UL, CUL, CSA, CE APPROVAL. (1) 9 V BATTERY TYPE. TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE INCLUSION. -58... [See More]
- Form Factor: Handheld
- DC Voltage: 0.0600 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.0600 to 1000
from REED-Direct
0.05% basic DC accuracy. Diode check and continuity test. 1000V input protection on all ranges. 4-20 mA process loop measurements with % readout. Backlit LCD readout with analog bar graph. 40,000-count resolution. Data hold, Max/Min recording mode. Peak capture mode. IP67 dust and waterproof. [See More]
- Form Factor: Handheld
- DC Current: 0.0 to 10
- Measurement Type: AC / DC
- AC Current: 0.0 to 10
from Greenlee Textron, Inc.
DIGITAL TYPE. UL, CUL, CE APPROVAL. (2) 1.5 V AAA BATTERY TYPE. TEST LEAD, BEAD TEMPERATURE PROBE INCLUSION. -4 TO 572 DEG F TEMPERATURE RANGE. AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, TEMPERATURE PARAMETER MEASURED. 250.0 OHM, 2.500/25.00/250.0 KILO OHM, 2.500/25.00 MEGA... [See More]
- Form Factor: Handheld
- DC Current: 2.50E-4 to 10
- Measurement Type: AC / DC
- AC Current: 2.50E-4 to 10
from REED-Direct
Safety warning: Audible and visual alarms alert user if test lead connections do not match function selected. Continuity test and diode check. High contrast 4000-count LCD with backlight. Data hold and Auto shut off. CAT III 1000V. Includes type K temperature probe, test leads, soft carrying case... [See More]
- Form Factor: Handheld
- DC Voltage: 0.0 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 750
from Greenlee Textron, Inc.
DIGITAL TYPE. 0.5 PERCENT DC VOLTAGE, 1.5 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY. LCD DISPLAY TYPE. UL, CUL, CSA, CE APPROVAL. (1) CR2032 3 V BATTERY TYPE. CARRYING CASE INCLUSION. AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED. 600 OHM, 6/60/600 KILO... [See More]
- Form Factor: Handheld
- DC Voltage: 6 to 450
- Measurement Type: AC / DC
- AC Voltage: 6 to 450
from REED-Direct
4000-count LCD display with backlight. Data Hold and Relative functions. Auto shut off. Includes Type K probe and test leads. SPECIFICATIONS: AC/DC Current Range: 10A. AC/DC Voltage Range: 600V. Resistance Range: 40M ω. Capacitance Range: 200 µF. Frequency Range: 9.999MHz. Temperature... [See More]
- Form Factor: Handheld
- DC Voltage: 0.0 to 600
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 600
from Greenlee Textron, Inc.
Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements, greenlee test and measurement tools get the job done faster, safer, and easier. For more... [See More]
- Form Factor: Handheld
- Phase: Single Phase
- Measurement Type: AC / DC
- Display Digits: 4 Digits
from REED-Direct
0.5% basic DC accuracy. 4,000-count resolution. Diode check and continuity test. Data hold function. Auto ranging and auto power off. Double molded plastic housing. EN61010-1 Cat. III 600V. Includes test leads, soft carrying case and 9V battery. SPECIFICATIONS: AC/DC Voltage Range: 600V. Accuracy:... [See More]
- Form Factor: Handheld
- DC Voltage: 0.0 to 600
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 600
from REED-Direct
4000-count display resolution. Continuity test. Diode check. Relative zero. Data hold. Auto ranging. Auto power off. Cat. IV 600V, Cat. III 1000V. Test leads & 9V battery. SPECIFICATIONS: AC Voltage Range: 1000V. DC Voltage Range: 1000V. AC Current Range: 10A. DC Current Range: 10A. Resistance... [See More]
- Form Factor: Handheld
- DC Voltage: 0.0 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 1000
from REED-Direct
4000-count display resolution. Frequency. Capacitance. Max/Min recording. Peak recording. Continuity test. Diode check. Relative zero. Data hold. Auto ranging. Auto power off. Cat. IV 600V, Cat. III 1000V. Test leads & 9V battery. SPECIFICATIONS: AC Voltage Range: 1000V. DC Voltage Range: 1000V. [See More]
- Form Factor: Handheld
- DC Voltage: 0.0 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 1000
from REED-Direct
Small and lightweight, with a carrying case and test leads wound on its body. Auto power-off function extends the battery life. Accuracy is guaranteed for 1 year, 73 °F ±3 °F, less than 75% RH. SPECIFICATIONS: AC/DC Current Range: 40mA, 400mA. Resolution: 0.01mA, 0.1mA. Accuracy: AC:... [See More]
- Form Factor: Handheld
- DC Voltage: 0.0 to 600
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 600
from REED-Direct
Auto power off. Double molded housing and test leads. EN610101 Cat. III, 1000V safety rating. 0.2A/500V resettable fuse protection. 2000-count LCD readout. SPECIFICATIONS: AC/DC Voltage Range: 600V. AC/DC Current Range: 200mA. Resistance Range: 20M ω [See More]
- Form Factor: Handheld
- Special Measurement Types: Continuity Check; Diode test
- Measurement Type: DC
- Options & Features: Auto-ranging
from REED-Direct
Manual zero adjust in watt meter mode; automatic zero adjust in multimeter mode. Designed for one-handed operation. Front panel has easily accessible sockets for power and load. Built-in, fold out stand. Large (0.5"), easy-to-read LCD readout. Includes test leads [See More]
- Form Factor: Handheld
- Measurement Type: AC / DC