Switch or Relay Contact Color Sensors
from Festo Corporation
Reading 1D barcodes, 2D matrix codes and directly marked codes. Equipped with position tracking and additional inspection algorithms. High resolution of 1.3 megapixels. Quick and powerful recognition algorithms. BLOB function for position sensing, quality inspection or counting multiple parts in the... [See More]
- Output Options: Analog Current; Switch or Relay; Digital (NPN, PNP)
- Operating Temperature: 32 to 122
- Color Types Detected: RGB (Visible)
from Festo Corporation
Vision sensor with integrated lighting/lens. Enables reading of 1D/2D codes or quality inspection of parts. Intuitive software for simple parameter setting. All-in-one device with integrated lens, lighting, evaluation, and communication [See More]
- Output Options: Analog Current; Switch or Relay; Digital (NPN, PNP)
- Operating Temperature: 32 to 122
- Color Types Detected: RGB (Visible)
from Festo Corporation
Diffuse scan. Block design. Electrical connection via M12x1 plug, 8-pin. Display via 7 LEDs [See More]
- Output Options: Analog Current; Switch or Relay
- Sensing Range: 32
- Color Types Detected: RGB (Visible)
- Operating Temperature: 14 to 131
from CARLO GAVAZZI Automation Components
The Colour Sensor is a fibre optic amplifier made specifically for recognition of 1 or 1 to 4 colours. Teaching of the colours is easily performed by means of the “Teach-in ” function. Each colour has a separate output which can be delayed up to 5 sec by means of the built-in timer. The... [See More]
- Output Options: Analog Current; Switch or Relay
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
- Number Of Colors Detected: 4
from Banner Engineering Corp.
High-power UV emission provides a consistent beam for improved sensitivity and reliable detection. Emitted spot is a line of light formed by 6 UV LEDs. Three push buttons to adjust the sensor's switch point sensitivity and enable or disable a 20 ms off delay. Variable operating distance depending on... [See More]
- Output Options: Analog Voltage; Switch or Relay; Digital (NPN, PNP)
- Color Types Detected: UV
- Application Type: Luminescence Sensor
- Sensing Range: 50
from Baumer Ltd.
The sensing distance (Sn) of the capacitive sensor may be adjusted by means of a inbuilt potentiometer. [See More]
- Output Options: Switch or Relay
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
- Number Of Colors Detected: 2
from SensoPart
Typical F 50. The photoelectric sensors and photoelectric diffuse sensors of the F 50 series are virtually synonymous with versatile use and particularly reliable products. They have guaranteed user-satisfaction in a wide variety of sectors from the automotive industry, through mechanical... [See More]
- Output Options: Switch or Relay
- Number Of Colors Detected: 3
- Application Type: True Color Recognition
- Sensing Range: 32