Worm Worms and Worm Gears
Description
Worm gears consist of a worm, which is a helical threaded shaft, and a worm gear, which is a cylindrical gear. The worm engages with the worm gear to transmit motion and power between non-parallel, non-intersecting shafts. This configuration is particularly effective for achieving high reduction ratios in a compact space.
Working Principle
The working principle of worm gears involves the meshing of the worm and the worm gear. The worm, resembling a screw, interacts with the teeth of the worm gear. As the worm rotates, it drives the worm gear, resulting in a reduction of speed and an increase in torque. This mechanism is particularly useful because it allows for a high reduction ratio and provides a self-locking feature, preventing the worm gear from driving the worm, which is beneficial for maintaining load position without additional braking systems.
Applications
Worm gears are widely used in applications requiring large speed reductions and high torque. Specific examples include electric winches and capstans, where the high reduction ratio and self-locking capabilities are advantageous. They are also used in gearmotors for compact right-angle power transmission, making them suitable for applications in manufacturing, automotive, robotics, and material handling.
Advantages over other Worms and Worm Gears
Worm gears offer several advantages, such as a high reduction ratio, compact design, and self-locking capability. They are known for their smooth and quiet operation, making them ideal for noise-sensitive environments. Additionally, worm gears are robust and can handle high shock loads, providing durability and reliability in demanding applications.
Limitations
Despite their advantages, worm gears have limitations. They are mechanically less efficient compared to other gear types, with a transfer efficiency of 35-40%. They are also heavier, more expensive, and can be difficult to mount. The non-reversible nature of worm gears can be a limitation in applications where bidirectional movement is required.
Considerations
When considering worm gears, it is important to evaluate initial costs, operating expenses, and maintenance requirements. Worm gears are generally more cost-effective for applications requiring low speed and high torque. However, their lower efficiency may result in higher operating expenses over time. They are durable and require minimal maintenance with proper lubrication, but their inaccessibility can make maintenance challenging. Additionally, the accuracy and precision of worm gears are high, which can be a significant advantage in applications requiring precise motion control.
from Hangzhou Chinabase Machinery Co., Ltd.
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]
- Gear Type: Worm
- Design: English
- Number of Teeth: 18 to 100
- Direction: Right
from RS Components, Ltd.
Worm gear 0.8 module 2 starts [See More]
- Gear Type: Worm
- PD: 14
- Design: Metric
- OD: 15.6
from Hangzhou Chinabase Machinery Co., Ltd.
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]
- Gear Type: Worm
- Design: Metric
- Number of Teeth: 1 to 4
- Gear Center: Center Bore
from RS Components, Ltd.
Worm gear 1.0 module 2 starts [See More]
- Gear Type: Worm
- PD: 16
- Design: Metric
- OD: 18
from RS Components, Ltd.
RS PRO SWB08/1R Worm Gear [See More]
- Gear Type: Worm
- PD: 14
- Design: Metric
- OD: 15.6
from Martin Sprocket & Gear, Inc.
Worm and worm gears, right handed, 14 1/2 degree pressure angle [See More]
- Gear Type: Worm
- Direction: Right
- Design: English
- Pressure Angle: 14.5°
from Boston Gear
Overview. When used with worm gears, Boston Gear worms provide an effective answer for power transmission applications requiring high ratio speed reduction in a limited space using right angle (90 °), non-intersecting shafts. Manufactured from acetal, nylon, and hardened and unhardened steel,... [See More]
- Gear Type: Worm
- Pitch: 48 to 3 DP
- Design: English
- Material: Steel (optional feature); Hardened (optional feature); Acetal (optional feature); Nylon (optional feature)
from Precipart
From prototype through high volume production, Precipart designs and manufactures a full range of high precision gears for critical medical, aerospace and industrial applications. With design engineering and manufacturing teams working together under one roof, we are sure to provide you with an... [See More]
- Gear Type: Worm
- Material: Aluminum (optional feature); Brass (optional feature); Bronze (optional feature); Steel (optional feature); Nylon (optional feature); Delrin®
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US has been designing, engineering, and manufacturing gears, gearboxes, and other motion transfer components for decades. If none of our standard gear options are right for your application, we can produce custom gears that meet your specifications. We can work from your part prints, or... [See More]
- Gear Type: Worm; Worm Wheel
- Features: Anti-backlash
- Design: English; Metric
from RegalRexnord
507B NA56 MIDWAY HELICAL WORM [See More]
- Gear Type: Worm
from Renold Canada
Holroyd Tooth Form. The Holroyd Toothform corresponds to the recommendations of British Standard 721 but, in addition, has an exclusive feature which consists principally of important modifications to the worm thread and wheel tooth. These alterations confer additional valuable properties to gear... [See More]
- Gear Type: Worm
- OD: 88
- Design: English; Metric
- OD: 2235
from Kinematics Manufacturing, Inc.
Reliability. Kinematics slewing drives are designed and tested to guarantee a 30-year field life. All aspects of engineering control are based on creating a low-cost, reliable solution. Using the same methods and procedures that earned us our ISO 9001, CE, REACH, and TUV certifications, we qualify... [See More]
- Gear Type: Worm; Worm Wheel
- Design: English; Metric
from Circle Gear & Machine Co., Inc.
With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms available in diameters up to 10". For the gear, we can... [See More]
- Gear Type: Worm; Worm Wheel
- OD: 120
- Design: English
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
from York Industries, Inc.
York manufactures custom spur gears, helical gears, worms, worm gears, gear racks and sprockets to your specifications in prototype through production quantities. Our pitch capacity ranges from 6 DP to 120 DP, including metric (module) pitches. We work with a variety of materials, including, steel,... [See More]
- Gear Type: Worm
- Material: Aluminum; Brass; Bronze; Steel; Machined Plastic
from ATLANTA Drive Systems, Inc.
Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available from stock are of the... [See More]
- Gear Type: Worm; Worm Wheel
- Design: Metric
- Number of Teeth: 27
- Direction: Right
from W.M. Berg
Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of... [See More]
- Gear Type: Worm
- Length: 0.44
- Pressure Angle: 20°
- Material: Bronze
from Davall Gears, an ITW Company
Davall Gears produce conventional ratio worm and wormwheel transmission parts. We can manufacture the worm gear plain turned, polished or hardened and ground and the wheel in same or mixed material as the application dictates. We can design in-house a drive for non conventional shaft angles... [See More]
- Gear Type: Worm; Worm Wheel
- Material: Aluminum (optional feature); Brass (optional feature); Steel (optional feature); Stainless (optional feature); Nylon (optional feature)
from Shenzhen Besta Precision Machinery Co., Ltd.
Worm gear is one of gear type which mating with a worm to greatly reduce rotational speed, or allowing higher torque to be transmitted. this type of gear can gain higher gear ratio than spur gears of the same size. worm gear can be made from different material according to end application, some... [See More]
- Gear Type: Worm
- Module: 0.5 - 6
- Design: Metric
- Material: Aluminum; Brass; Cast Iron; Stainless; Delrin
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US has been manufacturing worm and wheel gear systems for over 30 years. We offer worms and worm gears sets in a variety of inch and metric sizes and with numerous pitch, tooth count, and hub options. Our precision ground stainless steel worm and wheels and phosphor bronze worm gears... [See More]
- Gear Type: Worm; Worm Wheel
- Design: English
- Number of Teeth: 20 to 360
- Features: Anti-backlash
from Renold Canada
Dual lead wormgears, as their name suggests, are constructed with two leads. One flank of the worm thread and its mating sides of the wheel teeth are manufactured with one lead, and the other flank and its mating wheel teeth to a slightly different lead. As far as the worm is concerned this has the... [See More]
- Gear Type: Worm
- Design: English; Metric
from W.M. Berg
Anti-Backlash Gears are gears having minimum or no backlash (play). Anti-backlash capabilities can be applied to many types of gears, and is most commonly seen in spur gears, bevel gears, miter gears, and worm gears. Sometimes backlash is a favorable and necessary part of the way gears work, but in... [See More]
- Gear Type: Worm
- PD: 1.50
- Pressure Angle: 25°
- Length: 0.44
from W.M. Berg
Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the number of... [See More]
- Gear Type: Worm
- PD: 0.62
- Pressure Angle: 14.5°
- OD: 0.7500
from W.M. Berg
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers. Shaft Size: 1/8 ”, 3/16 ” or 1/4". Output Torque: 48 in. oz. – 500 in. oz. [See More]
- Gear Type: Worm; Worm Wheel
- Material: Aluminum