Foil Braid Electrical Power Wires
Last Updated: April 1, 2025
Description
Foil braid electrical power wires are designed to provide enhanced shielding capabilities. They incorporate both foil and braided shielding to offer comprehensive protection against electromagnetic interference (EMI) and radio frequency interference (RFI). The foil component typically consists of a thin layer of aluminum, which is often combined with polyester tape, while the braided component is made from tinned copper strands.
Working Principle
Foil braid electrical power wires work by combining the strengths of both foil and braided shielding. The foil shield offers 100% coverage, effectively blocking high-frequency noise, while the braided shield provides robust protection against low-frequency noise. This dual-layer shielding ensures optimal signal integrity by minimizing interference from external electromagnetic sources. The foil is usually placed underneath the braided shield, allowing it to fill any gaps and enhance overall electromagnetic compatibility (EMC) performance .
Applications
Foil braid electrical power wires are particularly useful in environments where both high and low-frequency noise are prevalent. They are commonly used in applications requiring high EMC performance, such as in single motor extension cables for encoders like the HIPERFACE DSL® .
Advantages over other Electrical Power Wires
Foil braid electrical power wires offer several advantages over other types of electrical power wires. The combination of foil and braid provides superior EMI and RFI protection, ensuring better signal integrity. The foil shield's 100% coverage is particularly effective at blocking high-frequency noise, while the braided shield's physical strength offers additional protection against low-frequency interference .
Limitations
One of the primary limitations of foil braid electrical power wires is their reduced flexibility. The aluminum foil laminate can make the cable stiff and inflexible, which is not ideal for applications requiring frequent movement. This inflexibility can lead to the foil shield tearing or displacing, negatively impacting its screening performance .
Considerations
When considering foil braid electrical power wires, it is important to evaluate factors such as initial costs, operating expenses, and durability. While the foil component is lightweight and cost-effective, the overall cable may incur higher maintenance costs if used in environments requiring frequent flexing due to potential damage to the foil shield. Additionally, the choice of shielding should be aligned with the specific interference protection needs of the application to ensure optimal performance and longevity .
from SAB North America
The SL 801 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. The composite. cable offers a unique combination of signal and power conductors, under one jacket, while reducing weight and saving space. The special design makes... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 8
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 0.5000
from LAPP
UNITRONIC ® BUS DeviceNet FD cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. [See More]
- Cable Shielding: Drain Wire; Foil; Foil Braid
- Rated Voltage: 0.3000
- Product Type: Instrumentation and Control
- Rated Temperature: -20 to 75
from Lapp Tannehill
LAPP ETHERLINE ® Cat.6A P FD FC is a 4x2x26/19AWG category 6A cable with "Fast Connect" for easy stripping and assembly. This part can be ordered using LAPP part number 2170592. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170592 AVAILABILITY : Contact 800-633-6339 for Availability TYPE :... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -30 to 50
- Rated Voltage: 2
- Cable Jacket: PUR
from General Cable
Since 1981, Gepco ® has been committed to the development and manufacture of cable and connectivity products for the broadcast, professional & commercial AV markets. Through continual involvement with our customers and technology, Gepco has developed unique and innovative, solutions-based... [See More]
- Cable Shielding: Braid; Drain Wire; Foil Braid
- Number of Conductors: 1 to 64
- Product Type: Instrumentation and Control; Multiconductor Cable; Microphone
- Rated Voltage: 0.3000 to 0.6000
from SAB North America
The SL 802 C is a continuous flex servo motor feedback cable, overall shielded and designed for automated servo systems. This cable is ideally suited for automated. applications, such as cable tracks, automated handling equipment, pick-and-place units, gantry robots, machine tools, and other... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 9
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 0.5000
from LAPP
UNITRONIC ® BUS DeviceNet FD cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. [See More]
- Cable Shielding: Drain Wire; Foil; Foil Braid
- Rated Voltage: 0.3000
- Product Type: Instrumentation and Control
- Rated Temperature: -40 to 75
from Lapp Tannehill
The LAPP ETHERLINE ® 2 pair CAT5 HYBRID is a data cable for data transmission and power supply for industrial usage. The cable is designed for stationary installation and occasional movement. LAPP part number 2170887. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170887 AVAILABILITY : Contact... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -20 to 70
- Rated Voltage: 0.7000 to 1
- Cable Jacket: Halogen-Free
from General Cable
General Cable is recognized worldwide for its leadership and breadth in power, control and instrumentation cable products. Our solutions span a very broad range of manufacturing and industrial distribution applications, engineered to perform reliably in the most demanding environments. Our... [See More]
- Cable Shielding: Foil Braid
- Rated Voltage: 72.5 to 550
- Product Type: Single Conductor Wire; Transmission / Distribution Wire
- Rated Amperage: 638 to 2296
from SAB North America
The SL 806 C is an overall shielded continuous flex power supply and feedback cable which has been designed for automated servo systems. This composite. cable offers a unique combination of signal and power conductors, under one jacket, while reducing weight and saving space. The special design... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 8
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 0.5000
from LAPP
UNITRONIC ® BUS DeviceNet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. [See More]
- Cable Shielding: Drain Wire; Foil; Foil Braid
- Rated Voltage: 0.3000
- Product Type: Instrumentation and Control
- Rated Temperature: -20 to 75
from Lapp Tannehill
LAPP ETHERLINE ® T1 Y FLEX is a 22/7 AWG Single Pair Ethernet cable that complies with the requirements of Power over Data Line according to IEEE 802.3bu. The UL-certified, two-core data cable enables consistently high data rates with a significantly reduced structure. Thanks to small bending... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -40 to 80
- Rated Voltage: 2
- Cable Jacket: Polyvinyl Chloride; PVC
from General Cable
From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you face in this demanding market. Our effective cable designs help you... [See More]
- Cable Shielding: Braid; Drain Wire; Foil; Foil Braid
- Number of Conductors: 1 to 10
- Product Type: Instrumentation and Control; Multiconductor Cable; Single Conductor Wire
- Rated Voltage: 0.6000 to 15
from SAB North America
The SL 807 C is a continuous flex servo motor feedback cable, overall shielded and designed for automated servo systems. This cable is ideally suited for automated. applications, such as cable tracks, automated handling equipment, pick-and-place units, gantry robots, machine tools, and other... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 9
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 0.5000
from LAPP
UNITRONIC ® BUS DeviceNet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. [See More]
- Cable Shielding: Drain Wire; Foil; Foil Braid
- Rated Voltage: 0.3000
- Product Type: Instrumentation and Control
- Rated Temperature: -25 to 75
from Lapp Tannehill
LAPP ETHERLINE ® FESTOON PN CAT5e is a UL and CSA certified festoon cable for Industrial Ethernet use in hash industrial enviornments, including dry and damp rooms. This 2x2x22 AWG / 7c solution meets Cat.5e requirements, is suitable for EtherCAT and EtherNet/IP applications and provides... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Voltage: 2
- Product Type: Instrumentation and Control
- Rated Temperature: -40 to 80
from SAB North America
The SL 811 is a very flexible, continuous flex motor power supply cable which has been designed for automated servo systems. This cable is ideally suited for. automated applications, such as cable tracks, automated handling equipment, pick-and place units, gantry robots, machine tools, and other... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 4
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 1
from Lapp Tannehill
LAPP ETHERLINE ® SERVO DQ is an encoder cable for DRIVE CLiQ applications. This cable features twisted data (26 AWG) and power (22 AWG) pairs and is compliant to Cat.5e standards. LAPP part numner 2170937 can be used in power chains and moving machinery parts in try and damp rooms, and features... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -30 to 70
- Rated Voltage: 1.5
- Cable Jacket: Halogen-Free
from SAB North America
The SL 813 C is a shielded continuous flex, motor power supply cable which has been designed for automated servo systems. This cable is ideally suited for. automated applications, such as cable tracks, automated handling equipment, pick-and place units, gantry robots, machine tools, and other... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 4
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 1
from Lapp Tannehill
LAPP ETHERLINE ® ROBOT PN Cat.5e FC is a highly flexible, Cat.5e Ethernet cable for continuously moving use with torsional stress, for PROFINET applications Type R, with "FC" for fast connection. This part can be ordered using LAPP part number 2170941. MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Rated Temperature: -20 to 60
- Rated Voltage: 2
- Cable Jacket: TPU
from SAB North America
The SL 823 C is a halogen free, super flexible, shielded, continuous flex motor supply cable which has been designed for automated servo systems. The flexible. design makes this cable ideally suited for small bend radius applications, such as cable tracks, automated handling equipment, and other... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 4
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 1
from Lapp Tannehill
Alpha Wire Industrial Series SF is a highly flexible Multi-Conductor cable - 16 AWG 4 Conductor for power/ground and two individually shielded pairs. Inner Conductors are PVC/Nylon insulation, foil and braid shield - Orange TPE jacket. Alpha Part Number ALPSF61220CY-OR001. MANUFACTURER : Alpha Wire... [See More]
- Cable Shielding: Braid; Foil Braid; Foil Braid
- Number of Conductors: 4
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 0.6000
from SAB North America
Radiation res-5*107cJ/Kg, flame ret, self-ext, oil & chem res [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 9
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 0.5000
from SAB North America
SL 833 C is a halogen free UL/CSA approved, highly flexible, continuous flex motor supply cable which has been designed for automated servo systems. The. special ultra flexible design makes SL 833 C ideally suited for small bend radius applications, such as cable track, automated handling equipment... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 4
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 1
from SAB North America
SL 839 C is a UL approved, continuous flexible tinned copper shielded, multi conductor, motor feedback and transmission cable. This cable is designed for use in. highly flexible, mobile connection, primary in speedometer, brake, temperature control in motors and continuous flex applications for... [See More]
- Cable Shielding: Drain Wire; Foil Braid; Foil Braid Pairwise, Overall Foil Braid
- Number of Conductors: 8
- Product Type: Instrumentation and Control; Multiconductor Cable
- Rated Voltage: 1