Sequential X-Ray Fluorescence Spectrometers
from Rigaku Corporation
Rigaku's Primini Biofuel is suitable for phosphorus analysis in biodiesel for EN14214 and ASTM D6751. It is optimized for sub-ppm detection limits of P, S and Cl and features easy operation without chemical treatment of the samples. Easy sample preparation and operation reduces the need for a highly... [See More]
- ICP Measurement Mode: Sequential
- Detector Type: Sealed Type Proportional Counter
- Module Type: Wavelength Dispersive
- Optical System: Crystal
from Rigaku Corporation
As the world's only high-power benchtop sequential wavelength dispersive X-ray fluorescence (WDXRF) spectrometer for elemental analysis of fluorine (F) through uranium (U) of almost any material, the Rigaku Supermini uniquely delivers low cost-of-ownership (COA) with high resolution and lower... [See More]
- ICP Measurement Mode: Sequential
- Detector Type: Scintillation; Flow Proportional Counter
- Module Type: Wavelength Dispersive
- Optical System: Crystal
from Rigaku Corporation
Rigaku ZSX Primus II delivers rapid quantitative determination of major and minor atomic elements, from beryllium (Be) through uranium (U), in a wide variety of sample types — with minimal standards. ZSX Primus II features an innovative optics-above configuration. Never again worry about a... [See More]
- ICP Measurement Mode: Sequential
- Detector Type: Scintillation; Flow Proportional Counter
- Module Type: Wavelength Dispersive
- Optical System: Crystal
from Rigaku Corporation
Rigaku's unique ZSX 400 sequential wavelength dispersive X-ray fluorescence (WDXRF) spectrometer was specifically designed to handle very large and/or heavy samples. Accepting samples up to 400 mm diameter, 50 mm thick and 30 kg weight, this system is ideal for analyzing sputtering targets, magnetic... [See More]
- ICP Measurement Mode: Sequential
- Optical System: Crystal
- Module Type: Wavelength Dispersive
- Excitation Source: X-Ray Tubes
from Rigaku Corporation
Rigaku ZSX Primus delivers rapid quantitative determination of major and minor atomic elements, from beryllium (Be) through uranium (U), in a wide variety of sample types — with minimal standards. The latest instrument in Rigaku's ZSX series, the ZSX Primus continues the tradition of... [See More]
- ICP Measurement Mode: Sequential
- Detector Type: Scintillation; Flow Proportional Counter
- Module Type: Wavelength Dispersive
- Optical System: Crystal