Two Directional Grooved Thrust Thrust Bearings
from SKF/North America
SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately. [See More]
- Type: Two Directional Grooved Thrust
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.2598
from Schaeffler Technologies AG & Co. KG
Double direction axial angular contact ball bearings are non self-retaining precision bearings with restricted tolerances to class SP. They comprise solid shaft locating washers, spacer rings, housing locating washers and ball and cage assemblies with solid brass cages. The parts of the bearings are... [See More]
- Type: Two Directional Grooved Thrust
from SKF/Global
Single direction angular contact ball bearings (fig 1) are able to take up axial loads acting in one direction. They are of separable design, i.e. the washers and ball and cage assembly can be mounted individually. In the main application area for these bearings - rotary tables - two bearings are... [See More]
- Type: Two Directional Grooved Thrust
- Bore: 19.9980
- Design Units: Metric
- Outside Diameter: 29.2500
from Barden Precision Bearings
Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular contact thrust ball bearings are designed to carry only thrust loads. They... [See More]
- Type: Two Directional Grooved Thrust
- Design Units: Metric
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental
- Bearing Class: ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
from SKF/Global
SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately. [See More]
- Type: Two Directional Grooved Thrust
- Bore: 1.1811
- Design Units: Metric
- Outside Diameter: 2.4409