Polymer Thrust Bearings

4 Results
Custom Fluid Film Fixed Profile Thrust Bearings
from Waukesha Bearings

For applications with low thrust loads, limited space and negligible misalignment, Waukesha Bearings designs and supplies thrust plates with simple or compound taper land faces. A simple taper design, incorporating a straight tapered region on the thrust surface, provides more load capacity than a... [See More]

  • Rolling Element: Polymer
  • Bearing / Retainer Specialty Material: Materials Can Include Babbitt, Copper, Bronze and Polymer
  • Application: Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Nylon Thrust Washers
from Bunting Bearings, LLC

Bunting Nylon Bearings. NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full line of sleeve (plain), flange, and thrust styles to... [See More]

  • Rolling Element: Polymer
  • Design Units: Inch
  • Type: Thrust Washer
  • Bore: 0.1250 to 0.7500
PTFE BJ2 Thrust Washers
from Bunting Bearings, LLC

BJ2 thrust washers provide high levels of strength, rigidity, toughness, wear resistance and chemical resistance. They are engineered to satisfy a wide range of service requirements. (JLON 2100). Temperature range: -250 °F/+550 °F [See More]

  • Rolling Element: Polymer
  • Design Units: Inch
  • Type: Thrust Washer
  • Bore: 0.5000 to 1.5000
PTFE BJ4 Thrust Washers - high PV values
from Bunting Bearings, LLC

BJ4 thrust washers operate at PV values up to approximately 30,000 dry. Ideal for rotary and linear bearings, BJ4 eliminates the need for lubrication in almost any environment. (JLON 4200). Temperature range: -250 °F/+550 °:F [See More]

  • Rolling Element: Polymer
  • Design Units: Inch
  • Type: Thrust Washer
  • Bore: 0.2500 to 1.5000