Plastic Thrust Bearings

12 Results
Drymet Low Friction Washers (LFW) -- LFW-0815
from OILES America Corporation

Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to... [See More]

  • Bearing / Retainer Specialty Material: Plastic
  • Application: Automotive; General Industry
  • Type: Thrust Washer
  • Design Units: Metric
High Performance Fluoropolymer Materials Rulon J Series Bearings -- DRJT-0410-2
from TriStar Plastics Corp.

Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient. [See More]

  • Bearing / Retainer Specialty Material: Plastic
  • Application: Medical / Dental (optional feature); Wood, Steel, Chemical, Mineral Handling
  • Type: Thrust Washer
  • Design Units: Inch
One-Piece Thrust Bearing Assembly -- 51209-PSX
from Magnus Mobility Systems, Inc.

Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application - Acetal, Nylon,... [See More]

  • Bearing / Retainer Specialty Material: Plastic
  • Design Units: Inch
  • Type: Flat Race Thrust
  • Rolling Element: Stainless Steel
Acetal Copolymer Thrust Washers
from Bowman International Ltd.

Acetal Copolymer has a good combination of properties, including low moisture absorption, good dimensional stability, and low friction, making it suitable for Bearing applications. Good sliding properties. Good temperature range. Lightweight. No maintenance. Very good dimensional stability. High... [See More]

  • Bearing / Retainer Specialty Material: Plastic
  • Application: Medical / Dental; Food Industry
  • Type: Thrust Washer
  • Design Units: Inch; Metric
Meldin® Material -- 3120
from EQYO

Excellent Mechanical Properties. Meldin ® 3100 materials have excellent mechanical properties, in tension and compression, and maintain an impressive level of these attributes as operating temperatures increase. These properties add extreme strength and rigidity to component parts, even in... [See More]

  • Bearing / Retainer Specialty Material: Plastic
  • Application: Aerospace; Automotive; Pump
  • Type: Thrust Washer
Standard and Stainless Steel Ball Series Thrust Bearings -- AXK0821TN
from Boca Bearings Company

Thrust Bearings [See More]

  • Bearing / Retainer Specialty Material: Plastic; POLYMITE PLASTIC
  • Description: Thrust Bearings
  • Type: Thrust Washer
  • Design Units: Metric
Standard Bearing Washer (70W) -- 70W-0815
from OILES America Corporation

Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to... [See More]

  • Bearing / Retainer Specialty Material: Plastic
  • Application: Automotive; General Industry
  • Type: Thrust Washer
  • Design Units: Metric
Acetal Lined Thrust Washers
from Bowman International Ltd.

Suitable for rotary and oscillating movement, lower maintenance requirements due to the long re-lubrication intervals, lower wear, lower susceptibility to edge loading, no absorption of water and therefore no swelling, good damping behaviours, good resistance to shock loads. Typical Applications. [See More]

  • Bearing / Retainer Specialty Material: Plastic
  • Design Units: Metric
  • Type: Thrust Washer
  • Bore: 0.4724 to 2.0472
Standard and Stainless Steel Needle Thrust Series Thrust Bearings -- 51109 Z/S TP # 5 LD
from Boca Bearings Company

Thrust Bearings [See More]

  • Bearing / Retainer Specialty Material: Plastic; PEEK
  • Description: Thrust Bearings
  • Type: Thrust Washer
  • Design Units: Metric
PTFE Lined Thrust Washers
from Bowman International Ltd.

Self lubricated washers. Carbon steel shell with sintered bronze layer filled with PTFE. Available in metric and imperial sizes from stock. Also bronze shell versions can be supplied to order. [See More]

  • Bearing / Retainer Specialty Material: Plastic
  • Bore: 0.3937 to 2.4409
  • Type: Thrust Washer
  • Outside Diameter: 0.7874 to 3.5433
Standard and Stainless Steel Needle Thrust Series Thrust Bearings -- 51209 TP ZRO2
from Boca Bearings Company

Thrust Bearings [See More]

  • Bearing / Retainer Specialty Material: Plastic; PEEK
  • Description: Thrust Bearings
  • Type: Thrust Washer
  • Design Units: Metric
Thermoplastic Composite Thrust Washers -- WMWGSeries
from Bowman International Ltd.

Material. Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE). RoHS Compliant. Suitable for food industry machinery. All testing carried out at 20 °C. All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials... [See More]

  • Bearing / Retainer Specialty Material: Plastic
  • Application: Instrument / Miniature
  • Type: Thrust Washer
  • Design Units: Metric