Grooved Race Thrust Ball Thrust Bearings
from Schaeffler Technologies AG & Co. KG
Axial deep groove ball bearings comprise shaft locating washers, housing locating washers and ball and cage assemblies. The bearings are not self-retaining; the ball and cage assembly and bearing washers can therefore be fitted independently of each other. In addition to series with flat washers,... [See More]
- Type: Grooved Race Thrust
from SKF/Global
SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately. [See More]
- Type: Grooved Race Thrust
- Bore: 0.4724
- Design Units: Metric
- Outside Diameter: 1.1024
from Auburn Bearing & Manufacturing
This enclosed style round groove series is recommended for use where maximum carrying capacity is desired but thickness space available is limited. The balls are retained between two hardened steel races banded together by a mild steel or brass sleeve on the outside diameter. The double grooved... [See More]
- Type: Grooved Race Thrust
- Outside Diameter: 12.2500
- Bore: 5.5000
- Dynamic Axial: 31695 to 126990
from EZO SPB-USA, LLC
larger image [See More]
- Type: Grooved Race Thrust
- Design Units: Metric
- Application: Instrument / Miniature
- Bore: 0.3937