Inch Thrust Bearings
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Design Units: Inch
- Bore: 0.1250
- Type: Thrust Washer
from Kingsbury, Inc.
For unusually harsh applications Kingsbury can help you find a solution. One such technology is a fluid film thrust or journal bearing with an engineered plastic surface for use in process-lubricated applications. Bearings made with this tough, dimensionally stable material were designed... [See More]
- Design Units: Inch; Metric (optional feature)
- Type: Thrust Washer
from Aetna Bearing Company
R Series Ball Thrust Retainers [See More]
- Design Units: Inch
- Outside Diameter: 2.7900
- Bore: 1.9600
- Rolling Element: Steel
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Design Units: Inch
- Bearing Class: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental
- Bearing / Retainer Specialty Material: Stainless Steel
from Bunting Bearings, LLC
The SAE 841 range has been extended even further for the food industry with the Bunting 841 ECO range. This range of bearings gives you the benefit of being USDA H-1 approved. Temperature range: 10 °F/+220 °F [See More]
- Design Units: Inch
- Bore: 0.2500 to 2.0000
- Type: Thrust Washer
- Outside Diameter: 0.6250 to 3.5000
from AST Bearings LLC
Please review the technical information for the correct mounting guidelines for this bearing. [See More]
- Design Units: Inch
- Bore: 1.7717
- Type: Cylindrical Roller Thrust
- Outside Diameter: 2.5591
from Stafford Manufacturing Corp.
Thrust Bearings with nylon ball retainers provide shaft collars with a durable, low-friction face for rotary applications. Designed for high load, low speed applications, Stafford Thrust Bearings with nylon ball retainers are typically used to locate idler pulleys, gears, lever arms, and other... [See More]
- Design Units: Inch
- Bore: 0.1250
- Application: Medical / Dental; Transmissions, Tooling, Maintenance
- Outside Diameter: 0.4380
from Quality Bearings & Components
BANDED THRUST BEARINGS – INCH. • Steel Needles. *Speed limit shown is for oil lubrication. [See More]
- Design Units: Inch
- Outside Diameter: 1.2190
- Bore: 0.5000
- Overall Width: 0.5630
from Boston Gear
Overview. In keeping with our commitment to excellence, Boston Gear's line of thrust bearing are built with a quality and quantity of balls ideal for assuring high load-carrying capacities, and they come in your choice of hardened steel and stainless steel to suit virtually any environment. Hardened... [See More]
- Design Units: Inch
- Outside Diameter: 0.4375
- Bore: 0.1875
- Static Axial: 11 to 30
from G.L. Huyett
We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]
- Design Units: Inch
- Application: Power Transmission
- Type: Thrust Washer
- Bore: 0.2550 to 2.7660
from Boca Bearings Company
Thrust Bearings [See More]
- Design Units: Inch
- Description: Thrust Bearings
- Type: Thrust Washer
- Bore: 1.5000
from Magnus Mobility Systems, Inc.
Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application - Acetal, Nylon,... [See More]
- Design Units: Inch
- Bearing / Retainer Specialty Material: Plastic
- Type: Flat Race Thrust
- Rolling Element: Stainless Steel
from RBC Bearings
This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry standard offering. [See More]
- Design Units: Inch
- Bore: 4.0000
- Type: Tapered Roller Thrust
- Outside Diameter: 8.5000
from TriStar Plastics Corp.
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient. [See More]
- Design Units: Inch
- Application: Medical / Dental (optional feature); Wood, Steel, Chemical, Mineral Handling
- Type: Thrust Washer
- Bore: 0.2500
from Bowman International Ltd.
Acetal Copolymer has a good combination of properties, including low moisture absorption, good dimensional stability, and low friction, making it suitable for Bearing applications. Good sliding properties. Good temperature range. Lightweight. No maintenance. Very good dimensional stability. High... [See More]
- Design Units: Inch; Metric
- Application: Medical / Dental; Food Industry
- Type: Thrust Washer
- Bore: 0.4724 to 2.0472
from Torque Transmission
Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers. [See More]
- Design Units: Inch
- Outside Diameter: 1.6250
- Bore: 1.0000
- Overall Width: 0.4400
from Daemar Inc.
THX Thrust Washers. Width = 0.0625 & 0.0895 in. Inside Diameter = 0.625 to 2.250 in. Outside Diameter = 1.125 to 3.250 in. The TW trademark denotes a range of thrust washers produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of... [See More]
- Design Units: Inch
- Bore: 0.6250
- Type: Thrust Washer
- Outside Diameter: 1.1250
from National Precision Bearing, Inc.
Loads - P. • Dynamic loads up to 20,000 PSI. • Static loads up to 36,000 PSI. • Compressive yield strength of 44,000 PSI. Speed - V. • Up to 1000 FPM unlubricated. • Up to 2000 FPM lubricated. Performance - PV. • PV to 50,000 PSI - FPM - continuous operation. • PV... [See More]
- Design Units: Inch
- Bore: 0.5000 to 2.2500
- Type: Thrust Washer
- Outside Diameter: 0.8750 to 3.2500
from Bunting Bearings, LLC
Bunting Oil-Filled P/M Bronze Bearings. Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all ASTM standard... [See More]
- Design Units: Inch
- Bore: 0.2500 to 2.7500
- Type: Thrust Washer
- Outside Diameter: 0.4375 to 3.8750
from Quality Bearings & Components
Self-Lubricating. THRUST WASHERS – INCH. • Carbon Steel Backing. • Self-Lubricating Liner. • Maintenance-Free. NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain... [See More]
- Design Units: Inch
- Bore: 0.5000
- Type: Thrust Washer
- Outside Diameter: 0.8750
from Boca Bearings Company
Thrust Bearings [See More]
- Design Units: Inch
- Description: Thrust Bearings
- Type: Thrust Washer
- Bore: 1.5000
from RBC Bearings
This 500 Series ™ of unground combination radial and thrust bearings is designed for applications where a pure radial bearing or a pure thrust bearing would be unsuitable. The 500 Series ™ is an angular contact bearing designed for applications where primarily thrust load carrying... [See More]
- Design Units: Inch
- Description: Radial and Thrust Combination
- Type: Flat Race Thrust
- Application: Automotive
from Bowman International Ltd.
Provides self-lubricating thrust surfaces especially in applications where assembly does not lend itself to the use of a flanged bearing. Alternatively can provide a second thrust surface at the non-flanged end of a bearing. In thrust applications PV should not exceed 0.36 N/mm2 × m/s. Surface... [See More]
- Design Units: Inch; Metric
- Bore: 1.0000 to 4.0000
- Type: Thrust Washer
- Outside Diameter: 3.0000 to 6.0000
from Torque Transmission
Inch dimension Carbon Steel Thrust Ball Retainer with a lightweight nylon ball retainer cage. [See More]
- Design Units: Inch
- Outside Diameter: 1.6250
- Bore: 1.0000
- Overall Width: 0.1870
from Daemar Inc.
Thrust Washers. Width = 0.0585 & 0.0895 in. Inside Diameter = 0.500 to 2.250 in. Outside Diameter = 0.875 to 3.250 in. The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TW-TH thrust washers consists of a carbon steel backing, an... [See More]
- Design Units: Inch
- Bore: 0.5000
- Type: Thrust Washer
- Outside Diameter: 0.8750
from National Precision Bearing, Inc.
Loads - P. • Dynamic loads up to 20,000 PSI. • Static loads up to 36,000 PSI. • Compressive yield strength of 44,000 PSI. Speed - V. • Up to 100 FPM greased. • Up to 500 FPM in oil. Performance - PV. • PV to 80,000 PSI - FPM -. continuous operation. Temperature Range. [See More]
- Design Units: Inch
- Bore: 0.6250 to 2.2600
- Type: Thrust Washer
- Outside Diameter: 1.1250 to 3.2400
from Bunting Bearings, LLC
Bunting Nylon Bearings. NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full line of sleeve (plain), flange, and thrust styles to... [See More]
- Design Units: Inch
- Bore: 0.1250 to 0.7500
- Type: Thrust Washer
- Outside Diameter: 0.1875 to 2.0000
from Boca Bearings Company
Thrust Bearings [See More]
- Design Units: Inch
- Description: Thrust Bearings
- Type: Thrust Washer
- Bore: 0.2500
from RBC Bearings
This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems, cone crushers, pumps, bridge and trolley drives. This bearing is fully interchangeable with... [See More]
- Design Units: Inch
- Bore: 3.5000
- Type: Cylindrical Roller Thrust Tapered Roller Thrust
- Outside Diameter: 5.2188
from Torque Transmission
Inch dimension Carbon Steel Thrust Washer Rc 59-61. [See More]
- Design Units: Inch
- Bore: 1.0000
- Type: Thrust Washer
- Outside Diameter: 1.6250
from National Precision Bearing, Inc.
When high axial load capacities are needed and envelope space is minimal, needle thrust bearings are an option. These bearings consist of a stamped or machined cage and rollers. The cage retaining the rollers is paired with thrust washers that act as raceways. Thrust bearings can be used without... [See More]
- Design Units: Inch
- Bore: 0.2500 to 5.1180
- Type: Needle Roller Thrust
- Outside Diameter: 0.6870 to 6.6930
from Bunting Bearings, LLC
BJ2 thrust washers provide high levels of strength, rigidity, toughness, wear resistance and chemical resistance. They are engineered to satisfy a wide range of service requirements. (JLON 2100). Temperature range: -250 °F/+550 °F [See More]
- Design Units: Inch
- Bore: 0.5000 to 1.5000
- Type: Thrust Washer
- Outside Diameter: 1.0000 to 3.0000
from Boca Bearings Company
Thrust Bearings [See More]
- Design Units: Inch
- Description: Thrust Bearings
- Type: Thrust Washer
- Bore: 0.3125
from RBC Bearings
This Tapered Thrust Bearing is designed for heavy thrust loads. Both the races and rollers are case hardened to offer advantages in applications where shock loads and/or misalignment are present. [See More]
- Design Units: Inch
- Description: Tapered Roller Thrust Bearing
- Type: Tapered Roller Thrust
- Application: Automotive; Truck Steer Axle, Industrial Apps
from Torque Transmission
Inch dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers. [See More]
- Design Units: Inch
- Outside Diameter: 1.6250
- Bore: 1.0000
- Overall Width: 0.4400
from Bunting Bearings, LLC
BJ4 thrust washers operate at PV values up to approximately 30,000 dry. Ideal for rotary and linear bearings, BJ4 eliminates the need for lubrication in almost any environment. (JLON 4200). Temperature range: -250 °F/+550 °:F [See More]
- Design Units: Inch
- Bore: 0.2500 to 1.5000
- Type: Thrust Washer
- Outside Diameter: 0.6250 to 3.0000
from Boca Bearings Company
Thrust Bearings [See More]
- Design Units: Inch
- Description: Thrust Bearings
- Type: Thrust Washer
- Bore: 0.4531
from RBC Bearings
This 600 Series ™ bearing is designed for moderate speeds and medium thrust loads. This bearing utilizes a full ball complement. Rings are cold forged from hardenable strip steel and are carefully heat treated. The entire assembly is housed in a soft steel band which lends itself to an easy... [See More]
- Design Units: Inch
- Application: Automotive
- Type: Flat Race Thrust
- Bore: 0.2500 to 1.5000
from Bunting Bearings, LLC
BJ5 thrust washers are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500). Temperature range: -250 °F/+550 °F [See More]
- Design Units: Inch
- Bore: 0.2500 to 1.5000
- Type: Thrust Washer
- Outside Diameter: 0.6250 to 3.0000
from Boca Bearings Company
Thrust Bearings [See More]
- Design Units: Inch
- Description: Thrust Bearings
- Type: Thrust Washer
- Bore: 0.6250
from Bunting Bearings, LLC
Bunting Teflon ® Composite Thrust Washers. Non-metallic, self-lubricating Teflon ® composite laminate washers designed to handle high thrust loads. Bunting ’s Teflon ® composite thrust washers are available with Teflon ® fabric bonded onto one side or both sides. Temperature... [See More]
- Design Units: Inch
- Bore: 0.2500 to 3.0000
- Type: Thrust Washer
- Outside Diameter: 0.5000 to 4.5000
from Boca Bearings Company
Thrust Washers [See More]
- Design Units: Inch
- Description: Thrust Washers
- Type: Thrust Washer
- Bore: 0.2750
from Bunting Bearings, LLC
Bunting Teflon ® Composite Thrust Washers. Non-metallic, self-lubricating Teflon ® composite laminate washers designed to handle high thrust loads. Bunting ’s Teflon ® composite thrust washers are available with Teflon ® fabric bonded onto one side or both sides. Temperature... [See More]
- Design Units: Inch
- Bore: 0.2500 to 3.0000
- Type: Thrust Washer
- Outside Diameter: 0.5000 to 4.5000
from Boca Bearings Company
Thrust Washers [See More]
- Design Units: Inch
- Description: Thrust Washers
- Type: Thrust Washer
- Bore: 0.5000
from Bunting Bearings, LLC
Bunting BB-16 is a self-lubricating, powdered metal bearing material typically used for heavily loaded applications. This bearing material has excellent compressive strength, wearability and is shock resistant. This bearing is heat treated to a spec of HRB 70 min. and oil impregnated with an extreme... [See More]
- Design Units: Inch
- Bore: 0.2500 to 2.0000
- Type: Thrust Washer
- Outside Diameter: 0.6250 to 3.5625
from Bunting Bearings, LLC
Bunting VESPEL ® Thrust Washer Bearings. VESPEL ® -Top of the line machined and Vespel ® bearings provide capabilities of high speed, load, and temperature. Bunting Bearings offers a wide range of sizes as standard off-the-shelf, along with a full range of special, made to order sizes. [See More]
- Design Units: Inch
- Bore: 0.2500 to 1.2500
- Type: Thrust Washer
- Outside Diameter: 0.5000 to 2.0000