ABEC 9 / RBEC 9 / Class 2 / P2 Thrust Bearings
2 Results
Deep Groove Flanged Bearings (Inch)
from Barden Precision Bearings
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Bearing Class: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Design Units: Inch
- Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental
- Bearing / Retainer Specialty Material: Stainless Steel
Double Direction Angular Contact Thrust Ball Bearings
from Barden Precision Bearings
from Barden Precision Bearings
Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular contact thrust ball bearings are designed to carry only thrust loads. They... [See More]
- Bearing Class: ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental
- Type: Two Directional Grooved Thrust
- Design Units: Metric