Flat Race Thrust Ball Thrust Bearings
from RBC Bearings
This 500 Series ™ of unground combination radial and thrust bearings is designed for applications where a pure radial bearing or a pure thrust bearing would be unsuitable. The 500 Series ™ is an angular contact bearing designed for applications where primarily thrust load carrying... [See More]
- Type: Flat Race Thrust
- Application: Automotive
- Description: Radial and Thrust Combination
- Design Units: Inch
from EZO SPB-USA, LLC
larger image [See More]
- Type: Flat Race Thrust
- Design Units: Metric
- Application: Instrument / Miniature
- Bore: 0.3937
from AST Bearings LLC
Please review the technical information for the correct mounting guidelines for this bearing. [See More]
- Type: Flat Race Thrust
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 0.9449
from SKF/North America
SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately. [See More]
- Type: Flat Race Thrust
- Bore: 15.1575
- Design Units: Metric
- Outside Diameter: 20.0788
from Magnus Mobility Systems, Inc.
Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application - Acetal, Nylon,... [See More]
- Type: Flat Race Thrust
- Bearing / Retainer Specialty Material: Plastic
- Design Units: Inch
- Rolling Element: Stainless Steel
from RBC Bearings
This 600 Series ™ bearing is designed for moderate speeds and medium thrust loads. This bearing utilizes a full ball complement. Rings are cold forged from hardenable strip steel and are carefully heat treated. The entire assembly is housed in a soft steel band which lends itself to an easy... [See More]
- Type: Flat Race Thrust
- Design Units: Inch
- Application: Automotive
- Bore: 0.2500 to 1.5000
from AST Bearings LLC
Please review the technical information for the correct mounting guidelines for this bearing. [See More]
- Type: Flat Race Thrust
- Bore: 0.4724
- Design Units: Metric
- Outside Diameter: 1.0236
from SKF/North America
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is... [See More]
- Type: Flat Race Thrust
- Bore: 2.3622
- Design Units: Metric
- Outside Diameter: 3.7402
from AST Bearings LLC
Please review the technical information for the correct mounting guidelines for this bearing. [See More]
- Type: Flat Race Thrust
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 0.7087