Tapered Roller Thrust Thrust Bearings

11 Results
Tapered Roller Thrust Bearings, Screw-down Bearings - 353020 A -- 171031011
from SKF/Global

Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers of large diameter. [See More]

  • Type: Tapered Roller Thrust
  • Bore: 20.6250
  • Design Units: Metric
  • Outside Diameter: 20.5319
Tapered Roller Thrust Bearings of the Double Direction - 350901 C -- 171021028
from SKF/North America

Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate slight eccentricities of the... [See More]

  • Type: Tapered Roller Thrust
  • Bore: 23.6221
  • Design Units: Metric
  • Outside Diameter: 35.8268
Thrust Roller Bearings
from NSK Americas

NSK Thrust Roller Bearings are available with cylindrical or spherical rollers. Thrust bearings sustain only axial loads, but have high axial rigidity which are suitable for heavy loads. They contain convex rollers, have a self-aligning capability and are free of any influence of shaft deflection or... [See More]

  • Type: Cylindrical Roller Thrust Spherical Roller Thrust Tapered Roller Thrust
  • Bearing / Retainer Specialty Material: Stainless Steel
  • Application: Automotive; Power Train, Compressors, Torque Converters, Camshaft Journals
  • Rolling Element: Steel
Large Thrust Bearing -- TRTB411
from RBC Bearings

This RBC Tapered Roller Thrust Bearing is designed for demanding applications in harsh environments, such as oil field top drives, oil field swivels, extruders, pulp refiners, pulp digesters, and boring mill tables. This bearing is fully interchangeable with the industry standard offering. [See More]

  • Type: Tapered Roller Thrust
  • Bore: 4.0000
  • Design Units: Inch
  • Outside Diameter: 8.5000
Tapered Roller Thrust Bearings -- TTC & TTCS (oscillating, cageless)
from Timken Company (The)

Types TTC & TTCS are cageless bearings consisting of two tapered thrust races, rollers and an outside retainer. TTC and TTCS types are identical with the exception of the retainer construction. Size ranges: 35 mm to 2940 mm. (13.75 in. to 115.75 in.) [See More]

  • Type: Tapered Roller Thrust
  • Bore: 1.3780 to 115.7481
Tapered Roller Thrust Bearings, Single Direction - 350998 -- 171018049
from SKF/Global

The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these bearings are fitted with rubbing seals... [See More]

  • Type: Tapered Roller Thrust
  • Bore: 18.8976
  • Design Units: Metric
  • Outside Diameter: 28.7402
TP Type Cylindrical Roller -- TP 626
from RBC Bearings

This RBC Cylindrical Roller Thrust Bearing is deal for heavy loads requiring moderate speeds. Typical applications include crane hooks, rolling mills, oil well swivels, cone pumps, gear boxes, winch systems, cone crushers, pumps, bridge and trolley drives. This bearing is fully interchangeable with... [See More]

  • Type: Cylindrical Roller Thrust Tapered Roller Thrust
  • Bore: 3.5000
  • Design Units: Inch
  • Outside Diameter: 5.2188
Tapered Roller Thrust Bearings -- TTHD (Heavy Duty)
from Timken Company (The)

TTHD bearings consist of two thrust races, a set of rollers and a cage. This design can create up to 40 percent more capacity than cylindrical and spherical bearings with the same envelope dimensions. The configuration of TTHD bearings creates a benefit called true rolling motion. The extensions of... [See More]

  • Type: Tapered Roller Thrust
  • Outside Diameter: 3.0000 to 60.0000
  • Bore: 1.3750 to 53.2500
Tyson Tapered Thrust Bearing -- T110
from RBC Bearings

This Tapered Thrust Bearing is designed for heavy thrust loads. Both the races and rollers are case hardened to offer advantages in applications where shock loads and/or misalignment are present. [See More]

  • Type: Tapered Roller Thrust
  • Application: Automotive; Truck Steer Axle, Industrial Apps
  • Description: Tapered Roller Thrust Bearing
  • Design Units: Inch
Tapered Roller Thrust Bearings -- TTVF (Standard)
from Timken Company (The)

The type TTVF V-Flat bearing design includes one flat washer and one with a tapered raceway matching the rollers. This bearing type has exceptional dynamic capacity within a given envelope and provides static capacity. Most sizes utilize cages with hardened pins through the center of the rollers,... [See More]

  • Type: Tapered Roller Thrust
  • Bore: 1.3780 to 115.7481
Tapered Roller Thrust Bearings -- TTVS (Self-Aligning)
from Timken Company (The)

The type TTVS V-Flat bearing design includes one flat washer and one with a tapered raceway matching the rollers. The lower washer is constructed of two pieces to permit self-alignment under initial alignment conditions. This bearing type has exceptional dynamic capacity within a given envelope and... [See More]

  • Type: Tapered Roller Thrust
  • Bore: 1.3780 to 115.7481