Unground Bearing Thrust Bearings
from Reid Supply
Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers. . SKF-9035 [See More]
- Bore: 0.2500
- Overall Width: 0.3330
- Outside Diameter: 0.8440
- Oil: 1200
from RBC Bearings
This 500 Series ™ of unground combination radial and thrust bearings is designed for applications where a pure radial bearing or a pure thrust bearing would be unsuitable. The 500 Series ™ is an angular contact bearing designed for applications where primarily thrust load carrying... [See More]
- Type: Flat Race Thrust
- Application: Automotive
- Description: Radial and Thrust Combination
- Design Units: Inch
from RBC Bearings
This 600 Series ™ bearing is designed for moderate speeds and medium thrust loads. This bearing utilizes a full ball complement. Rings are cold forged from hardenable strip steel and are carefully heat treated. The entire assembly is housed in a soft steel band which lends itself to an easy... [See More]
- Type: Flat Race Thrust
- Design Units: Inch
- Application: Automotive
- Bore: 0.2500 to 1.5000