ABEC 5 / RBEC 5 / Class 5 / P5 Thrust Bearings
3 Results
Standard and Stainless Steel Needle Thrust Series Thrust Bearings -- 51107 SI3N4 #5 LD
from Boca Bearings Company
from Boca Bearings Company
Thrust Bearings [See More]
- Bearing Class: ABEC 5 / RBEC 5 / Class 5 / P5
- Description: Thrust Bearings
- Type: Thrust Washer
- Design Units: Metric
Rolling Bearings - Roller Bearings - Cylindrical roller thrust bearings - 29424-E
from FHD Bearings Co., Ltd.
from FHD Bearings Co., Ltd.
Spherical roller thrust bearing with stamped steel cage. Spherical roller thrust bearings accommodate very heavy axial and considerable radial loads. They have the highest load rating of all thrust bearings, enabling compact, high power density bearing arrangements. By combining two or more... [See More]
- Bearing Class: ABEC 5 / RBEC 5 / Class 5 / P5
- Design Units: Metric
- Application: Hydraulic turbines,Gearboxes,Marine propulsion systems,Cranes and lifting equipment,Metalworking machinery
- Outside Diameter: 9.8425
Deep Groove Flanged Bearings (Inch)
from Barden Precision Bearings
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Bearing Class: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Design Units: Inch
- Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental
- Bearing / Retainer Specialty Material: Stainless Steel