Plated Thrust Bearings

3 Results
Single Row Unground Combination Bearing -- Series 500
from RBC Bearings

This 500 Series ™ of unground combination radial and thrust bearings is designed for applications where a pure radial bearing or a pure thrust bearing would be unsuitable. The 500 Series ™ is an angular contact bearing designed for applications where primarily thrust load carrying... [See More]

  • Bearing / Retainer Specialty Material: Corrosion Resistant; Bearing Grade Steel
  • Description: Radial and Thrust Combination
  • Type: Flat Race Thrust
  • Application: Automotive
Tyson Tapered Thrust Bearing -- T110
from RBC Bearings

This Tapered Thrust Bearing is designed for heavy thrust loads. Both the races and rollers are case hardened to offer advantages in applications where shock loads and/or misalignment are present. [See More]

  • Bearing / Retainer Specialty Material: Corrosion Resistant
  • Description: Tapered Roller Thrust Bearing
  • Type: Tapered Roller Thrust
  • Application: Automotive; Truck Steer Axle, Industrial Apps
Unground Thrust Bearing -- Series 600
from RBC Bearings

This 600 Series ™ bearing is designed for moderate speeds and medium thrust loads. This bearing utilizes a full ball complement. Rings are cold forged from hardenable strip steel and are carefully heat treated. The entire assembly is housed in a soft steel band which lends itself to an easy... [See More]

  • Bearing / Retainer Specialty Material: Corrosion Resistant; Bearing Grade Steel
  • Application: Automotive
  • Type: Flat Race Thrust
  • Design Units: Inch