ABEC 3 / RBEC 3 / Class 6 / P6 Thrust Bearings

5 Results
Ceramic Bearings - Full Ceramic Bearings - Thrust Ceramic Ball Bearings - FCB CE51405ZR
from FHD Bearings Co., Ltd.

Thrust Ceramic Ball Bearings – Zirconium Oxide (ZrO2). Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel bearings. Ceramic thrust ball... [See More]

  • Bearing Class: ABEC 3 / RBEC 3 / Class 6 / P6
  • Design Units: Metric
  • Application: Medical / Dental; Severe Chemical & Marine Environments,High Voltage & Electrically Sensitive Systems,Electromagnetic & Non-Magnetic
  • Outside Diameter: 2.3622
Rolling Bearings - Ball Bearings - Thrust Ball Bearings - 52204
from FHD Bearings Co., Ltd.

Double direction thrust ball bearing. Double direction thrust ball bearings can accommodate axial loads in both directions, but they must not be subjected to any radial load. Their separable components facilitate mounting/dismounting and maintenance inspections, and many of the components are... [See More]

  • Bearing Class: ABEC 3 / RBEC 3 / Class 6 / P6
  • Design Units: Metric
  • Application: Aerospace; Automotive; Pump; Spindle / Super Precision; Industrial Robotics,Heavy-Duty Presses & Stamping Machines,Marine & Shipbuilding,Railway Applications
  • Outside Diameter: 1.5748
Rolling Bearings - Roller Bearings - Needle roller thrust bearings - AXK1024-Open
from FHD Bearings Co., Ltd.

Needle roller and cage thrust assembly. Needle roller and cage thrust assemblies are designed to accommodate heavy axial loads and peak loads in one direction. They provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components serve... [See More]

  • Bearing Class: ABEC 3 / RBEC 3 / Class 6 / P6
  • Design Units: Metric
  • Application: Agriculture; Medical / Dental; Conveying Equipment, Robotics, Elevators, Rolling Mills, Ship Rudder Shafts, and Aggregate Crushers
  • Outside Diameter: 0.9449
Stainless Steel Bearings - Stainless Steel Thrust Ball Bearings - S52205-Double Direction
from FHD Bearings Co., Ltd.

Stainless Steel Double Direction Thrust Ball Bearings. Stainless Steel Double Direction Thrust Ball Bearing is a corrosion-resistant bearing capable of withstanding bi-directional axial loads for applications with high loads and corrosive environments. Stainless steel material: high corrosion... [See More]

  • Bearing Class: ABEC 3 / RBEC 3 / Class 6 / P6
  • Design Units: Metric
  • Application: Medical / Dental; Marine & Offshore Equipment,Food & Beverage Processing,Chemical & Process Industries
  • Outside Diameter: 1.8504
Stainless Steel Bearings - Stainless Steel Thrust Ball Bearings - SF3-8M
from FHD Bearings Co., Ltd.

Stainless Steel Miniature Thrust Ball Bearings. Stainless steel miniature thrust bearings are small bearings designed to withstand axial loads and are suitable for applications where limited space and high precision are required. Stainless steel: corrosion resistant and suitable for harsh... [See More]

  • Bearing Class: ABEC 3 / RBEC 3 / Class 6 / P6
  • Design Units: Metric
  • Application: Micro Electric Motor, RC Helicopter and RC Car, etc
  • Outside Diameter: 314.9608