Free-standing / Cabinet SCR Power Controllers
from Solcon Solutions LLC
Medium Voltage. For the control of voltage applied to inductive and resistive heating elements. Rated operational current. 70 A to 500 A. Rated Supply Voltage. up to 13.8kV. The SI-MHCS is a heavy duty, fully digital, zero-crossing, phase-control, 3-phase control power unit for all types of... [See More]
- Mounting: Free-standing / Cabinet
- Operating Voltage: up to 13.8kV
- SCR Control: Zero Crossing
- Phase: Three Phase (3-leg)
from West Control Solutions
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 2 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration, resistive load, without neutral connection. PMA3000 - 2PH = More complex load requirements such as feedback... [See More]
- Mounting: Free-standing / Cabinet
- Phase: Other
- Operating Voltage: 330 VAC - 600 VAC
- Command Signal: Analog Voltage (e.g. 0-5V) (optional feature); Analog Current (e.g. 4-20 mA) (optional feature); Potentiometer (optional feature); Other (optional feature)
from OMEGA Engineering, Inc.
The SCR19-H and SCR39-H power controllers are designed to proportion electric power to resistive loads only, such as ovens, furnaces, heat sealers, etc. The controllers consist of power semi-conductors (SCRs), properly sized heat sinks, trigger circuitry, and fuses supplied on panels for surface... [See More]
- Mounting: Open Panel; Free-standing / Cabinet
- Operating Voltage: 1phase, 2leg, 3phase undergrounded wye
- SCR Control: Phase Angle; Zero Crossing
- Phase: Single Phase (optional feature); Three-Phase (2-leg) (optional feature); Three Phase (3-leg) (optional feature); Other
from West Control Solutions
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive loads and transformer load types... [See More]
- Mounting: Free-standing / Cabinet
- Operating Voltage: 330 VAC - 600 VAC
- SCR Control: Phase Angle
- Phase: Three Phase (3-leg)