DC Powered Capacitive Linear Position Sensors
from ifm electronic gmbh
For use in plastics machines and crystallizers. Easy adjustment to the empty and full state via pushbutton. Level detection of granulates up to 250 °C. LED display to check operation, switching status and function. Resistant to electrostatic discharge [See More]
- Power Requirements: DC Powered
- Output: Switched / Alarm
- Operating Temperature: 5 to 446
- Body Shape: Cylindrical; Threaded Barrel
from ifm electronic gmbh
For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. For position detection or level monitoring [See More]
- Power Requirements: DC Powered
- Operating Temperature: -4 to 140
- Measurement Range: 0.3150
- Output: Switched / Alarm
from ifm electronic gmbh
For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status by LED. For connection to intrinsically safe circuits [See More]
- Power Requirements: DC Powered
- Operating Temperature: -4 to 140
- Measurement Range: 0.5906
- Output: Switched / Alarm
from ifm electronic gmbh
For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status by LED. For connection to intrinsically safe circuits. High mechanical stability thanks to robust metal housing [See More]
- Power Requirements: DC Powered
- Operating Temperature: -4 to 140
- Measurement Range: 0.5906
- Output: Switched / Alarm
from ifm electronic gmbh
Non-contact switching without mechanical pressure. Wear-free and maintenance-free. Dynamic evaluation principle protects against unauthorised use. Easy installation in housing with Ø 22.5 mm drill hole. Oil-resistant, impact and scratch resistant [See More]
- Power Requirements: DC Powered
- Output: Switched / Alarm
- Operating Temperature: -40 to 185
- Electrical Connection: Cable: 0.3 m, PUR
from ifm electronic gmbh
Non-contact switching without mechanical pressure. Wear-free and maintenance-free. Static evaluation principle protects against unauthorised use. Easy installation in housing with Ø 22.5 mm drill hole. Oil-resistant, impact and scratch resistant [See More]
- Power Requirements: DC Powered
- Output: Switched / Alarm
- Operating Temperature: -40 to 185
- Electrical Connection: Cable: 2 m, PUR
from ifm electronic gmbh
Non-contact switching without mechanical pressure. Robust, impact and scratch resistant stainless steel housing. High protection rating for the requirements of harsh industrial environments. Use in applications with regular cleaning. Dynamic evaluation principle protects against unauthorised use [See More]
- Power Requirements: DC Powered
- Output: Switched / Alarm
- Operating Temperature: -40 to 185
- Electrical Connection: Cable: 2 m, PUR
from ifm electronic gmbh
Non-contact switching without mechanical pressure. Robust, impact and scratch resistant stainless steel housing. High protection rating for the requirements of harsh industrial environments. Use in applications with regular cleaning. Dynamic evaluation principle protects against unauthorised use [See More]
- Power Requirements: DC Powered
- Output: Switched / Alarm
- Operating Temperature: -40 to 185
- Electrical Connection: Cable: 0.3 m, PUR
from ifm electronic gmbh
Non-contact switching without mechanical pressure. Robust, impact and scratch resistant stainless steel housing. High protection rating for the requirements of harsh industrial environments. Use in applications with regular cleaning. Static evaluation principle protects against unauthorised use [See More]
- Power Requirements: DC Powered
- Output: Switched / Alarm
- Operating Temperature: -40 to 185
- Electrical Connection: Cable: 0.3 m, PUR
from ifm electronic gmbh
Ergonomic working by softly touching the sensor. Start-up delay prevents unintentional switching. Plant condition indicated via RGB LEDs. Various setting options such as colour, NO/NC or triggering via IO-Link. Adjustable brightness and sensitivity in wet environments or when operators wear gloves [See More]
- Power Requirements: DC Powered
- Output: Switched / Alarm
- Operating Temperature: -4 to 176
- Electrical Connection: Cable: 2 m, PUR
from ifm electronic gmbh
Ergonomic working by softly touching the sensor. Start-up delay prevents unintentional switching. Plant condition indicated via RGB LEDs. Various setting options such as colour, NO/NC or triggering via IO-Link. Adjustable brightness and sensitivity in wet environments or when operators wear gloves [See More]
- Power Requirements: DC Powered
- Output: Switched / Alarm
- Operating Temperature: -4 to 176
- Electrical Connection: Cable: 0.3 m, PUR
from ifm electronic gmbh
Ergonomic working by softly touching the sensor. Start-up delay prevents unintentional switching. Plant condition indicated via RGB LEDs. Various setting options such as colour, NO/NC or triggering via IO-Link. Adjustable brightness and sensitivity in wet environments or when operators wear gloves [See More]
- Power Requirements: DC Powered
- Output: Switched / Alarm
- Operating Temperature: -4 to 176
- Electrical Connection: Cable: 2 m, PUR
from ifm electronic gmbh
Ergonomic working by softly touching the sensor. Start-up delay prevents unintentional switching. Plant condition indicated via RGB LEDs. Various setting options such as colour, NO/NC or triggering via IO-Link. Adjustable brightness and sensitivity in wet environments or when operators wear gloves [See More]
- Power Requirements: DC Powered
- Output: Switched / Alarm
- Operating Temperature: -4 to 176
- Length: 1.54
from MTI Instruments Inc.
Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y stage... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Measurement Range: 0.0 to 0.4921
- Height: 1.97
from Automation24, Inc.
The capacitive sensor KF5001 - KFA3040BBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 1-6 mm with flush installation. The capacitive sensor KF5001 - KFA3040BBPKG/NI/US has an... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Measurement Range: 0.1575
- Output: Switched / Alarm
from Lion Precision
The CPA100 is a high-precision capacitive, noncontact proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. Rectangular and cylindrical probes provide... [See More]
- Power Requirements: DC Powered
- Repeatability: 5.00E-6 to 5.00E-5
- Measurement Range: 0.0020 to 0.5000
- Operating Temperature: 40 to 120
from MTI Instruments Inc.
The Accumeasure TM 500 compact multi channel capacitance rack system accepts up to 6 capacitance amplifiers. Capacitance sensors are used to measure position, thickness, dynamic motion, vibration, run-out of conductive and semi-conducting materials where high resolution and accuracy of up to sub... [See More]
- Power Requirements: DC Powered
- Output: Voltage
- Measurement Range: 0.0 to 0.4921
- Height: 0.5118
from Automation24, Inc.
The capacitive sensor KF5002 - KFA3080NBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 3-12 mm with non-flush installation. The capacitive sensor KF5002 - KFA3080NBPKG/NI/US... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 158
- Measurement Range: 0.3150
- Output: Switched / Alarm
from Automation24, Inc.
The capacitive sensor KG0008 - KGE2008-FBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open/normally closed programmable switching function. The sensing range is 8 mm with non-flush installation. The electrical connection of the KG0008 -... [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Output: Voltage; Switched / Alarm
from Automation24, Inc.
The capacitive sensor KG0009 - KG-2008-ABOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0009 - KG-2008-ABOA/NI has a 2 M PVC cable. [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Output: Voltage; Switched / Alarm
from Automation24, Inc.
The capacitive sensor KG0010 - KG-2008-BBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0010 - KG-2008-BBOA/NI has a 2 M PVC cable. [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Output: Voltage; Switched / Alarm
from Automation24, Inc.
The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100 from ifm, with an M18 x 1 plastic thread and an operating voltage of 30-250 V AC/20-250 V DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100... [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Output: Voltage; Switched / Alarm
from Automation24, Inc.
The capacitive sensor KG5065 - KG-3120NFAKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5065 - KG-3120NFAKGP2T/US... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.4724
- Output: Switched / Alarm
from Automation24, Inc.
The capacitive sensor KG5066 - KG-3120NFPKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5066 - KG-3120NFPKGP2T/US... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.4724
- Output: Switched / Alarm
from Automation24, Inc.
The capacitive sensor KG5067 - KG-3080NFAKGS2T from ifm with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5067 - KG-3080NFAKGS2T has a 2... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Output: Switched / Alarm
from Automation24, Inc.
The capacitive sensor KG5069 - KG-3080NFPKGS2T from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5069 - KG-3080NFPKGS2T has a... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Output: Switched / Alarm
from Automation24, Inc.
The capacitive sensor KG6000 - KG-3150NFPKG/PL/2P/US/IO from ifm electronic with an M18 x 1 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily switched from NO to NC via a selector switch. The sensing range of the capacitive sensor is 15 mm and can be adjusted... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.5906
- Output: Switched / Alarm
from Automation24, Inc.
The capacitive sensor KI0024 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 15 mm with flush installation. The capacitive sensor KIE2015-FBOA/NI has a 2-wire... [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.5906
- Output: Voltage; Switched / Alarm
from Automation24, Inc.
The capacitive sensor KI0054 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 5-40 mm with non-flush installation. The capacitive sensor KI2200NFBOAP2T/LS100 has... [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.7874
- Output: Voltage; Switched / Alarm
from Automation24, Inc.
The capacitive sensor KI0202 - KI-2015-ABOA/NI from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally open. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0202 - KI-2015-ABOA/NI has a 2 meter... [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 158
- Measurement Range: 0.5906
- Output: Voltage; Switched / Alarm
from Automation24, Inc.
The capacitive sensor KI0205 - KIE2015-FBOA/NI from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally open normally closed programmable. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0205 -... [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 158
- Measurement Range: 0.5906
- Output: Voltage; Switched / Alarm
from Automation24, Inc.
The capacitive sensor KI3513 - KIE2015-FBOA/NI/LS100AK RT from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V AC/DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI3513 -... [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 158
- Measurement Range: 0.5906
- Output: Voltage; Switched / Alarm
from Automation24, Inc.
The capacitive sensor KI5082 - KI-3200NFAKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5082 -... [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.7874
- Output: Switched / Alarm