Double Shield Thin-section Bearings
from Pacific International Bearing, Inc.
EZO Brand / 10mm X 15mm X 3mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3937
from Pacific International Bearing, Inc.
EZO Brand / 12mm X 18mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.4724
from Pacific International Bearing, Inc.
EZO Brand / 15mm X 21mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.5906
from Pacific International Bearing, Inc.
EZO Brand / 20mm X 27mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.7874
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
- Bearing Class: ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
- Design Units: Inch
- Material / Plating: Stainless Steel
from EZO SPB-USA, LLC
Extra Thin Shield Metric ER Series Bearings Bearings also available with single shield or seal : suffix ZS or TS. [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3750
from EZO SPB-USA, LLC
Flanged Shielded Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3937
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3937