Flanges RF Waveguide Components
1 Result
Waveguide Flange -- QFF
from QuinStar Technology, Inc.
from QuinStar Technology, Inc.
QuinStar series QFF precision machined waveguide flanges are offered for virtually any waveguide size and flange style in 12.4 to 220 GHz range covering waveguide bands WR-62 (KU) to WR-5 (G-band). Flanges with choke and O-ring groove are also available. All flanges are available in brass, aluminum... [See More]
- Component Type: RF Waveguides Flanges
- Operating Frequency: 12.40 to 220.00
- Cross Section: Rectangular
- Profile: Rectangular (optional feature); Square (optional feature); Circular (optional feature)