Machine Mounted Fluid Dispensing Equipment
from Mahr Inc.
Wherever precise mixing and dosing is required, the standard series of MarMax meter mix dispensing machine is used. Are processed among others single- and multi-component adhesives and resins, thermosets, thermoplastics, polyurethane. Exemplary applications of the MarMax dispensing machines are:... [See More]
- Mounting: MachineMounted
- Application: AdhesiveSilicone; ChemicalSolvent; Converting Industry / Flexible Packaging, Composite Industry / Lightweight, Plastics
- Dispensing Equipment Type: Mix, Meter and Dispense
- Dispense Rate: 0.0500 to 4
from Carlisle
Name: B5-D Extreme Duty Wall Mt. Part Number: 109-1116. Gun: User Selects. Pump: B5-D Super Slave. Tank: Flush tank. Typical Application: Low to high production environments manufacturing wood cabinets, office, institutional, restaurant, bar furniture. Slave/Catalyst Ratio: .75 - 3.5. Flow(GPM) @... [See More]
- Mounting: MachineMounted
- Application: CoatingPaint
- Dispensing Equipment Type: Mix, Meter and Dispense
- Dispensing Type: Spray Flat; Spray Round
from Cammda Corporation
programmable dispensing unit for precision application of all types of fluids. Push button controls allow simple repeatable settings of dispensing time intervals from .01 through 99 seconds, delivering accurate consistent deposits. This unit ’s dual capabilities provide operation in either... [See More]
- Mounting: MachineMounted
- Application: AdhesiveSilicone; HighViscosity
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Dot
from Nordson EFD
Nordson EFD ’s unique MicroMark ™ spray marking systems eliminate clogging, maintenance, and downtime by using a programmable air delay after each cycle to clean the spray nozzle. Ideal for color coding, indicating pass/fail, or showing production or test status, our marking systems... [See More]
- Mounting: MachineMounted
- Dispensing Type: Spray Round
- Application: CoatingPaint; Inks
from Generic Fluid Systems
The BATCHMETRIX dispenser involves the simple proportioning of ingredients from a cup to a 5 gallon container. It comes standard with 6 ingredient capability and utilizes a high performance scale (intrinsically-safe) to accurately ratio ingredients. A typical use would be to ratio 2-component paints... [See More]
- Mounting: MachineMounted
- Application: AdhesiveSilicone (optional feature); ChemicalSolvent (optional feature); Cleaners (optional feature); CoatingPaint (optional feature); Colorants (optional feature)
- Dispensing Equipment Type: Mix, Meter and Dispense
- Shot Size: 29.57 to 18927
from Scheugenpflug, Inc.
The A90 C system is the right choice for providing material via standard Semco or Euro cartridges, depending on the cartridge size. The system works with compressed air, which pushes the cartridge trigger and feeds the material from the cartridge to the dispenser. At the same time, the piston of the... [See More]
- Mounting: MachineMounted
- Application: AdhesiveSilicone
- Dispensing Equipment Type: Dispense Only
- Container Size: 170 to 950
from EXACT Dispensing Systems
Considerably less expensive than XY system alternatives, the Exact Model 2497 Circular Bead Dispenser offers excellent performance for the price. Circles up to 8 ″ in diameter are achievable; larger special configurations can be quoted upon request. A typical unit consists of a yoke on which a... [See More]
- Mounting: MachineMounted; Robotic; Rotary
- Dispensing Equipment Type: Mix, Meter and Dispense
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. Valve bodies can directly be connected. The valve... [See More]
- Mounting: MachineMounted
- Application: FoodBeverage
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Solid Stream
from Nordson Corporation
Modular design for easy maintenance, carbide nozzles [See More]
- Mounting: MachineMounted
- Application: AdhesiveSilicone; Sealants
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Spray Round; Swirl
from Mahr Inc.
Mahr Metering System offers a standard meter/mix-machine for the production of engineered polymers by the means of in-situ polymerization. The machine comprises the melting down of raw materials, mixing of liquids and metering of the mixture into the mould. Typical applications: Manufacturing of... [See More]
- Mounting: MachineMounted
- Application: Semi-finished Products Out of Casted Polyamide, Profiles by Pultrusion of Thermoplastics, Semi-finished Products of Thermoplastic Composites
- Dispensing Equipment Type: Mix, Meter and Dispense
- Dispense Rate: 0.0500 to 120
from Carlisle
Name: Comet 3C Wall Mt. Part Number: 109-1115. Gun: User Selects. Pump: Comet 3C. Tank: Flush tank. Typical Application: Low to high production environments manufacturing wood cabinets, office, institutional, restaurant, bar furniture. Slave/Catalyst Ratio: 1.0 - 7.0 in .25% increments. Max Output... [See More]
- Mounting: MachineMounted
- Application: CoatingPaint
- Dispensing Equipment Type: Mix, Meter and Dispense
- Dispensing Type: Spray Flat; Spray Round
from Cammda Corporation
The Compact Camm-Coater ™ is a two component meter-mix-dispense system that is designed to work with both standard static mixers and the new fully disposable spray static mixers (HSS). While especially suited for spray applications, the versatile Compact Camm-Coater ™ can also be used... [See More]
- Mounting: MachineMounted
- Application: AdhesiveSilicone
- Dispensing Equipment Type: Mix, Meter and Dispense
- Dispensing Type: Spray Flat; Fill ("potting")
from Generic Fluid Systems
The GRAVIMETRIX provides a complete range of automated fluid delivery solutions, from ingredient supply to the dispenser. When precision accuracy is vital this dispenser offers custom mix formulations accurately in exact batches, every time. Our dispense station components can be combined to produce... [See More]
- Mounting: MachineMounted
- Application: AdhesiveSilicone (optional feature); ChemicalSolvent (optional feature); Cleaners (optional feature); CoatingPaint (optional feature); Colorants (optional feature)
- Dispensing Equipment Type: Mix, Meter and Dispense
- Media Viscosity: 0.0 to 7000
from Scheugenpflug, Inc.
If highly filled, high density materials are used or the feeding pressure of an A90 C cartridge expulsion unit is not sufficient, the use of a material preparation system with pressure booster is necessary. The A90 B system is the right choice in such cases. The proven Scheugenpflug piston pump acts... [See More]
- Mounting: MachineMounted
- Application: AdhesiveSilicone; HighViscosity
- Dispensing Equipment Type: Dispense Only
from EXACT Dispensing Systems
Available in both Piston and Gear Pump models, Exact offers Doming Systems for varying production demands including units with programmable XY motion, capable of tracking difficult script labeling. A typical doming system consists of an A/B tank or 55-gallon drum feed, a pair of transfer pumps, a... [See More]
- Mounting: MachineMounted; Robotic
- Dispensing Equipment Type: Mix, Meter and Dispense
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. Valve bodies can directly be connected. This valve can... [See More]
- Mounting: MachineMounted
- Application: FoodBeverage
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Solid Stream
from Mahr Inc.
Particularly designed for high precision mixing and dosing of thin liquid chemicals for the manufacture of thermoplastic by means of low-pressure RTM technology. The raw materials can be brought up to processing temperature either in the machine or in a connected upstream melting station. The mixing... [See More]
- Mounting: MachineMounted
- Dispense Rate: 0.0500 to 120
- Dispensing Equipment Type: Mix, Meter and Dispense
- Media Viscosity: 10
from Carlisle
Name: 98-3051 3B 5 Gallon Wall Outfit with Gun. Part Number: 98-3051. Gun: AA 1500. Pump: Comet 3B. Tank: no tank. Typical Application: Wood Cabinets, Metal fabrication, Wood doors and windows, General maintenance, Wood furniture, Custom wood shops. Max Output Fluid Pressure: 1500 psi (21.7 bar). [See More]
- Mounting: MachineMounted
- Application: CoatingPaint
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Spray Flat; Spray Round
from Cammda Corporation
Cammda's Frugal-Shot ™ is an economical meter-mix-dispense machine that provides precise control over the processing of two component adhesives and potting compounds. It simplifies the use of these materials and endures high standards of quality. [See More]
- Mounting: MachineMounted
- Application: AdhesiveSilicone
- Dispensing Equipment Type: Mix, Meter and Dispense
- Dispensing Type: Fill ("potting")
from Generic Fluid Systems
The VOLUMETRIX dispenser can handle up and over 60 ingredients with countless formulations. It will provide large volume, and is fast dispensing, without compromising the accuracy you desire. Our dispense station components can be combined to produce a solution for any of your production needs. The... [See More]
- Mounting: MachineMounted
- Application: AdhesiveSilicone (optional feature); ChemicalSolvent (optional feature); Cleaners (optional feature); CoatingPaint (optional feature); Colorants (optional feature)
- Dispensing Equipment Type: Mix, Meter and Dispense
- Media Viscosity: 0.0 to 7000
from Scheugenpflug, Inc.
Apart from the conventional functions, this model of the A90 C also features the new vacuum docking function. It enables the automated ventilation during cartridge changes and thus an absolutely bubble-free docking process between the material cartridge and the dispensing system. With it, the... [See More]
- Mounting: MachineMounted
- Application: AdhesiveSilicone
- Dispensing Equipment Type: Dispense Only
- Container Size: 170 to 950
from EXACT Dispensing Systems
Exact Dispensing Systems offers a line of vacuum chambers and dispensing systems for customers involved in vacuum potting or vacuum encapsulation applications. These systems provide a proven solution for maintaining a dispensing environment which is free from air. Applications include potting or... [See More]
- Mounting: MachineMounted; Robotic
- Dispensing Equipment Type: Dispense Only
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. Valve bodies can directly be connected. The valve seat... [See More]
- Mounting: MachineMounted
- Application: FoodBeverage
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Solid Stream
from Carlisle
Name: 98-3053 3B 55 gallon wall outfit with gun. Part Number: 98-3053. Gun: AA 1500. Pump: Comet 3B. Tank: no tank. Typical Application: Wood Cabinets, Metal fabrication, Wood doors and windows, General maintenance, Wood furniture, Custom wood shops. Max Output Fluid Pressure: 1500 psi (21.7 bar). [See More]
- Mounting: MachineMounted
- Application: CoatingPaint
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Spray Flat; Spray Round
from Cammda Corporation
The Joint-Jockey ™ is an economical two-component meter-mix-dispense system designed to properly proportion, blend and apply joint-fillers, crack injection liquids and coatings. [See More]
- Mounting: MachineMounted
- Application: AdhesiveSilicone
- Dispensing Equipment Type: Mix, Meter and Dispense
- Dispensing Type: Fill ("potting")
from Scheugenpflug, Inc.
Dos GP systems are the first choice for applications requiring 1C, high viscosity, unfilled, non-abrasive potting material, making them the best choice for applying continuous beads. The dispensing process is absolutely continuous and consistent. A special swivel needle is also available for DOS GP... [See More]
- Mounting: MachineMounted
- Application: AdhesiveSilicone; HighViscosity; Electronics, Automotive, Household Appliances
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Bead; Fill ("potting")
from EXACT Dispensing Systems
For those applications which require precise flow rate control, or those which demand higher flow rates than are practical with piston metering products, we offer our line of Stainless Gear Pump systems. Long noted for their precision, reliability and simplicity, their unique design offers virtually... [See More]
- Mounting: MachineMounted
- Application: AdhesiveSilicone
- Dispensing Equipment Type: Mix, Meter and Dispense
from A. u. K. Müller GmbH & Co. KG
Dispensers of sparkling, still or aerated water are becoming more common in hospitals, old people's homes and other public places. This solenoid valve is specially designed to meet the requirements of such dispensers. Available with two separate inlets, where flow can be individually adjusted,... [See More]
- Mounting: MachineMounted
- Application: FoodBeverage
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Solid Stream
from Carlisle
Name: 2-Ball Wall Mounted 1100psi. Part Number: 812115. Gun: User Selects. Pump: Infinity 11:1. Tank: no tank. Typical Application: Used in air-assisted airless and lower range airless systems for single or multi-gun circulating or dead-end systems. Max Output Fluid Pressure: 1100psi 3.77 gpm [See More]
- Mounting: MachineMounted
- Application: CoatingPaint
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Spray Flat; Spray Round
from Cammda Corporation
CAMMDA's Micro-Fluid Ratiometer ™ is an economical precision metering system for two component epoxies and silicones, that offers smaller shot cup mixing without weighing or measuring. Lightweight and portable, it is ideal for maintenance shops and repair depots. The metering ratio is... [See More]
- Mounting: MachineMounted
- Application: AdhesiveSilicone
- Dispensing Equipment Type: Mix, Meter and Dispense
- Dispensing Type: Fill ("potting")
from Scheugenpflug, Inc.
The Dos P016 / 050 / 100 / 300 / TCA piston dispensers are high-precision volumetric dispensers designed to process 1C and 2C materials and cover a wide range of applications. Precisely dimensioned dispensing cylinders provide the ability to obtain reproducible material volumes. When 2C materials... [See More]
- Mounting: MachineMounted
- Application: AdhesiveSilicone; CleanRoomLab; CoatingPaint; HighViscosity; Electronics, Automotive, Household Appliances
- Dispensing Equipment Type: Mix And Dispense
- Shot Size: 35 to 318
from EXACT Dispensing Systems
STANDARD FEATURES. Wide range of bore sizes and ratios to satisfy your production requirements. Positive displacement piston metering for consistent, accurate delivery of A and B materials. Ratio is assured by honed cylinder diameters. Precision ball valves eliminate problems caused by check valves. [See More]
- Mounting: MachineMounted; Robotic
- Application: AdhesiveSilicone; Two Part Reactive Resin Formulations with Abrasive Fillers Which Settle Out of Suspension; Epoxies, Urethanes, Silicones, and Polysulfides.
- Dispensing Equipment Type: Mix, Meter and Dispense
- Container Size: 946 to 208198
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve body and outlet nozzle are a single piece... [See More]
- Mounting: MachineMounted
- Application: FoodBeverage
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Solid Stream