Feedthrough Collar Vacuum Chambers and Components

1 Result
Feedthrough Collar
from Nor-Cal Products, Inc. - The Vacuum Experts

Baseplates are available in a variety of sizes and can be used in combination with our Bell Jars and Feedthrough Collars. The baseplates are supplied with a smooth faced ASA flange which can bolt directly to the vacuum pump. Standard material construction is 304 SS with a glass bead finish. [See More]

  • Chamber / Component Type: Feedthrough Collar
  • Chamber Material: Stainless Steel
  • Shape: Cylindrical
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)