Digital Front Panel Thermocouple Temperature Transmitters
from ABB Measurement & Analytics
The field-mount temperature transmitter can be configured via FDT / DTM in DAT200 (Asset Vision Basic) or any standard FTD tool via EDD or local HMI (optional). The Field Information Manager (FIM) is also supported via FDI technology. For PROFIBUS the configuration is possible via GST-file, EDD or... [See More]
- Local Interface: Digital Front Panel; Computer Interface
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Thermocouple: E; J; K; N; T; B; S; R
- Sensed Temperature: -328 to 1562
from Conax Technologies
Programmable LED Indicator, 2 Relay, Front Key Programmable – Model 5714. * 4-Digit, 14-Segment LED Indicator. * Input for RTD, TC, mA, V, and Potentiometer. * Universal Supply Voltage. * Front Key Programmable. * Available with Optional 2 Relays and Analog Output. Application: * Display for... [See More]
- Local Interface: Digital Front Panel
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
- Thermocouple: E; J; K; N; T; B; S; R; W
- Sensed Temperature: -328 to 4172
from ABB Measurement & Analytics
The field-mount temperature transmitter TTF200 is provided for all HART standard applications in temperature measurement with one sensor. The transmitter supports the same functionality as the TTF300, but without sensor redundancy and sensor drift monitoring. It can be configured with ABB-tools such... [See More]
- Local Interface: Digital Front Panel
- Mounting Options: Field Mounted
- Thermocouple: E; J; K; N; T; B; S; R
- Output: Analog Current (Typical 4-20 mA)
from Conax Technologies
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable Model 5715. * 4-Digit, 14-Segment LED Indicator. * Input for RTD, TC, mA, V, and Potentiometer. * 4 Relays with Optional Analog Output. * Universal Supply Voltage. * Programmable via Front Keypad or PC. Application: * Display for... [See More]
- Local Interface: Digital Front Panel
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
- Thermocouple: E; J; K; N; T; B; S; R; W
- Sensed Temperature: -328 to 4172
from Status Instruments, Inc.
INTRODUCTION. The SEM710 is the first of a new generation of head mounted temperature transmitters with a display from Status Instruments. It has been designed to accept most common temperature sensor inputs and provide the user with a standard two wire 4 to 20 mA output signal. Isolation is... [See More]
- Local Interface: Digital Front Panel
- Sensed Temperature: -328 to 3200
- Thermocouple: E; J; K; N; T; S; R
- Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]
- Local Interface: Digital Front Panel
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Analog Current Inputs
- Thermocouple: E; J; K; N; T; B; S; R
- Sensed Temperature: -382 to 1562
from Azbil Corporation
These compact and lightweight smart temperature transmitters receive thermocouple input, RTD input, or mV input and transmit it as a 4 –20 mA DC or degital signal. They can be used with general-purpose signal cables, similar to other transmitters for flow or pressure measurement, eliminating... [See More]
- Local Interface: Digital Front Panel
- Other Input: Accepts Generic Analog Voltage Inputs
- Thermocouple: E; J; K; N; T; B; S; R
- Output: Analog Current (Typical 4-20 mA)
from OMEGA Engineering, Inc.
The 450 series themometers consist of a familiy of highly reliable precision, hand held temperature measurement instruments. Models are available for most thermocouple types as well as RTD and thermistor temperature sensors. [See More]
- Local Interface: Digital Front Panel
- Sensed Temperature: -387 to 2502
- Thermocouple: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Mounting Options: Handheld
from Acromag, Inc.
Big, bright display. 4-20mA, ±10V, thermocouple, or RTD input. 4-20mA, Modbus serial, or alarm relay output options. Acromag VPM3000 Vertu ™ digital panel meters are among the most versatile on the market and able to operate as a transmitter and/or alarm to satisfy a wide variety of... [See More]
- Local Interface: Digital Front Panel; Computer Interface
- Mounting Options: DIN Rail Mounting
- Thermocouple: E; J; K; T
- Output: Analog Current (Typical 4-20 mA); Relay or Switch Output (optional feature)
from OMEGA Engineering, Inc.
The TX86 is a 2-wire Loop-Powered, Galvanic-Isolated, Programmable Universal Input Temperature Transmitter that is designed to be head-mounted, but can be standalone as well. It uses 16 bits A/D and D/A converters offering high accuracy with Linearized 4 to 20 mA or 20 to 4 mA outputs. Being a... [See More]
- Local Interface: Digital Front Panel
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Thermocouple: E; J; K; N; T; B; S; R
- Sensed Temperature: -328 to 3272