Stainless Steel End Mills
from Contour360º
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]
- Cutting Application: Stainless; Steel; Titanium; Inconel, Cast Iron
- Cutting Ends: Single
- Geometry: Ballnose
- Units: Fractional
from Superior Tool Service, Inc.
A 4 flute design with a variable helix- variable spiral for chatter free milling. Our design helps with dampening out harmonics, letting you excel in difficult to machine materials and applications. This is a great cutter for hard steel, alloy steels, cast irons, stainless steels and nickel alloys. [See More]
- Cutting Application: General Purpose; Hard; Stainless; Titanium
- Cutting Ends: Single
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Units: Fractional
from Melin Tool Company
General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Can be used in profling, slotting, keyways, and pockets. [See More]
- Cutting Application: General Purpose; Stainless; Titanium
- Cutting Ends: Double
- Geometry: Square
- Units: Fractional
from SwiftCARB
Regular length ballnose end mill, left hand and metric available [See More]
- Cutting Application: General Purpose; Aluminum; Plastic; Stainless; Steel; Titanium; Wood
- Cutting Ends: Single
- Geometry: Ballnose
- Units: Fractional; Metric (optional feature)
from Sandvik Coromant Co.
Versatile and cost efficient, this miniature milling cutter benefits from three cutting edges for internal threading and chamfering. Use it in small holes, down to 6 mm (0.236 inch) as a complement to CoroMill 327, CoroMill 328 and CoroMill Plura. Benefits. Three cutting edges for productivity. [See More]
- Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 0.228 to 0.433
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Helix: 50 Degree. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Application: General Purpose; Stainless; Titanium; Inconel
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Contour360º
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]
- Cutting Application: Stainless; Steel; Titanium; Inconel, Cast Iron
- Cutting Ends: Single
- Geometry: Radius
- Units: Metric
from Superior Tool Service, Inc.
A 6 flute end mill designed to cut titanium, heat treated steel and stainless steel. It has a variable helix and variable spiral design for dampening out harmonics. Available coated (TiAlN) or uncoated. Also available: no radius, radius (or chamfer) or ball radius. Designed for Composite Material... [See More]
- Cutting Application: General Purpose; Hard; Stainless; Titanium
- Cutting Ends: Single
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Units: Fractional
from Melin Tool Company
3 flutes usually allow feed rates 50% faster than 2 flute tools. Used for radius or contouring part surfaces. Can also be used in profling, slotting, key-ways and pockets. Designed to cut materials including nickel base alloy, stainless, tough alloys, and abrasive materials. [See More]
- Cutting Application: General Purpose; Stainless; Titanium
- Cutting Ends: Double
- Geometry: Ballnose
- Units: Fractional
from Sandvik Coromant Co.
Most components require at least one chamfer operation. This makes frequent tool changes a potential problem, especially when machining small batches in different materials. With CoroMill 495 ®, the same tool can perform multiple kinds of chamfering in several materials, ideal for keeping... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Cutting Ends: Single
- Geometry: Chamfer
- Units: Fractional (optional feature); Metric
from Cutting Edge Technologies, Inc.
Coating: TIN. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Helix: 50 Degree. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Application: General Purpose; Stainless; Titanium; Inconel
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Contour360º
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]
- Cutting Application: Stainless; Steel; Titanium; Inconel, Cast Iron
- Cutting Ends: Single
- Geometry: Radius
- Units: Fractional
from Superior Tool Service, Inc.
Our 10 flute design for cutting titanium and stainless steel. This end mill is good for profiling applications. The additional flutes increase tool life and allow higher feed rates. Our variable helix/variable spiral design dampens out harmonics. It is available coated or uncoated, no radius, radius... [See More]
- Cutting Application: General Purpose; Stainless; Titanium; Inconel
- Cutting Ends: Single
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Units: Fractional
from Melin Tool Company
Used in stainless steel, titanium, Inconel and high temperature alloy materials. High helix increases length of cutting edge which reduces cutting load variation and provides excellent surface finish. [See More]
- Cutting Application: General Purpose; Stainless; Titanium
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
The CoroMill ® 210 is a very productive roughing concept to use when high metal removal rate is the first priority. A 10 ° entering angle allows extreme feed rates when face milling. This directs the cutting forces in an axial direction, which provides a stable cutting action and no... [See More]
- Cutting Application: Hard; Stainless; Steel; Titanium; Cast Iron
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 1.000 to 6.000
from Cutting Edge Technologies, Inc.
Coating: TiALN. Diameter: 1/32". End Type: Square. Flute Length Type: Stub. Length of Cut: 1/16". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Tolerance: +0 - .001. Type: End Mill [See More]
- Cutting Application: General Purpose; Stainless; Steel; Ferrous Materials
- Cutting Ends: Single
- Geometry: Square; Radius (optional feature); Chamfer (optional feature)
- Units: Fractional
from Contour360º
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron. • Carbon steels • High temp alloys. [See More]
- Cutting Application: Stainless; Steel; Titanium; Inconel, Cast Iron
- Cutting Ends: Single
- Geometry: Radius
- Units: Fractional
from Superior Tool Service, Inc.
Our 20 flute design for inconel, titanium and stainless steel. This has the same variable helix/variable spiral design as the Patriot X. It works best in profiling applications. It is available coated or uncoated, no radius, radius or chamfer in 3/4" to 1-1/4" diameters. Contact us for price and... [See More]
- Cutting Application: General Purpose; Stainless; Titanium; Inconel
- Cutting Ends: Single
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Units: Fractional
from Melin Tool Company
3 flutes usually allow feed rates 50% faster than 2 flute tools. For use when longer reach is required but not a longer cutting length, such as deep slots or pockets. Extended unfluted neck for greater rigidity. Materials include nickel base alloy, stainless, alloys and abrasive materials [See More]
- Cutting Application: General Purpose; Stainless; Titanium
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
Versatile in the widest sense of the word, CoroMill ® 316 can be applied for high feed face milling, slot milling, helical interpolation, shoulder milling, profile milling and chamfer milling of components in all material groups from ISO P to ISO S. CoroMill ® 316 allows machine shops to... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 0.375 to 1.000
from Cutting Edge Technologies, Inc.
Coating: TiALN. Diameter: 1/32". End Type: Square. Flute Length Type: Standard. Helix: 35 Degrees. Length of Cut: 3/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]
- Cutting Application: General Purpose; Stainless; Steel; Ferrous Materials
- Cutting Ends: Single
- Geometry: Square; Radius (optional feature); Chamfer (optional feature)
- Units: Fractional
from Contour360º
Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]
- Cutting Application: Stainless; Steel; Titanium; Inconel, Cast Iron
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Superior Tool Service, Inc.
A 4 flute rougher/finisher made for steel, designed with a variable helix and variable spiral. Available coated (TiAlN) or uncoated. Also available: no radius, radius (or chamfer) or ball radius. Designed for Composite Material Applications. [See More]
- Cutting Application: General Purpose; Stainless; Steel
- Cutting Ends: Single
- Geometry: Ballnose (optional feature); Radius (optional feature)
- Units: Fractional
from Melin Tool Company
3 flutes usually allow feed rates 50% faster than 2 flute tools. Used for general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc. [See More]
- Cutting Application: General Purpose; Stainless; Titanium
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
CoroMill ® 419 is a high-feed milling concept with five edges for roughing to semi-finishing. It offers excellent performance in many material groups and has great possibilities for optimization. The high-feed and light-cutting action enable a soft sound, creating an operator-friendly... [See More]
- Cutting Application: Hard; Stainless; Steel; Titanium; Cast Iron
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 1.250 to 4.000
from Cutting Edge Technologies, Inc.
Coating: Uncoated. Diameter: 1/32". End Type: Square. Flute Length Type: Extended Reach Stub. Length Below Shank: .155". Length of Cut: 1/16". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Tolerance: +0 - .001. Type: End Mill [See More]
- Cutting Application: General Purpose; Stainless; Steel; Ferrous Materials
- Cutting Ends: Single
- Geometry: Square; Radius (optional feature); Chamfer (optional feature)
- Units: Fractional
from Contour360º
Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron. • Carbon steels • High temp alloys. [See More]
- Cutting Application: Stainless; Steel; Titanium; Inconel, Cast Iron
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Melin Tool Company
Due to the sinusoidal form on cutting edge, small chips are produced which allow faster feed rates then conventional end mills. A rough finish is produced which will require a finishing pass. Used in difficult and abrasive materials and tough alloy materials, such as stainless steel, nickel base... [See More]
- Cutting Application: General Purpose; Bronze/Brass; Stainless
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
In our comprehensive range of CoroMill ® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material or one that performs well in many materials. The range of tools includes high-performance solutions for high-speed... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Cutting Ends: Single
- Geometry: Square (optional feature); Ballnose (optional feature); Radius (optional feature)
- Units: Fractional (optional feature); Metric
from Melin Tool Company
Corner radius allows more strength and minimizes chatter and chipping on corner especially when milling pockets. Used for general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc. [See More]
- Cutting Application: General Purpose; Stainless; Titanium
- Cutting Ends: Single
- Geometry: Radius
- Units: Fractional
from Sandvik Coromant Co.
CoroPlex ® MT is a combination of two winning concepts in one – CoroMill ® 390 and CoroTurn ® 107. It is either applied rotating as an efficient tool for milling applications, or indexed in a number of optional positions for stationary turning, external and internal, using two... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Cutter: 1.260 to 1.575
- Units: Fractional (optional feature); Metric
- Cutting Length: 0.61 to 0.76
from Melin Tool Company
Designed to produce a radius between a horizontal and vertical surface. Tools are formed-relieved which allows the form and size to be maintained after resharpening. [See More]
- Cutting Application: General Purpose; Stainless; Titanium
- Cutting Ends: Single
- Geometry: Corner Rounding
- Units: Fractional
from Sandvik Coromant Co.
CoroPlex TT is a twin tool with great flexibility. With two turning inserts on the same tool, substantial tool changing time is saved. CoroPlex TT gives you a variety of solutions for most turning operations. Benefits. One milling and four turning tools in one. Reduced tool changing time. Saves tool... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
from Melin Tool Company
Can be used for drilling, slotting, chamfering, and profle milling. Used for general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc. All of these tools are made with cobalt HSS (M42) material. Available in 60, 82, 90,... [See More]
- Cutting Application: General Purpose; Stainless; Titanium
- Cutting Ends: Single
- Geometry: Chamfer
- Units: Fractional
from Sandvik Coromant Co.
A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers and rotating units in lathes. Benefits. Low cutting forces. Sharp cutting edges for high-quality... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 0.461 to 0.854
from Melin Tool Company
General purpose milling in most medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Can be used in profling, slotting, keyways and pockets. [See More]
- Cutting Application: General Purpose; Stainless; Titanium
- Cutting Ends: Double
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers and rotating units on lathes. Benefits. Inserts mounted in pockets for safe and stable mounting. [See More]
- Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 1.535 to 2.480
from Melin Tool Company
These end mills have metric diameters, however, the overall length, length of cut,and shank are all inch dimensions. Used for radius or contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. Standard, medium, and long lengths. [See More]
- Cutting Application: General Purpose; Stainless
- Cutting Ends: Single
- Geometry: Ballnose
- Units: Metric
from Sandvik Coromant Co.
The CoroMill ® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and for cutting off. Wide slots can be produced by several CoroMill cutters mounted together in a gang. Benefits. [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 3.150 to 12.000
from Melin Tool Company
Used for radius or contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. Standard, medium, and long lengths. [See More]
- Cutting Application: General Purpose; Stainless
- Cutting Ends: Double
- Geometry: Square
- Units: Fractional; Metric
from Sandvik Coromant Co.
CoroTurn ® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits. Reliable system with focus on holes smaller than 12 mm (0.472 inch). For turning into... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Shank: 0.157 to 1.000
from Melin Tool Company
These end mills have metric diameters, however, the overall length, length of cut, and shank are all inch dimensions. Used for general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc. Can be used in profling, slotting,... [See More]
- Cutting Application: General Purpose; Stainless
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional; Metric
from Sandvik Coromant Co.
The flexible Top-Lok ® clamping system locks the insert against both the back and side of the pocket, while at the same time pulls the insert down into the pocket. This provides for clamping integrity axially and radially. Benefits. Multiply operations with the same holder by just changing... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
from Melin Tool Company
These end mills have metric diameters, however, the overall length, length of cut, and shank are all inch dimensions. Used for general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc. Can be used in profling, slotting,... [See More]
- Cutting Application: General Purpose; Stainless
- Cutting Ends: Single
- Geometry: Ballnose
- Units: Fractional; Metric
from Sandvik Coromant Co.
The CoroMill ® 216 end mill is a robust end mill concept for roughing and semi-finishing of curved surfaces in machining centers, CNC milling machines, and copy-milling machines for die and mold, aerospace, automotive, and associated industries. Benefits. Maximum security and reliability. High... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 0.394 to 1.968
from Melin Tool Company
Used for general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc. Not to be used for plunge cutting. [See More]
- Cutting Application: General Purpose; Bronze/Brass; Stainless; Steel; Titanium
- Cutting Ends: Double
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
The CoroMill ® 216F cutter is used for finish milling of a range of materials used for die and mold-making, as well as for manufacturing of turbine blades within the aerospace industry. Its sharp edges cut hardened steel up to HRC 60 along with stainless steel, grey or nodular cast iron, and... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 0.315 to 1.260
from Melin Tool Company
Due to the finer sinusoidal form on cutting edge, finer chips are produced than coarse pitch, which are easier flushed away and reduce re-cutting and packing. A rough finish is produced which will require a finishing pass. Designed to machine soft materials such as aluminum, plastic, zinc alloys. [See More]
- Cutting Application: General Purpose; Bronze/Brass; Stainless
- Cutting Ends: Single
- Geometry: Square
- Units: Fractional
from Sandvik Coromant Co.
CoroMill ® 300 is a positive round insert concept for a broad range of operations such as face milling, pocketing, and profiling. Light cutting action allows for smooth entries and exits and for vibration-free use of extended tool setups. The positive concept is used for machines with high and... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 0.375 to 8.000
from Melin Tool Company
40 ° HELIX END MILLS 2 AND 4 FLUTES. High helix for excellent chip ejection. Higher shearing action. Used for stainless steel and exotic materials. Made from premium submicron grain carbide. [See More]
- Cutting Application: Stainless; Steel; Titanium
- Cutting Ends: Single
- Geometry: Radius
- Units: Fractional
from Sandvik Coromant Co.
CoroMill ® 600 is a modern innovative milling cutter –a completely new design based on our unique iLock ™ insert clamping solution. Developed for roughing and semi-finishing of turbine blades for power generation, this round-insert cutter enables a new approach to meet the challenges... [See More]
- Cutting Application: Stainless; Steel
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 0.984 to 2.480
from Melin Tool Company
40 ° HELIX END MILLS BALL END, 2 AND 4 FLUTES. High helix for excellent chip ejection. For radius and contouring part surfaces. Higher shearing action. Used for stainless steel and exotic materials. Made from premium submicron grain carbide. [See More]
- Cutting Application: Stainless; Steel; Titanium
- Cutting Ends: Single
- Geometry: Ballnose
- Units: Fractional
from Sandvik Coromant Co.
The CoroMill ® 390 family covers many applications with a large, versatile program, including cutter versions for shoulder milling and long edge milling. The cutter generates a good quality 90-degree shoulder and is ideal for ramping and helical interpolation. Benefits. Large depth of cut and... [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 0.625 to 2.126
from Melin Tool Company
60 ° HELIX END MILLS 3 FLUTE. Used for stainless and high temperature alloy materials. High helix provides excellent shearing action. Made from premium submicron grain carbide. [See More]
- Cutting Application: Stainless; Titanium
- Cutting Ends: Single
- Geometry: Radius
- Units: Fractional
from Sandvik Coromant Co.
CoroMill ® 490 gives true 90-degree cuts without sharp steps. It uses four-edge inserts with light cutting action, a result of innovative insert geometry in combination with high-performance grades. Since the tool produces a smooth profile, the need for finishing is efficiently reduced. [See More]
- Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
- Units: Fractional (optional feature); Metric
- Cutting Ends: Single
- Cutter: 0.756 to 1.250
from Melin Tool Company
Special helix for difficult to machine materials such as stainless or inconel. Small corner radius for added strength and smoother cutting action. 3 Flute design for lighter finishing cuts. Made from premium submicron grain carbide. [See More]
- Cutting Application: Stainless; Titanium
- Cutting Ends: Single
- Geometry: Square
- Units: Metric
from Sandvik Coromant Co.
Many components and machine tools require long tool assemblies to reach down in large components. Vibration risk is high and the remedy is either slow machining or dampened tools. With Silent Tools, chatter and vibration are eliminated, the machining rate can be increased and process security... [See More]
- Cutting Application: Stainless; Steel; Cast Iron
- Edges: Inserts
- Units: Fractional (optional feature); Metric