Three Phase Air Conditioners

39 Results
Reznor® MAPSIII Series Packaged Rooftop Unit -- Model RCB190
from Reznor

The MAPS ® III Series packaged rooftop units are designed to cool and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPSIII can provide significant capacities of space conditioning. Model RCB units are designed to provide an average cooling... [See More]

  • Phase: Three
  • Application: Commercial; Industrial; Spot Cooling; Telecommunications
  • Type: Central
  • Cooling Capacity: 190000
Compact CWE High-Capacity Chilled Water Computer Room Air Handler
from Stulz Air Technology Systems, Inc.

Compact-CWE systems are available in eight incremental sizes ranging from 16 to 78 tons of cooling capacity in five space-saving cabinet foot prints. Designed for 100% front service access, Compact CWE units can easily be tucked into a corner, between cabinetry or side-by-side. Compact CWE units are... [See More]

  • Phase: Three
  • Application: Commercial; Data Center; Telecommunications; Co-location Centers
  • Type: Ductless / Split;  Precision Cooling
  • Cooling Capacity: 102354 to 955305
Eaton CyberRow Cooling Systems
from Eaton | Power Quality

Designed for scalability, reliability, and seamless integration into new or existing data centers; CyberRow rack cooling systems are suitable for use in open and contained aisle configurations. CyberRow is ideal for hot spot cooling in small to enterprise size data centers. Designed for installation... [See More]

  • Phase: Single; Three
  • Application: Commercial; Data Center; Telecommunications
  • Type: Enclosure;  Precision Cooling
  • Cooling Capacity: 51177 to 262709
5-Ton (380-400V/50Hz) -- Nordic® EEECU
from HDT Global

The 5-Ton Basic ECU provides an efficient 60,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AUTO. This unit is the 50Hz variant of our... [See More]

  • Phase: Three
  • Application: Industrial; Military
  • Type: Portable
  • Cooling Capacity: 60000
Commercial Air Coolers - Dual Discharge -- Optigo CD
from Alfa Laval Inc.

Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC refrigerants (CDE),... [See More]

  • Phase: Three
  • Application: Commercial
  • Type: Ductless / Split
  • Cooling Capacity: 2729 to 81883
Commercial/Industrial Air Conditioner Rental, 35 Ton
from Aggreko

Our diverse fleet of commercial 35 Ton Air Conditioners for rent, are designed and built for harsh industrial environments. They provide supplemental, temporary or emergency cooling for high-volume applications — such as commercial buildings or power station cooling. Features. 35 Ton of Air... [See More]

  • Phase: Three
  • Application: Commercial; Industrial; Commercial Buildings , Power Stations
  • Type: Central
  • Cooling Capacity: 419976
In-room Chilled Water Precision Air Conditioner -- NetCol8000-C Series
from Huawei Technologies Co., Ltd.

NetCol8000-C in-room chilled water PAC is a cooling terminal used for medium to low power density, medium to large DCs. The NetCol8000-C is usually combined together with a chiller, water pump, cooling tower to form a precision DC environment control system. It builds an efficient, reliable, and... [See More]

  • Phase: Three
  • Application: Data Center; Telecommunications
  • Type: Enclosure
  • Cooling Capacity: 211532 to 863187
Air Cooled Portable Air Conditioner -- Mobile Air MAI12LA(208)
from Mobile Air, Inc.

The RT-MAI12LA(208) from Mobile Air is the ideal portable air conditioning for many different applications. The RT-MAI12LA(208) uses a 60 amp power consumption, has a Camlock connection, and return air thermostat with optional remote thermostat. Mobile Air is there for you when the heat is on. [See More]

  • Phase: Three
  • Cooling Capacity: 144000
  • Type: Portable
  • Voltage: 230VAC
Narrow Edge 12" Wide Air Conditioner -- Model NE040-486
from Thermal Edge, Inc.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics. [See More]

  • Phase: Three
  • Application: Industrial
  • Type: Enclosure
  • Cooling Capacity: 4000
Reznor® MAPSIII Series Packaged Rooftop Unit -- Model RDCB190
from Reznor

The MAPS ® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS III can provide significant capacities of space conditioning. The RDCB utilizes environmentally-friendly... [See More]

  • Phase: Three
  • Application: Commercial; Industrial
  • Type: Central
  • Cooling Capacity: 190000
CyberTWO Perimeter Cooling System
from Stulz Air Technology Systems, Inc.

CyberTWO (VFS) systems are designed to provide precision temperature and humidity control 24 hrs/day, 365 days/yr. A wide variety of cabinet configurations and options make SATS products the most flexible precision air conditioning line available in the industry. CyberTWO (VFS) systems require only... [See More]

  • Phase: Three
  • Application: Commercial; Data Center; Telecommunications; Co-location Centers
  • Type: Ductless / Split;  Precision Cooling
  • Cooling Capacity: 72000 to 600000
Environmental Control Unit -- 6-Ton Basic
from HDT Global

The 6-Ton Basic ECU provides an efficient 72,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AUTO. These units are also available with a... [See More]

  • Phase: Three
  • Application: Industrial; Military
  • Type: Portable
  • Cooling Capacity: 72000
Commercial/Industrial Air Conditioner Rental, 60 Ton
from Aggreko

Our diverse fleet of commercial 60 Ton Air Conditioners for rent, are designed and built for harsh industrial environments. They provide supplemental, temporary or emergency cooling for high-volume applications — such as commercial buildings or power station cooling. Features. 60 Ton of Air... [See More]

  • Phase: Three
  • Application: Commercial; Industrial; Commercial Buildings , Power Stations
  • Type: Central
  • Cooling Capacity: 719959
Air Cooled Portable Air Conditioner -- Mobile Air MAI12LA(440)
from Mobile Air, Inc.

The RT-MAI12LA(440) portable air conditioner by Mobile Air is the perfect solution for cooling factories, warehouses, construction sites, and other large applications. The RT-MAI12LA(440) includes a 41 amp power consumption, a Camlock connection, and return air thermostat with optional remote... [See More]

  • Phase: Three
  • Application: Industrial
  • Type: Portable
  • Cooling Capacity: 144000
Reznor® MAPSIII Series Packaged Rooftop Unit -- Model RECB190
from Reznor

Easily accessible, self-cleaning, high-efficiency evaporative media of 6" rigid cellulose media. Thermally protected water pump. Electrical motor-protection float switch with stainless steel arm. Float valve and bleed line. 115 volt supply voltage. Terminal block wiring. Overflow and drain... [See More]

  • Phase: Three
  • Application: Commercial; Industrial; Spot Cooling; Telecommunications
  • Type: Central
  • Cooling Capacity: 190000
ModulAir Modular Vertical Floor Mounted Air Contioner
from Stulz Air Technology Systems, Inc.

ModulAiR modular vertical, floor mounted A/C's are created by combining two CyberONE single compressor 3.5 - 10 ton systems to create a dual compressor 7 - 20 ton system. The result is a high capacity system in a very compact footprint that solves difficult rigging applications. ModulAiR (MCS)... [See More]

  • Phase: Three
  • Application: Commercial; Data Center; Telecommunications; Co-location Centers
  • Type: Ductless / Split;  Precision Cooling
  • Cooling Capacity: 84000 to 240000
Environmental Control Unit -- 6-Ton ColPro
from HDT Global

Product Description. • Ozone-friendly R407C refrigerant. • Hot-gas bypass. • 2,200 CFM. • Five- position selector switch (Heat | Off | Vent | Cool | Auto) with thermostat to monitor return air temperature. • 16 ” Supply and Return Air Ducts. • Formed aluminum... [See More]

  • Phase: Three
  • Application: Industrial; Military
  • Type: Portable
  • Cooling Capacity: 72000
Industrial Air Conditioner Rental, 10 Ton
from Aggreko

10 Ton Rental Air Conditioners provide supplemental, temporary or emergency cooling for high-volume applications — such as temporary structures or supplemental cooling for events. Features. 10 Ton of Air Conditioning. 3 phase and Earth Electrical connections, no neutral cable required. [See More]

  • Phase: Three
  • Application: Industrial; Movie Sets, Business Conferences
  • Type: Central
  • Cooling Capacity: 119993
Air Cooled Portable Air Conditioner -- Mobile Air RT-MAI20TR
from Mobile Air, Inc.

The RT-MAI20TR portable air conditioner by Mobile Air is ideal for large applications such as construction sites, factories, warehouses, and office buildings. The RT-MAI20TR includes a Camlock connection, fused disconnect switch, and an operating range from 45-105 degrees fahrenheit. Mobile Air has... [See More]

  • Phase: Three
  • Application: Commercial; Industrial
  • Type: Portable
  • Cooling Capacity: 240000
Reznor® MAPSIII Series Packaged Rooftop Unit -- Model REDB248
from Reznor

Reznor ® model REDB packaged cooling/dehumidification makeup air systems are available in the third generation of the Modular Air Processing System (MAPS ® III). The Reznor Reheat Pump system, allows for independent control of dehumidification , even at extremely mild outdoor ambients. Model... [See More]

  • Phase: Three
  • Application: Commercial; Industrial; Spot Cooling; Telecommunications
  • Type: Central
  • Cooling Capacity: 248000
XT 2000 Series Mini-Space Vertical Floor Mounted Air Conditioner Unit
from Stulz Air Technology Systems, Inc.

Stulz-ATS Mini-Space vertical floor mounted air conditioning units provide precision temperature and humidity control for computer rooms and other critical areas where continuous 24 hrs/day, 365 days/yr operation is required. Designed for front only access, Mini-Space systems require minimal floor... [See More]

  • Phase: Three
  • Application: Commercial; Data Center; Telecommunications; Switching Centers
  • Type: Ductless / Split;  Precision Cooling
  • Cooling Capacity: 1.84E7 to 8.88E7
Environmental Control Unit -- 8-Ton Turf Cart
from HDT Global

The 8-Ton Turf Cart provides environmental control capabilities on a mobile platform. Mounted on four heavy-duty casters, the turf cart can be easily moved within a shelter configuration to meet cooling/heating requirements where needed. It provides 96,000 BTUs cooling using ozone-friendly R4O7C... [See More]

  • Phase: Three
  • Application: Industrial; Military
  • Type: Portable
  • Cooling Capacity: 96000
Air Cooled Portable Air Conditioner -- Mobile Air RT-MAI30TR
from Mobile Air, Inc.

The RT-MAI30TR portable air conditioner by Mobile Air is ideal for large construction sites, as well as factories, warehouses and office buildings. It has a fused disconnect switch, a camlock power connection, and uses 150 amps. Mobile Air can deliver this portable air conditioner for your emergency... [See More]

  • Phase: Three
  • Application: Commercial; Industrial
  • Type: Portable
  • Voltage: 230VAC
Reznor® PEH Series Indoor Electric Heat Ventilation Air Handler -- Model PEH120D
from Reznor

ETL certification. 20 °-75 °F temperature rise. Circuit breaker protected transformer for 24-volt controls. Integrated circuit board with diagnostic indicator lights. High temperature limit control. Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber... [See More]

  • Phase: Three
  • Application: Commercial; Industrial; Spot Cooling; Telecommunications
  • Type: Central
  • Cooling Capacity: 339000
Environmental Control Unit -- F100-60K (5 Ton)
from HDT Global

Portable, lightweight and versatile in design, HDT's F100-60K, a commercially available Environmental Control Unit (ECU), produces 60,000 BTU/hr of cooled or heated air for larger military tents or shelters. 60,000 BTU/hr cooling at an outside ambient temperature of 125 °F. Energy-efficient,... [See More]

  • Phase: Three
  • Application: Industrial; Military
  • Type: Portable
  • Cooling Capacity: 60000
Air Cooled Portable Air Conditioner -- Mobile Air RT-MAI40TR
from Mobile Air, Inc.

Mobile Air's RT-MAI40TR portable air conditioner gives you the cooling capacity for air conditioning large construction sites, factories, and even warehouses. It includes Camlock electrical connections, two 20-inch diameter cold air supply ducts, and two 20-inch diameter return air ducts. Mobile Air... [See More]

  • Phase: Three
  • Application: Industrial
  • Type: Portable
  • Voltage: 460VAC
Nordic Industrial Cooler -- Carolina Cooler
from HDT Global

The Carolina Cooler is a unique, service-friendly package air conditioner that is designed for a variety of special purpose, heavy-duty air conditioning applications. This compact, rugged unit can be used with duct work or it can be supplied with a distribution plenum for on-the-spot air delivery. [See More]

  • Phase: Single; Three
  • Application: Industrial
  • Type: Portable
  • Voltage: 230VAC; 460VAC; 208 VAC
Air Cooled Portable Air Conditioner -- Mobile Air RT-MAI50TR
from Mobile Air, Inc.

The RT-MAI50TR portable air conditioner is ideal for large construction sites, as well as factories, warehouses and office buildings. It includes Camlock power connections, 175 amps, and a fused disconnect switch. This trailer-mounted air conditioner / dehumidifier will dry out large spaces quickly. [See More]

  • Phase: Three
  • Application: Commercial; Industrial
  • Type: Portable
  • Voltage: 460VAC
Nordic™ Environmental Control Unit -- Thor® 200
from HDT Global

The HDT Nordic Thor Series offers the industry ’s most advanced series of flightline air conditioners, providing customers with the unprecedented capability to maintain aircraft in extreme environmental conditions. The self- contained HDT Nordic Thor 200 model provides air flow and cooling... [See More]

  • Phase: Three
  • Application: Industrial; Military; Transportation; Flightline/Aircraft
  • Type: Portable
  • Voltage: 480 VAC
Air Cooled Portable Air Conditioner -- Mobile Air RT-MAI80TR
from Mobile Air, Inc.

Great for large construction sites, warehouses, and factories, the RT-MAI80TR by Mobile Air will fit can handle any cooling need. The RT-MAI80TR has 80-tons nominal cooling, a Camlock electrical connection, and a variable speed drive evaporator fan. Mobile Air can cool your large space with a... [See More]

  • Phase: Three
  • Application: Industrial
  • Type: Portable
  • Voltage: 460VAC
Air Cooled Portable Air Conditioner -- MovinCool Classic 40
from Mobile Air, Inc.

Mobile Air provides you with the best air conditioning equipment including the MovinCool Classic 40. Often used for special events, the MovinCool Classic 40 has a mechanical thermostat, 2 optional 5 gallon condensate tanks, and a L15-30 NEMA plug type. The MovinCool Classic 40 portable air... [See More]

  • Phase: Three
  • Cooling Capacity: 39000
  • Type: Portable
  • Voltage: 230VAC
Air Cooled Portable Air Conditioner -- MovinCool Classic 60
from Mobile Air, Inc.

The MovinCool Classic 60 is used to cool special events and occasions such as outdoor weddings and other events with its direct wiring, mechanical thermostat, and gravity drain condensate removal. [See More]

  • Phase: Three
  • Cooling Capacity: 60000
  • Type: Portable
  • Voltage: 460VAC
Air Cooled Portable Air Conditioner -- MovinCool Office Pro 63
from Mobile Air, Inc.

MovinCool's Office Pro 63 is ideal for quickly cooling large-scale server rooms and offices. The Office Pro 63 protects your daily operations and sensitive equipment from expensive meltdowns while functioning as an ideal office air conditioner for keeping employees cool, comfortable, and productive. [See More]

  • Phase: Three
  • Application: Commercial
  • Type: Portable
  • Cooling Capacity: 60000
Air Cooled Portable Air Conditioner -- Ocean Aire PAC6032
from Mobile Air, Inc.

The Ocean Aire PAC6032 portable air conditioner has the power to keep your office building cool. The PAC6032 includes an electronic thermostat, a 25 amp power consumption, an auto condensate pump, and an operating range of 65-95 ºF. Mobile Air is here for quick, professional, and hassle free... [See More]

  • Phase: Three
  • Application: Commercial
  • Type: Portable
  • Cooling Capacity: 60050
Air Cooled Portable Air Conditioner -- Ocean Aire PAC6034
from Mobile Air, Inc.

The Ocean Aire PAC6034 portable air conditioner will keep your office building cool when the heat is on. The Ocean Aire PAC6034 has an electronic thermostat, a 10 amp power consumption, an auto condensate pump, and an operating range of 65-95 degrees fahrenheit. Whether planed or emergency downtime,... [See More]

  • Phase: Three
  • Application: Commercial
  • Type: Portable
  • Cooling Capacity: 60050
Water Cooled Portable Air Conditioner -- Ocean Aire PWC3632
from Mobile Air, Inc.

The Ocean Aire PWC3632 water cooled portable air conditioner is a great cooling solution for offices or hospital rooms. The PWC3632 comes with an electronic thermostat, a 9.4 amp power consumption, and a net weight of only 240 lbs. Mobile Air offers a full line of Ocean Aire water cooled air... [See More]

  • Phase: Three
  • Application: Commercial; Hospital / Medical
  • Type: Portable
  • Cooling Capacity: 36100
Water Cooled Portable Air Conditioner -- Ocean Aire PWC3634
from Mobile Air, Inc.

The Ocean Aire PWC3634 water cooled portable air conditioner is the perfect alternative for applications in which an air cooled units just wont work. The PWC3634 comes with an electronic thermostat, a 4.9 amp power consumption, and has a net weight of just 240 lbs. Mobile Air offers a full line of... [See More]

  • Phase: Three
  • Cooling Capacity: 36100
  • Type: Portable
  • Voltage: 460VAC
Water Cooled Portable Air Conditioner -- Ocean Aire PWC6032
from Mobile Air, Inc.

The Ocean Aire PWC6032 water cooled portable air conditioner is the perfect solution for your cooling needs. With 60,100 Btu/hr of cooling and a 14.8 amp power consumption, the PWC6032 is the ideal portable air conditioner for your office cooling needs. Water cooled air conditioners from Mobile Air... [See More]

  • Phase: Three
  • Application: Commercial
  • Type: Portable
  • Cooling Capacity: 60100
Water Cooled Portable Air Conditioner -- Ocean Aire PWC6034
from Mobile Air, Inc.

The Ocean Aire PWC6034 water cooled portable air conditioner is the perfect solution for your office air conditioning needs. With 60,100 Btu/hr and a 8.0 amp power consumption, the PWC6034 is ideal for your office or medical applications. Water cooled air conditioners, such as the Ocean Aire... [See More]

  • Phase: Three
  • Application: Commercial
  • Type: Portable
  • Cooling Capacity: 60100