PCI Express IC Bus Interfaces and Controllers
from Lingto Electronic Limited
IC ETHERNET SWITCH PCI EXPRESS [See More]
- Technology: PCI; PCI Express; PCI Express
from LIXINC Electronics Co., Limited
IC HOT SWAP CTRLR PCI EXP 36SSOP [See More]
- Technology: PCI; PCI Express
- Operating Temperature: 0 to 70
- Supply Voltage: Other; 2.7V ~ 14.4V
- Package Type: SSOP; Tube
from Utmel Electronic Limited
Hot Swap Voltage Controllers Dual-Slot PCI Express Hot-Plug Controller [See More]
- Technology: PCI; PCI Express
- Operating Temperature: 0 to 70
- Supply Voltage: -3.3V; 3V; Other; 3.3V
- Package Type: QFP; 48-TQFP
from Quarktwin Technology Ltd.
Ethernet Switch IEEE 802.3 PCI Express Interface [See More]
- Technology: PCI; PCI Express; PCI Express
- Features: RoHS
from Broadcom Inc.
Backed by a suite of industry standard operating system drivers and support, the SAS 2008 will appeal to designers seeking quick, reliable storage solution designs. Reach the market faster without compromising on scalability or performance. Capitalize on the wide bandwidth of eight PCI Express 2.0... [See More]
- Technology: PCI-X; PCI Express; SAS, SATA
- Pins: 8
- Data Rate: 1.50E6 to 6.00E6
from Broadcom Inc.
The SAS 2308 opens the door to low-cost, agile IO connectivity solutions for external storage, blades, or low- to mid-range servers. When performance and scalability are critical, the SAS 2308 delivers, improving end-user satisfaction and accelerating time to market. Capitalize on the wide bandwidth... [See More]
- Technology: PCI Express; SAS, SATA
- Pins: 8
- Data Rate: 1.50E6 to 6.00E6