Brass Laser Machining Services
from Marshall Manufacturing Company
Marshall Manufacturing's fiber laser significantly decreases processing time, and is capable of producing intricate features not possible using conventional machining methods. This machine is designed to cut intricate patterns in metal tubing. The MicroT15F-300 Fiber laser by Swisstec Micro... [See More]
- Materials: Aluminum; Brass; Bronze; Copper; Hardened Metals; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; 300 Series Stainless Steel, 17-7 Stainless Steel, MP35N, L605 to name a few.
- Certifications / Standards: ISO 13485:2003; ISO 9001:2008
- Company Information: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. We offer CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing design, as well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
- Length Capacity: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
from Heraeus Medical Components Division
- Materials: Aluminum; Brass; Bronze; Composites; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Precious Metal Supplier
- Certifications / Standards: ISO 9001:2000; ISO 13485:2003; FDA Registered
- Company Information: Heraeus MCD provides precious metal and contract manufacturing services including wire coiling, straightening, forming & grinding, laser processing & welding, metal stamping, precision machining including Swiss, CNC & EDM, molding, joining & assembly.
- Micro Machining: Yes
from MuShield Company, Inc. (The)
For over 60 years, MuShield has been a leading supplier of custom low frequency magnetic shielding for the medical, aerospace and defense industries. While we specialize in the fabrication and manufacture of magnetic shielding using MuMetal and other shielding alloys, we have the in-house... [See More]
- Materials: Aluminum; Brass; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; MuMetal® Nickel-Iron Soft Magnetic Alloy
- Certifications / Standards: ISO 9001:2008
- Company Information: For over sixty years, The MuShield Company has been a worldwide industry leader as a manufacturer of custom magnetic shields and precision sheet metal fabrication.
- Additional Services: CAD/CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production
from Jiangyin Deli Laser Solutions Co., Ltd.
With high speed and precision scan heads, lasers are able to mark any letter, sign or pattern in most materials with features of several microns, which applies to many industries. Deli Laser focuses to develop some high end marking application for some special materials and applications. Laser... [See More]
- Materials: Rubber; Aluminum; Brass; Bronze; Carbide; Composites; Cast Iron; Ceramics; Copper; Glass; Glass Ceramics; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Stone / Marble / Granite; Titanium; Ultra-hard Materials; Thin Films etc.
- Length Capacity: Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
- Company Information: Jiangyin Deli Laser Solutions Co., Ltd. is a high-tech enterprise based in Jiangyin City, China. The company focuses on providing laser micromachining solutions for industry and R&D customers worldwide.
- Micro Machining: Yes