Titanium Swiss Screw Machining

19 Results
Swiss Stainless Steel Machining
from Eagle Stainless Tube & Fabrication, Inc.

Swiss CNC Machining. Specializing in Swiss CNC Machining, delivering some of the most intricately formed stainless steel parts available in the industry. We ’re capable of working in diameters ranging from 0.030 ″ to 2 ″, allowing us to meet the unique specifications of even the... [See More]

  • Materials: Nickel / Nickel alloys; Titanium; Stainless Steel
  • Additional Services: Design Assistance
  • Company Information: At Eagle Stainless, we take great pride in the reputation we’ve earned as the performance leader for fabricated products in stainless steel, nickel alloys, aluminum, & titanium. Since 1982 we’ve set ourselves apart from the competition as a reliable supplier of ultra high precision, cut-to-length, stainless steel tube & bar.
  • Certifications / Standards: ISO 9001:2000; ISO 13485:2003
Swiss Screw Machining Service
from Peridot Corporation

Need tiny diameter Inconel parts turned with +-.0002 inch tolerances? Peridot can do it! Our CNC Swiss screw machines have live tooling and support simultaneous front and back end working. Our Swiss equipment is coupled with bar feeders/loaders for high volume, lights out manufacturing. [See More]

  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
  • Company Information: Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
  • Certifications / Standards: ISO 9001:2000; ISO 13485:2003; FDA Registered
CNC Metal Machining -- Metal Cutting Corporation
from Metal Cutting Corporation

We are an independent metal fabricating company specializing in the burr-free abrasive. cut-off of metal parts and the related capabilities required to meet all of our customers' tight tolerance requirements. You can find us in Cedar Grove, New Jersey, USA at our modern manufacturing facility... [See More]

  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
  • Company Information: Metal Cutting Corporation's extensive machine shop specializes in the pointing, slotting, bending and angle cutting of small size and tight tolerance parts made from difficult-to-work metals.
  • Certifications / Standards: QS-9000; ISO 9001:2000
Machining Services
from Swissomation, Inc.

Swissomation is devoted to providing excellent customer service. We are set up to respond to your prototype as well as production runs. Our company is designed to allow for a quick turnaround time on high quality parts and components. Capabilities & Material. Our in house equipment will turn... [See More]

  • Materials: Aluminum; Brass; Bronze; Copper; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
  • Company Information: Swissomation, Inc. offers its customers one of the fastest turn around times in the industry. From help with your first engineering samples through your production runs, Swissomation offers the highest quality, quickest delivery, and the fairest price.
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific
Swiss Screw Machining
from Precipart

Our custom components are found in critical applications from airbag deployment systems to implantable medical device components. Due to quick production times and consistent production methods, Swiss screw machines can produce a large number of small, tight tolerance precision parts relatively... [See More]

  • Materials: Aluminum; Brass; Bronze; Composites; Copper; Nickel / Nickel alloys; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
  • Company Information: Precipart is a global company engaged in the engineering, design, and manufacture of high precision custom solutions. We provide mechanical components, assemblies, gears and motion control solutions to the most recognized names in the medical, aerospace and industrial markets. With offices in Switzerland, the U.S., U.K. and India, we have over 240 employees dedicated to enhancing lives through innovative solutions.
  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 13485:2003; TS 16949; FDA Registered; MIL-SPEC; OEM Specific; ISO 9001:2008; ITAR; C-TPAT; RoHS; REACH
Topcraft Metal Products, Inc.
from Topcraft Metal Products, Inc.

As a Tier 1 or 2 supplier to OEMs, your company has to perform every single day. You need your component suppliers to do the same.  Yet supplier-caused problems crop up way too often. Are you tolerating problem parts that jam your production machinery, forcing you to spend money to sort good... [See More]

  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
  • Company Information: Topcraft Metal Products Inc. is a precision engineered components manufacturing company. Our focus is to take demanding applications and create globally competitive, zero defect and reliable processes that we manage giving our customers the best value.
  • Certifications / Standards: ISO 9001:2000; TS 16949
Pride Manufacturing, Inc.
from Pride Manufacturing, Inc.

Precision Manufactured Parts. At Pride Manufacturing we take PRIDE in what we do. Whether it is one piece or 100,000 we will give your job the detailed attention you would expect from professional machinists and fabricators. With over 300 years experience within our staff you can be assured that... [See More]

  • Materials: Aluminum; Brass; Bronze; Composites; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
  • Company Information: Pride Manufacturing currently provides Swiss turning to medical, IT and other industries. They have 4 machines currently up to 20 MM and are willing and desire to purchase equipment to grow this department.
  • Certifications / Standards: ISO 9001:2000 Compliant
Swiss Screw Machining
from Pulse Technologies, Inc.

Swiss Screw Machining. For mathematically precise, repeatable micro-machined parts, Pulse Technologies maintains a robust computerized control (CNC) Swiss screw machining operation, with up to 11 axis machining including multi-spindles and high throughput equipment. Because Swiss screw machining is... [See More]

  • Materials: Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel
  • Additional Services: CAD/CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production
  • Company Information: Pulse Technologies is an advanced innovation + engineering + contract manufacturing company focused exclusively on medical device components and assemblies. We specialize in CNC micro-machining and assembly, scratch-free surface finishes, electrode coatings—and your next breakthrough.
American Swiss Products Co., Inc.
from American Swiss Products Co., Inc.

American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military, computer,... [See More]

  • Materials: Aluminum; Brass; Bronze; Composites; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Low Volume Production; High Volume Production; Reverse Engineering; KAN BAN / Inventory Management
  • Company Information: American Swiss Products is a small, woman owned, ISO 9001:2000 registered business that is a leader in providing high precision, tight tolerance, sub miniature Swiss screw machine parts.
  • Certifications / Standards: ISO 9001:2000
CNC Swiss Machining Services
from Marshall Manufacturing Company

We are a full service, state-of-the-art manufacturer, specializing in CNC Swiss machining. Our machines are capabile of turning, milling, drilling cross-hole, through-holes,trepan grooves and many additional features. Marshall Manufacturing Company also offers CNC turning, CNC milling and additional... [See More]

  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Titanium; Stainless Steel; Steel / Steel Alloys; 303; 304; 316 Stainless Steel; 17-4 & 17-7 Stainless Steel; L605; MP35N (Cobalt Chrome materials)
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; High Volume Production; Value Engineering; Engineering for Manufacturability; Prototype to Production
  • Company Information: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. We offer CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing design, as well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
  • Certifications / Standards: ISO 13485:2003; ISO 9001:2008
CNC Swiss Screw Machining
from AccuRounds

CNC Swiss Screw Machining. When you need CNC Swiss screw machined components, turn to a partner with a proven record of consistent quality and on-time delivery. AccuRounds specializes in manufacturing complex components used in applications that require precise tolerances and fine finishes. Serving... [See More]

  • Materials: Aluminum; Brass; Bronze; Composites; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering; Kanban; Assemblies; Sub-Assemblies
  • Company Information: AccuRounds is a world class manufacturing facility specializing in the machining of custom cylindrical components. Our extensive manufacturing capabilities include the accurate machining and finish grinding of shafts, pins and bushings utilizing CNC Swiss screw machining, CNC turning, CNC milling and centerless and cylindrical grinding. We machine a variety of materials such as stainless and carbon steels, aluminums, plastics and a variety of alloys and exotics.
  • Certifications / Standards: AS 9100C; ISO 9001:2008
Lovejoy Chaplet Corporation
from Lovejoy Chaplet Corporation

Lovejoy Chaplet Corp. is a premier manufacturer of custom, precision-machined components and assemblies. Our expertise lies in the utilization of CNC Turning and Milling equipment along with CNC Swiss and Single Spindle screw machines in the manufacture of machined components with complex... [See More]

  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Titanium; Stainless Steel; Steel / Steel Alloys; Kovar®
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
  • Company Information: Lovejoy is a premier manufacturer of CNC Milled, CNC Turned and CNC Swiss screw machine products. Serving: Aerospace, Medical, Communications, Power Generation, Valve/Switch, Hermetic Connector and Plasma Torch Consumable industry. ISO 9001:2000 certified
  • Certifications / Standards: ISO 9001:2000; MIL-SPEC
Specialty Screw Machine Products, Inc.
from Specialty Screw Machine Products, Inc.

Contract manufacturer of swiss-type screw machine parts. Quantities from 1 to 25,000. All machinable metals from 1/2 inch down to 0.0020" diameter. Tolerances of .0005" can be held with confidence. Complete secondary department [See More]

  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Additional Services: Just-in-Time Delivery; Prototype Services; Low Volume Production; Special Packaging
  • Company Information: Specialty Screw Machine Products focuses on the most difficult tight tolerance parts. Our 75 year record of producing these parts to exacting specifications and delivering them on time is second to none.
  • Certifications / Standards: ISO 9001:2008
CNC Swiss Lathe Machining
from Impro Industries USA, Inc.

For precision machining applications, manufacturers use a range of CNC machines to make simple and complex parts. Typical machines that customers hear about include milling machines, grinding machines, and lathes. Many CNC machine tools operate by having a stationary workpiece as the cutting tools... [See More]

  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Titanium; Stainless Steel; Steel / Steel Alloys
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
  • Company Information:

    Impro is a global leading manufacturer of high-precision, high-complexity and mission-critical casting and machined components for diverse end-markets. We supply customized casting and machined products and provide surface treatment services to a well-diversified global customer base. Our global leading position is underpinned by our integrated business model with comprehensive capabilities of offering one-stop solutions to our customers.

  • Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2000; ISO 14001; BS OHSAS 18001, ISO/IATF 16949
CM International Industries
from CM International Industries Corporation

CM International Industries is a leader in global contract manufacturing since 1995. We are totally committed to satisfying our customers through our talent, experience and quality systems. Our goal is to provide every customer with the best price, quality and service. Engineering support (pre and... [See More]

  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Titanium; Stainless Steel; Steel / Steel Alloys
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; High Volume Production
  • Company Information: CMI supplies quality products to manufacturers at competitive prices. We provide manufacturing and distribution services so that USA manufacturers can easily access the favorable prices of Asian manufacturing while maintaining high quality standards.
Vallorbs Jewel Company
from Vallorbs Jewel Company

Vallorbs is a full service Swiss Screw Machine Shop. Serving the industry for over 70 years we have enjoyed an enviable reputation for producing precision, award winning, Swiss Screw Machine Products at the most competitive costs. We have the equipment and the experienced technicians to produce... [See More]

  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys; Zircalloy
  • Additional Services: Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
  • Company Information: Vallorbs, a VAL-CO Co., is a manufacturer of Precision Swiss Screw machine products and turned parts up to 32mm for more than 70 years. Industry applications include nuclear, agriculture, medical, aircraft, electronics and instrumentation among others.
  • Certifications / Standards: MIL-SPEC; Nuclear Spec. 10CFR50 ANSI/ASQ Z1.42008
Master Metal Engineering (MME)
from Master Metal Engineering (MME)

Master Metal Engineering is a group of manufacturing facilities with state-of-the-art equipment including CNC lathes, Citizen Swiss screw machines and CNC machining centers. At our facilities, we manufacture many different types of machined parts for the Medical, Aerospace, Automotive and Heavy... [See More]

  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; Reverse Engineering; CMM
  • Company Information: Master Metal Engineering is a custom contract manufacturer of precision components and assemblies offering complete part production services to medical, aerospace, food processing and precision instrument customers worldwide.
  • Certifications / Standards: MIL-SPEC; ISO 9001:2008
Iseli Company
from Iseli Company

[See More]

  • Materials: Aluminum; Brass; Bronze; Copper; Nickel / Nickel alloys; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys
  • Additional Services: Design Assistance; Just-in-Time Delivery; Low Volume Production; High Volume Production
  • Company Information: Iseli Company is the leading supplier of Swiss screw machine products in the country. With enhanced machining capabilities, they provide the precision machining expertise, technology and workmanship to meet your precision component requirements.
  • Certifications / Standards: ISO 9001:2000
Preferred Tool and Die, Inc.
from Preferred Tool and Die / Preferred Precision

Our strategic focus is on providing superior CNC machining capabilities while designing and implementing processes that are cost efficient. Utilizing multi-axis machining centers and complete support services we manufacture to your designs. Our capabilities become your capabilities and we work to... [See More]

  • Materials: Composites; Copper; Plastics; Precious Metals; Titanium; Stainless Steel; Steel / Steel Alloys; Kovar, Cobalt Chromium, Ultem
  • Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production; Reverse Engineering
  • Company Information: Preferred Tool and Die, Inc. provides precision machining services including CNC milling, turning, and EDM. From development and prototype components to production runs, they are focused responsive manufacturing professionals.
  • Certifications / Standards: ISO 9001:2000