Desiccant Absorbents and Adsorbents
from AGC Chemicals Americas, Inc.
Fine Silica Products are resin additives that enhance the surface smoothness and dispersability of the media into which they are added. Their fine silica particles have a lower coefficient of friction than titanium dioxide and other popular fillers. On a molecular level, these particles are... [See More]
- Type: Desiccant
- Material Type: Silica or fused silica
- Application: Protection
from Ellsworth Adhesives
SCS 1/3PLDES700 Desiccant is a drying agent secured in a strong, sulphur-free, non-woven plastic Tyvek ® pouch. It provides protection for moisture-sensitive electronics within a moisture barrier bag. Contains no hazardous substances, can be baked and re-used, and is best used with a humidity... [See More]
- Type: Desiccant
- Form: Pouch / Sack
- Application: Electronics
from TransPak
A simple, dependable and economical solution for preventing moisture damage in small, sealed packages. Packets are strong, durable and allow for extremely high adsorption rates. Silica gel filling is made from amorphous silicate which has a high capacity for moisture at temperatures below 75?? F and... [See More]
- Type: Desiccant
- Material Type: Silica or fused silica
from GFS Chemicals, Inc.
ITEM#:A0186. Al2O3. CAS#:1344-28-1. F.W.:101.96. NFPA#:1-0-0. Specific Gravity: 0.000. DOT:NR. Descriptions: Desiccant. Basic, pH of a 5% slurry typically is 9.5. Specification. TEST. 1. 8-14 mesh. 2. pH (5% slurry). Properties. No properties. [See More]
- Type: Desiccant
- Material Type: Alumina
from Traceable® Products
Humidity Sponge ™ Regenerable/Indicator Complete Description. Humidity Sponges ™ meet all drying requirements. The latest in drying technology turns any container into a desiccator. Indicator bag particles show when moisture capacity has been reached. Nontoxic and ideal for clean rooms. [See More]
- Type: Desiccant
- Application: Electronics; Moisture Control; Pharmaceutical; Sanitary / Food Grade
- Absorbate: Water / Moisture
- Absorption: 16
from DME Company
Molecular sieve type 13X has a 12% higher water capacity and a larger pore size. This larger pore allows the water to adsorb faster than the 4A and will adsorb larger molecules as well. Depending on the quantity and type of molecules present, these could react on the surface of the 13X during... [See More]
- Type: Adsorbent; Desiccant
- Application: Drying / Dehydration; Moisture Control
- Absorbate: Water / Moisture; Vapor / Gas
- Material Type: Molecular Sieve
from H2O Control Products, Inc.
H2O Moisture Absorbing Packets attract water vapor like a sponge, vastly out-performing Silica Gel and other standard desiccants by 1000%. Available in a variety of sizes to suit many applications, their unique design enables each packet to capture water on a microscopic level by bonding with the... [See More]
- Type: Absorbent; Desiccant
- Application: Electronics; Moisture Control
- Absorbate: Water / Moisture
- Form: Pouch / Sack
from Andax Industries
Andax 15 x 150 Oil-Selective Sorbent Roll. The oil absorbent rolls are great for industry in oil spill kits for environments where spill abosrbent must stand up to use. Absorbent rolls allow you to tear off sheets based on your need & are great for large areas. Buy Andax Oil-Selective Sorbent... [See More]
- Type: Desiccant
- Application: Spills
- Absorbate: Oil
from TransPak
A simple, dependable and economical solution for preventing moisture damage in small, sealed packages. Packets are strong, durable and allow for extremely high adsorption rates. Silica gel filling is made from amorphous silicate which has a high capacity for moisture at temperatures below 75?? F and... [See More]
- Type: Desiccant
- Material Type: Silica or fused silica
from DME Company
We carry both 13X and 4A Molecular Sieve Desiccants in stock. Due to the particular designs of the resin dryers used in the industry, it is important that the correct sieve is used with the dryer that it was designed for. Unfortunately, we cannot recommend a desiccant based on either the type of... [See More]
- Type: Adsorbent; Desiccant
- Application: Drying / Dehydration; Moisture Control
- Absorbate: Water / Moisture; Vapor / Gas
- Material Type: Molecular Sieve
from H2O Control Products, Inc.
1" x 1" Moisture Absorbing Packet w/ Tape [See More]
- Type: Absorbent; Desiccant
- Application: Electronics; Moisture Control
- Absorbate: Water / Moisture
- Form: Pouch / Sack
from Andax Industries
Andax Universal Sorbent Roll. Our absorbent mat rolls will take care of almost any job! These 150-foot universal rolls are 15 inches wide. One absorbent roll covers over 185 square feet. Each absorbent mat has abrasion-resistant outer layers that add to its durability. Order your Universal Sorbent... [See More]
- Type: Desiccant
- Application: Spills
from TransPak
A simple, dependable and economical solution for preventing moisture damage in small, sealed packages. Packets are strong, durable and allow for extremely high adsorption rates. Silica gel filling is made from amorphous silicate which has a high capacity for moisture at temperatures below 75?? F and... [See More]
- Type: Desiccant
- Material Type: Silica or fused silica
from H2O Control Products, Inc.
H2O Moisture Absorbing Packets attract water vapor like a sponge, vastly out-performing Silica Gel and other standard desiccants by 1000%. Available in a variety of sizes to suit many applications, their unique design enables each packet to capture water on a microscopic level by bonding with the... [See More]
- Type: Absorbent; Desiccant
- Application: Electronics; Moisture Control
- Absorbate: Water / Moisture
- Form: Pouch / Sack
from Andax Industries
Andax 15 x 19 Oil Selective Pads - 100 per bale. These spill pads can be placed under pallets, machined parts, drums or valves as sorbent pads for any oil-based spill. These oil pads are made of tough, layered material & work well both indoors & outdoors. Get Andax oil absorbent pads &... [See More]
- Type: Desiccant
- Application: Spills
- Absorbate: Oil
from TransPak
Ultimate moisture and corrosion protection for shipments!. Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption... [See More]
- Type: Desiccant
- Material Type: Mineral Wool
from H2O Control Products, Inc.
H2O Moisture Absorbing Packets attract water vapor like a sponge, vastly out-performing Silica Gel and other standard desiccants by 1000%. Available in a variety of sizes to suit many applications, their unique design enables each packet to capture water on a microscopic level by bonding with the... [See More]
- Type: Absorbent; Desiccant
- Application: Electronics; Moisture Control
- Absorbate: Water / Moisture
- Form: Pouch / Sack
from Andax Industries
Andax 15 x 19 Oil Selective Pads - 200 per bale. Our oil absorbent pads are engineered to absorb only oil & oil-based spills. These spill pads are tough sorbent pads. Andax oil pads won â t fall apart when fully saturated. An oil absorbent pad absorbs up to 33 oz. Order Andax... [See More]
- Type: Desiccant
- Application: Spills
- Absorbate: Oil
from TransPak
Ultimate moisture and corrosion protection for shipments!. Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption... [See More]
- Type: Desiccant
- Material Type: Mineral Wool
from H2O Control Products, Inc.
H2O Moisture Absorbing Packets attract water vapor like a sponge, vastly out-performing Silica Gel and other standard desiccants by 1000%. Available in a variety of sizes to suit many applications, their unique design enables each packet to capture water on a microscopic level by bonding with the... [See More]
- Type: Absorbent; Desiccant
- Application: Electronics; Moisture Control
- Absorbate: Water / Moisture
- Form: Pouch / Sack
from Andax Industries
Andax Oil Selective Pads. Our oil absorbent pads resist absorbing water since they are designed to be only oil pads. These absorbent pads are low lint. So unlike other oil spill pads, our pads don't come apart upon saturation. A single absorbent pad absorbs up to 33 oz of oil. Order your oil... [See More]
- Type: Desiccant
- Application: Spills
- Absorbate: Oil
from TransPak
Ultimate moisture and corrosion protection for shipments!. Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption... [See More]
- Type: Desiccant
- Material Type: Mineral Wool
from Andax Industries
Andax Oil Selective Pads--50 pad bale. Our oil spill pads are low lint which makes them great absorbent pads for wiping down equipment or using in spill response. Oil pads capture oil & grease. Put oil absorbent pads under equipment, containment decks, valves, spigots or drums. Buy a bale from... [See More]
- Type: Desiccant
- Application: Spills
- Absorbate: Oil
from TransPak
Ultimate moisture and corrosion protection for shipments!. Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption... [See More]
- Type: Desiccant
- Material Type: Mineral Wool
from Andax Industries
Andax Universal Pads. We have Universal Spill Absorbent Pads, designed to soak up whatever you need them to. Our no-lint design makes these sorbent pads great for cleaning machines & equipment. These spill pads are perforated for convenience. Why take a chance with spill control? Get your... [See More]
- Type: Desiccant
- Application: Spills
from TransPak
Ultimate moisture and corrosion protection for shipments!. Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption... [See More]
- Type: Desiccant
- Material Type: Mineral Wool
from Andax Industries
Andax Universal Pads - 50 pad bale.Our spill pads absorb any universal spill. These perforated sorbent pads ensure that you use the correct amount of spill absorbent pads on any given spill. These pads are tough & layered & are an integral part of spill control & prevention. Order your... [See More]
- Type: Desiccant
- Application: Spills
from TransPak
Specially designed desiccants aimed to protect cargo during shipment by aggressively absorbing moisture in the air. Eliminates mold, corrosion, mildew, spoilage, warping and other harmful effects of moisture by reducing dew point temperature thus preventing condensation. Individual Bags can be... [See More]
- Type: Desiccant
from Andax Industries
Andax Pillow Pouch for oil absorbent pillows. Our Mini-Pillow Spill Pillow Pouch helps keep work areas clean. A pouch for oil only absorbent pillows soaks up any leak. Prevent spills with an oil absorbent pillow pouch . An absorbent pillow can be tied where it's needed. Order a sorbent Pillow Pouch... [See More]
- Type: Desiccant
- Application: Spills
from TransPak
Specially designed desiccants aimed to protect cargo during shipment by aggressively absorbing moisture in the air. Eliminates mold, corrosion, mildew, spoilage, warping and other harmful effects of moisture by reducing dew point temperature thus preventing condensation. Feature adhesive strips that... [See More]
- Type: Desiccant
from Andax Industries
Andax 18 x 18 Industrial Matting. Our industrial floor mats soak up dangerous slick spots from water, grease, coolants, spilled coffee, oils & drips from your fork-trucks. These garage floor mats absorb battery acid from fork trucks or cars. Absorbent mats keep you safe! Order your Andax... [See More]
- Type: Desiccant
- Application: Spills
from TransPak
Specially designed desiccants aimed to protect cargo during shipment by aggressively absorbing moisture in the air. Eliminates mold, corrosion, mildew, spoilage, warping and other harmful effects of moisture by reducing dew point temperature thus preventing condensation. Features a complete hook and... [See More]
- Type: Desiccant
from Andax Industries
Andax oil sorbent sweep. Our Oil Selective Sorbent Sweep should be part of any company's oil spill equipment. This oil absorbent marine sweep acts like an oil absorbent boom since it floats on water & skims oil off the surface. Don't be satisfied with just any oil sweep. Get Andax's sorbent... [See More]
- Type: Desiccant
- Application: Spills
- Absorbate: Oil
from TransPak
Ultimate moisture and corrosion protection for shipments!. Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption... [See More]
- Type: Desiccant
- Material Type: Mineral Wool
from Andax Industries
Andax 3-inch x 12-foot General Purpose Recycled Sorb-Sox. Our Sorb-Sox absorbent socks soak up over a gallon of solvents, coolants, oils or water. Arrange the spill socks across the flow of a spill & these sorbent socks prevent contamination. Select the socks you need. Get your spill containment... [See More]
- Type: Desiccant
- Application: Spills