Single Set Point Furnaces (industrial)

20 Results
Bell Furnace -- BA-50
from Trent, Inc.

Maximum Temperature: 1850 °F / 1010 °C. Optional Elements to 2100 °F / 1149 °C. The TRENT Bell Furnace uses direct radiant heat to deliver a uniform blanket of heat to the workload. These furnaces are designed as a general purpose furnace used to heat large motors and transformers,... [See More]

  • Controller Type: Single Set Point
  • Height: 216
  • Temperature Range: ? to 1010
  • Width / Tube O.D.: 152
Econo-Heat™ 2900 Series -- Model 2926
from Aremco Products, Inc.

Aremco offers a complete line of electric box furnaces from .1 to 7.5 cubic feet for applications to 2350 °F. All furnaces are ruggedly constructed and energy efficient, and a wide range of temperature controls are offered for every type of use. Custom features and sizes are also available upon... [See More]

  • Controller Type: Single Set Point; Programmable
  • Height: 152
  • Temperature Range: 1288
  • Width / Tube O.D.: 159
Low Temperature Metrology Furnace
from Isotech North America

The Isotech Low Temperature Fixed Point Furnace is designed specifically to realize and maintain the freeze plateau of Isotech Indium, Tin and Zinc Fixed Point Cells, for calibration of thermometers on the International Temperature Scale of 1990. The Low Temperature Furnace is a single-zone furnace. [See More]

  • Controller Type: Single Set Point
  • Height: 960
  • Temperature Range: 50 to 500
  • Width / Tube O.D.: 600
Bench Top Box Furnace -- M2-DKR
from Trent, Inc.

The TRENT M2-DKR High Temperature Furnace heating elements are silicon carbide type resistors located beneath a ceramic hearth plate, which protects against scale and breakage. The door is vertical lift counterweighted to provide a tight seal with the brick-lined furnace front. It is designed to be... [See More]

  • Controller Type: Single Set Point
  • Height: 127
  • Temperature Range: ? to 1371
  • Width / Tube O.D.: 203
Medium Temperature Metrology Furnace
from Isotech North America

The Isotech Medium Temperature Furnace is designed specifically to realize and maintain the freeze plateau of Isotech Indium, Tin, Zinc and Aluminum Cells, for the calibration of thermometers on ITS-90. It can also be used with an insert, as an annealing facility of the highest order for SPRT's or... [See More]

  • Controller Type: Single Set Point
  • Height: 960
  • Temperature Range: 50 to 700
  • Width / Tube O.D.: 600
Box Furnace -- H-12918
from Trent, Inc.

Maximum Temperature: 1850 °F / 1010 °C. Optional Elements to 2150 °F / 1177 °C. The TRENT H Series Box Furnaces are used for heat-treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals and for general research purposes. TRENT Folded and... [See More]

  • Controller Type: Single Set Point
  • Height: 305
  • Temperature Range: ? to 1010
  • Width / Tube O.D.: 229
Box Furnace -- HM-12918
from Trent, Inc.

Maximum Temperature: 1900 °F / 1083 °C. The TRENT HM Muffle design box furnace is a small atmosphere furnace used for tool hardening, low-temperature brazing, bright annealing, general metal heat-treating and other processes requiring a controlled atmosphere up to 1900 °F. TRENT Folded... [See More]

  • Controller Type: Single Set Point
  • Height: 305
  • Temperature Range: ? to 1010
  • Width / Tube O.D.: 229
High Temperature Furnace -- SCR-10818
from Trent, Inc.

Maximum Temperature in Air Atmosphere: 2750 °F / 1510 °C. In Reducing Atmosphere: 2500 °F / 1371 °C. TRENT's Silicon Carbide Rod Element Furnace is heavy duty throughout. The insulation is one layer of high temperature brick, backed by slab-type, lower temperature insulating layers. [See More]

  • Controller Type: Single Set Point
  • Height: 254
  • Temperature Range: ? to 1510
  • Width / Tube O.D.: 203
Laboratory Furnace - Horizontal Tubular Furnace -- LFH-112
from Trent, Inc.

Used for carbon determination in steel and other combustion analyses, this furnace has a refractory tube with a heating coil. The ends of the furnace are made of insulating brick held firm by steel casing. The outer casing is steel. The distance from the center of the furnace to the base is 10". [See More]

  • Controller Type: Single Set Point
  • Width / Tube O.D.: 31.75
  • Temperature Range: ? to 1093
  • Length: 305
Laboratory Furnace -- HL-4
from Trent, Inc.

The TRENT HL Bench Style Furnace has heating elements on all four sides of the furnace chamber and a hearth plate made of silicon carbide. The overlapping, plug-type door provides fast action. [See More]

  • Controller Type: Single Set Point
  • Height: 133
  • Temperature Range: ? to 1093
  • Width / Tube O.D.: 210
Laboratory Furnace -- LFV-3
from Trent, Inc.

Used for heat treating small quantities of material, ash determination, melting of white metal and for thermocouple calibration. TRENT Pit or Crucible furnaces have heating elements wound on a spiral form. The cover can be drilled for insertion of a thermometer or thermocouple. [See More]

  • Controller Type: Single Set Point
  • Width / Tube O.D.: 88.9
  • Temperature Range: ? to 1093
  • Length: 127
Lead and Babbitt Melting Pot -- MB-100
from Trent, Inc.

Maximum Temperature: 1000 °F / 538 °C. Used to melt lead and babbitt. TRENT Stationary Melting Pots - MB Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed ® heating elements are mounted to the inner casing walls with grooved... [See More]

  • Controller Type: Single Set Point
  • Height: 171
  • Temperature Range: ? to 538
  • Width / Tube O.D.: 194
Lead and Babbitt Melting Pot -- MT-1000
from Trent, Inc.

Maximum Temperature: 1000 °F / 538 °C. Used to melt lead and babbitt. TRENT Stationary Melting Pots - MT Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed ® heating elements are mounted to the inner casing walls with grooved... [See More]

  • Controller Type: Single Set Point
  • Height: 381
  • Temperature Range: ? to 538
  • Width / Tube O.D.: 381
Pit Furnace -- PT-1000
from Trent, Inc.

Maximum Temperature: 1850 °F / 1010 °C. The TRENT Pit Type Furnace is used for heat treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals, etc. it has maximum temperature of 1850 °F with a 2150 °F intermittent rating on request. This... [See More]

  • Controller Type: Single Set Point
  • Width / Tube O.D.: 356
  • Temperature Range: ? to 1010
  • Length: 610
Pot Furnace -- PF-50
from Trent, Inc.

Maximum Temperature: 1700 °F / 927 °C. The TRENT Pot Furnaces are used in the metalworking industry for lead and case hardening, drawing, tempering, annealing, brazing, pre-heating and carbonizing. Vessels are available in three types: • Fabricated Steel - 900 °F. • Nickel... [See More]

  • Controller Type: Single Set Point
  • Height: 152
  • Temperature Range: ? to 927
  • Width / Tube O.D.: 127
Printed Circuit Solder Trough -- PCT-1
from Trent, Inc.

PCT Series Maximum Temperature: 600 °F / 316 °C. LRT Series Maximum Temperature: 800 °F / 427 °C. TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control. These troughs all employ the same basic design regardless of their size or type... [See More]

  • Controller Type: Single Set Point
  • Height: 50.8
  • Temperature Range: ? to 316
  • Width / Tube O.D.: 305
Recirculating Vertical Pit Furnace -- M2-CAH-1818
from Trent, Inc.

Maximum Temperature: 1400 °F / 760 °C. The TRENT Vertical Retort Furnace has the same design as the PF Series Pot Type furnace except that a high alloy gas retort is substituted for the salt pot. It is used primarily in the metalworking industry for sintering, brazing, annealing, etc. [See More]

  • Controller Type: Single Set Point
  • Height: 457
  • Temperature Range: ? to 760
  • Width / Tube O.D.: 457
Trough Furnace -- TFL-13
from Trent, Inc.

Maximum Temperature: 1700 °F / 927 °C. The TRENT Trough Furnaces have the same basic design as the PF Series Pot Type furnaces. A one-piece manually operated cover is standard equipment and the cover is mounted on rollers for easy opening and closing. The cover is filled with brick and... [See More]

  • Controller Type: Single Set Point
  • Height: 330
  • Temperature Range: ? to 927
  • Width / Tube O.D.: 330
Vertical Retort Furnace -- VR-200
from Trent, Inc.

Maximum Temperature: 2000 °F / 1093 °C. The TRENT Vertical Retort Furnace has the same design as the PF Series Pot Type furnace except that a high alloy gas retort is substituted for the salt pot. It is used primarily in the metal working industry for sintering, brazing, annealing, etc.. [See More]

  • Controller Type: Single Set Point
  • Width / Tube O.D.: 203
  • Temperature Range: ? to 1093
  • Length: 229
Zinc Melter
from Trent, Inc.

Maximum Temperature: 1000 °F / 538 °C. Used to melt aluminum and zinc. TRENT Aluminum and Zinc Melting Furnaces are specially designed for these hard-to-handle metals. The pots are fabricated from 1-1/4" thick steel using welded steel construction. TRENT Folded and Formed ® heating... [See More]

  • Controller Type: Single Set Point
  • Height: 813
  • Temperature Range: ? to 760
  • Width / Tube O.D.: 610