Round / Circular Silencers and Mufflers (Industrial)
from EXAIR
EXAIR Silencing Mufflers help to reduce work area noise produced by air exhausting from cylinders, valves and other air powered equipment. Per OSHA standard 1910.95, a worker must not be exposed to sound levels above 90 dBA for any eight hour shift of a 40 hour work week. Silencing Mufflers help... [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Pneumatic; Compressor
- Outlet: End; Side
from Advanced Technology Products
A low-profile unit designed to thread into the exhaust port of air tools or other equipment, reducing noise. [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Pneumatic
- Inlet: End
from BITZER US, Inc.
Pulsation mufflers reduce discharge gas pulsations in the discharge lines and considerably lower vibration in systems should they reach a critical level. This, in turn, reduces the risk of damage resulting from leakage or pipe fractures. Pulsation mufflers are not a replacement for expert... [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Compressor
- Inlet: End
from ANVER Corporation
Compact Plastic Exhaust Muffler -- JMU17 [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Vacuum Pump
- Inlet: End
from Acoustical Solutions, Inc.
The AlphaAir Saver Nozzle harnesses the power of compressed air to do BIG blow-off, cooling and parts ejection jobs, without spewing raw compressed air and noise all over your industrial plant. It's ideal for anything from a hand-held blowoff gun to multi-unit air nozzle manifolds for conveyorized... [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Compressor
- Inlet: End
from Nex Flow Air Products Corp.
Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of employees. 0SHA standard 29... [See More]
- Cross Section: Round / Circular
- Special: Separator
- Type / Application: Pneumatic
- Port: Exhaust
from Carr Lane Manufacturing Co.
Air Exhaust Mufflers reduce noise from exhaust air leaving a four-way valve (use two per valve). Male 1/4-NPT thread. [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Pressure Relief
- Inlet: End
from Hi-Tech Controls, Inc.
The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or... [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Pneumatic
- Inlet: End
from Reid Supply
Conserve energy that is normally lost as noise and reduce noise pollution with these mufflers that come in a diverse array of body diameters, thread sizes and lengths to facilitate installation needs. . JM-01 [See More]
- Cross Section: Round / Circular
- Pressure: 150
from IMI Norgren
AA Series silencers have excellent noise reducing characteristics with minimal resistance to air flow. AA Series silencers are one third smaller than comparable products, providing considerable space savings. The large surface of the felt element resists contamination far more than other materials... [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Vacuum Pump
- Outlet: End
from Ruskin Company
The XFA Axial Fan Discharge Silencer features: Fan-specific component dimensions. Domed bullet cap to match fan hub. Acoustically transparent perforated liner. Acoustical grade fibrous media. Performance-enhancing, uniform air discharge [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Blower / Fan; Other; HVAC
- Inlet: End
from BRD Noise & Vibration Control, Inc.
High Performance Noise Control for HVAC Ductwork, Acoustical Curbs and Building Ventilation. [See More]
- Cross Section: Round / Circular
- Design: Reactive
- Type / Application: Vent / Blowdown; Blower / Fan
from IES2000
IES 2000 ’s line of silencers are ideal for suppressing noise generated from the intake and exhaust of any internal combustion engine. This includes intake filters, filter silencers, and a wide range of exhaust silencers for naturally aspirated and turbocharged engines. Our vent silencers and... [See More]
- Cross Section: Round / Circular
- Special: Other; Sound Attenuator
- Type / Application: Vent / Blowdown; Turbine; Engine; Blower / Fan; Compressor
- Design: Other; Sound Attenuator
from ASCO
The Numatics Bronze Speed Control Muffler provides infinite metering of air. flow. The sintered bronze is encased by an outer metal shroud. With linear. adjusting capability, the speed of the cylinder can be decreased by adjusting. the integrated screw. When optimal exhaust rate is reached, the... [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Pneumatic
- Inlet: End
from Scientific Dust Collectors
At SDC, we take fan acoustics very seriously. For the last 20 years, we have been manufacturing Fan Silencers for our customers dust collection systems. A Fan Silencer or "Sound Trap" refers to an apparatus that contains a packing material (most commonly fiberglass) that will absorb and dissipate... [See More]
- Cross Section: Round / Circular; Sq/Rect
- Special: Custom
- Type / Application: Blower / Fan
- Outlet: End; Side
from Advanced Technology Products
Designed to thread into the exhaust port of air tools or other equipment, reducing noise. [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Pneumatic
- Inlet: End
from ANVER Corporation
Compact Plastic Exhaust Muffler -- JMU19 [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Vacuum Pump
- Inlet: End
from Hi-Tech Controls, Inc.
The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or... [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Pneumatic
- Inlet: End
from Reid Supply
Conserve energy that is normally lost as noise and reduce noise pollution with these mufflers that come in a diverse array of body diameters, thread sizes and lengths to facilitate installation needs. . JM-11 [See More]
- Cross Section: Round / Circular
- Pressure: 150
from IMI Norgren
The FA-51 Series silencers offer remarkable noise reduction for high volume exhaust applications without causing back pressure. These silencers are ideal for quieting large air valves that must exhaust quickly to maintain high cycle rates. Vaccon uses the FA-51 silencers on all high flow venturi... [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Vacuum Pump
- Outlet: Side
from Ruskin Company
The AXA Tubular Silencer has a double wall, outer shell and provides high dynamci insertion loss with a standard pressure drop. It features: Fully insulated outer casing. Full-length center pod. Domed bullet cap. Acoustically Transparent perforated liner. Acoustical grade fibrous media [See More]
- Cross Section: Round / Circular
- Port: Inlet; Exhaust
- Type / Application: Blower / Fan; Other; HVAC; Air Handling Units
- Inlet: End
from ASCO
Combining a sturdy. nylon thread with a. polyethylene body,. the E Series silencer. gives a low-cost,. light weight alternative. to heavier, metal-based mufflers. while reducing decibel levels. to an OSHA approved level. It is perfect for robotic arm applications,. low-traffic or enclosed. areas, or... [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Pneumatic
- Inlet: End
from Advanced Technology Products
A lightweight unit designed to thread into the exhaust port of air tools or other equipment, reducing noise. [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Pneumatic
- Inlet: End
from ANVER Corporation
Compact Plastic Exhaust Muffler -- JMU21 [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Vacuum Pump
- Inlet: End
from Hi-Tech Controls, Inc.
The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or... [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Pneumatic
- Inlet: End
from Reid Supply
Conserve energy that is normally lost as noise and reduce noise pollution with these mufflers that come in a diverse array of body diameters, thread sizes and lengths to facilitate installation needs. . MFP-200 [See More]
- Cross Section: Round / Circular
- Pressure: 250
from IMI Norgren
The ST Series Silencers are designed with a straight through flow path that eliminates clogging by allowing the contaminants to pass directly through the silencer. Each silencer is tuned in proportion to its exhaust flow to minimize noise. As air passes through the silencer, the dense felt element... [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Vacuum Pump
- Outlet: End
from Ruskin Company
The CNB Tubular Silencer has a single outer wall, medium dynamic insertion loss, and causes medium pressure drop. It features: Full-length center bullet. Domed bullet cap. Acoustically transparent perforated liner. Acoustical grade fibrous media [See More]
- Cross Section: Round / Circular
- Port: Inlet; Exhaust
- Type / Application: Blower / Fan; Other; HVAC; Air Handling Units
- Inlet: End
from ASCO
Application: The P Series muffler is perfect for limited. space applications due to its compact size. This silencer can be used to muffle air valve. exhaust noise, intake filtration, coalescing of. oil mist exhaust, pressure or vacuum equalization,. or on any other liquid vapor. [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Pneumatic
- Inlet: End
from ANVER Corporation
Compact Plastic Exhaust Muffler -- JMU24 [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Vacuum Pump
- Inlet: End
from Hi-Tech Controls, Inc.
The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or... [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Pneumatic
- Inlet: End
from IMI Norgren
A hybrid silencer that offers increased noise reduction by combining an ST silencer with an AA silencer. The (closed-end) AA silencer is attached to the end of a modified ST silencer, thus removing the flow through feature of the standard ST Series silencers. [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Vacuum Pump
- Outlet: End
from ANVER Corporation
Compact Plastic Exhaust Muffler -- JMU25 [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Vacuum Pump
- Inlet: End
from Hi-Tech Controls, Inc.
The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or... [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Pneumatic
- Inlet: End
from ANVER Corporation
Flow-Through Silencer -- FTS-0.125 [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Vacuum Pump
- Inlet: End
from Hi-Tech Controls, Inc.
The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit or... [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Pneumatic
- Inlet: End
from ANVER Corporation
Flow-Through Silencer -- FTS-0.250 [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Vacuum Pump
- Inlet: End
from ANVER Corporation
Heavy-Duty Quality Exhaust Muffler -- MU-VB112 [See More]
- Cross Section: Round / Circular
- Special: Filter
- Type / Application: Vacuum Pump
- Port: Exhaust
from ANVER Corporation
Metal Exhaust Muffler -- M-14/5 [See More]
- Cross Section: Round / Circular
- Special: Filter
- Type / Application: Vacuum Pump
- Port: Exhaust
from ANVER Corporation
Reduces noise levels to within OSHA standards, non-corrosive [See More]
- Cross Section: Round / Circular
- Port: Exhaust
- Type / Application: Vacuum Pump
- Inlet: End