Electronics Thermosets and Thermoset Resins
from ELANTAS North America LLC
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]
- Industry: Electronics; Electrical Power or High Voltage; Repair or Construction (optional feature); OEM or Industrial; Tooling; Sand-filled transformers
- Chemical System: Polyester or Alkyd
- Type: CastingResin
- Filler: Unfilled
from Master Bond, Inc.
Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio. This... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: CastingResin
- Form / Shape: Liquid
from ELANTAS North America LLC
ULTRATHERM TM resins are high performance polyimide wire enamels. Applied in the form of a polyamic acid solution, the resin is converted with heat to a continuous film coating resulting in excellent resistance to radiation, chemicals, and cryogenic temperatures. [See More]
- Industry: Electronics; Electrical Power or High Voltage
- Chemical System: Bismaleimide (BMI)
from Master Bond, Inc.
Master Bond Polymer System EP30LTE-LO is a recently developed thermal shock resistant epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, sealing and casting. This new two component epoxy resin compound which cures... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Optical; CastingResin
- Form / Shape: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP21FL is a low to moderate viscosity, two component epoxy resin system for high performance casting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Epoxy
- Type: CastingResin
- Form / Shape: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Military; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Epoxy; Polyurethane
- Type: CastingResin
- Form / Shape: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30F is a new fast curing liquid epoxy resin compound for high perform-ance abrasion and chemical resistant seamless floors. This easy-to-use two component epoxy resin system offers a uniquely attractive combination of application and performance properties including... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Optical; CastingResin
- Form / Shape: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30-2 is a low viscosity, two component epoxy resin compound for high performance bonding, laminating and sealing formulated to cure at room temperature or more rapidly at elevated temperatures with a 100/10 mix ratio by weight. This resin system is 100% reactive and does... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Optical; CastingResin
- Form / Shape: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronic/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
- Chemical System: Epoxy
- Type: Optical; CastingResin
- Filler: Unfilled
from Master Bond, Inc.
Master Bond Polymer System EP30FL is a low viscosity, flexibilized, two component epoxy resin system for high performance potting, casting, encapsulation as well as bonding and sealing. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1)... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Optical; CastingResin
- Form / Shape: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Optical; CastingResin
- Form / Shape: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30LTE is a recently developed epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, coating, sealing and casting. This new two component epoxy resin compound cures readily at ambient or more... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Optical; CastingResin
- Filler: Mineral or Inorganic
from Master Bond, Inc.
Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500 °F. It cures... [See More]
- Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
- Chemical System: Epoxy
- Type: CastingResin
- Filler: Unfilled
from Master Bond, Inc.
Master Bond Polymer System EP30HV is a low viscosity, two component epoxy system for high performance bonding, sealing, coating and casting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. It has an easy to use, non-critical 4 to 1 mix ratio by weight. This... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Sanitary; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Tooling; Chemical/Oil Processing, Metal Working
- Chemical System: Epoxy
- Type: Optical; CastingResin
- Form / Shape: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Epoxy
- Type: CastingResin
- Form / Shape: Liquid
from Master Bond, Inc.
Master Bond EP21LSCL-1 is a two component, low viscosity epoxy resin system featuring superb optical clarity as well as outstanding non-yellowing properties. This system has a forgiving mix ratio of 100 to 60 by weight. It will cure readily at 75°F in 3-5 days or 3-4 hours at 150-200°F. The optimum... [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Laminating; Marine; Optoelectronics or Photonics; OEM or Industrial; Semiconductors or IC Packaging; Chemical/Oil Processing/Metal Working
- Chemical System: Epoxy
- Type: CastingResin
- Filler: Metal or MIM
from Master Bond, Inc.
Key Features. Free flowing viscosity. High temperature resistance. Exceptionally long open time. Passes NASA low outgassing. Product Description. Master Bond Supreme 121AO is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system has a... [See More]
- Industry: Aerospace; Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics; OEM or Industrial; Semiconductors or IC Packaging
- Chemical System: Epoxy
- Type: Optical; CastingResin
- Form / Shape: Liquid
from Wacker Chemical Corp.
WACKER SilGel ® 611 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a soft silicone gel. WACKER SilGel ® 611 A/B is a white colored modification of WACKER SilGel ® 612 with higher hardness and reactivity. Special features. two-part, 1 : 1... [See More]
- Industry: Electronics; Energy Conversion (Battery / Fuel Cell)
- Filler: Unfilled
- Chemical System: Silicone
from Ensinger North America
TECASINT 2011 is one of the unfilled natural grades. It has a very high modulus of elasticity, high rigidity and hardness. Compared with TECASINT 1011 it has significantly reduced moisture absorption, higher toughness and better machining properties. Within the TECASINT 2000 series the material has... [See More]
- Industry: Aerospace; Electronics; Sanitary; Semiconductors or IC Packaging
- Filler: Unfilled
- Chemical System: Bismaleimide (BMI)
- Deflection Temperature: 600
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Industry: Aerospace; Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Marine; Sanitary; Military; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Oil &Gas Exploration
- Chemical System: Fluoropolymer
- Type: Optical; ExtrusionGrade; FilmGrade; MoldingCompound
- Filler: Unfilled
from Epoxy Technology
EPO-TEK ® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and... [See More]
- Industry: Electronics; Electrical Power or High Voltage; Semiconductors or IC Packaging
- Chemical System: Epoxy
- Type: CastingResin
- Filler: Metal or MIM; Silver
from Hapco, Inc.
Flexible, colorless, potting and encapsulating systems. Available in 5 minute (-5), 16 minute, and 20 minute gel times, and in shore hardness ’s from 20 A to 80 A . [See More]
- Industry: Electronics
- Filler: Unfilled
- Type: CastingResin
- Form / Shape: Liquid
from Hapco, Inc.
Flexible, 45, 65 and, 95 shore A hardness, potting and encapsulating systems. Flame retardant (FR), accelerated 3 minute (-3) gel time, and black or unpigmented versions are available. [See More]
- Industry: Electronics
- Filler: Unfilled
- Type: CastingResin
- Form / Shape: Liquid
from Hapco, Inc.
Flexible, high strength, 50 to 71 shore D hardness potting and encapsulating systems. Available in flame retardant (FR), 3 minute (-3) gel time, and in black or unpigmented. [See More]
- Industry: Electronics
- Filler: Unfilled
- Type: CastingResin
- Form / Shape: Liquid
from Hapco, Inc.
High performance, flexible potting systems designed to be in constant water immersion while maintaining electrical and physical properties. DI-PAK E-4888 & E-4889 were designed to meet Naval underwater applications. [See More]
- Industry: Electronics
- Filler: Unfilled
- Type: CastingResin
- Form / Shape: Liquid
from Hapco, Inc.
Low cost, easy to use, potting compounds with fast cycle times. Available in 3 speeds. [See More]
- Industry: Electronics
- Filler: Unfilled
- Type: CastingResin
- Form / Shape: Liquid
from Hapco, Inc.
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity). Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to... [See More]
- Industry: Electronics
- Filler: Unfilled
- Type: CastingResin
- Form / Shape: Liquid