Spherical Roller Thrust Roller Bearings
from KG International FZCO
KG can offer following variants. Single Direction Thrust Ball Bearing - 511, 512, 513 and 514. Double Direction Thrust Ball Bearing - 522, 523 and 524. Single Direction with Spherical Housing Washer - 532, 533 and 534. Single Direction Thrust Roller Bearings - 292, 293 and 294. with pressed Steel,... [See More]
- Type: Spherical Roller Thrust
from SKF/Global
In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important characteristic of spherical roller... [See More]
- Type: Spherical Roller Thrust
- Bore: 41.7323
- Design Units: Metric
- Outside Diameter: 55.1181
from Schaeffler Technologies AG & Co. KG
Axial spherical roller bearings are single row, self-aligning roller bearings. They comprise solid shaft and housing washers and asymmetrical barrel rollers with cages. The cage holds the roller and cage assembly together with the shaft locating washer. The bearings can be dismantled. The parts of... [See More]
- Type: Spherical Roller Thrust
from Timken Company (The)
Type TSR spherical roller thrust bearings are designed to achieve a high thrust capacity with low friction and continuous roller alignment. This bearing type is ideal for operating conditions that experience heavy loads, difficulty in establishing or maintaining housing alignment, or shaft... [See More]
- Type: Spherical Roller Thrust
- Bore: 4.3307 to 24.8032
from NSK Americas
NSK Thrust Roller Bearings are available with cylindrical or spherical rollers. Thrust bearings sustain only axial loads, but have high axial rigidity which are suitable for heavy loads. They contain convex rollers, have a self-aligning capability and are free of any influence of shaft deflection or... [See More]
- Type: Cylindrical Roller Thrust; Spherical Roller Thrust; Tapered Roller Thrust (Thin-section)
- Rolling Element: Steel
- Application: Automotive; Power Train, Compressors, Torque Converters, Camshaft Journals