Single-Row Tapered Roller Bearings
from RBC Bearings
RBC Tyson Tapered Roller Bearing [See More]
- Type: Single Row Tapered
- Design Units: Inch
- Application: Automotive; Wheel Bearings, Gearboxes, etc.
- Outside Diameter: 4.2500
from Timken Company (The)
Some applications demand a high level of precision that cannot be achieved with standard tapered roller bearings. For more than 50 years, Timken has offered a wide array of precision-class tapered roller bearings with reduced bore and OD tolerances that deliver superior accuracy and control in... [See More]
- Type: Single Row Tapered
- Bore: 1.1811 to 1.7717
- Application: Spindle / Super Precision
- Outside Diameter: 2.2835 to 3.1496
from SKF/Global
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994. [See More]
- Type: Single Row Tapered
- Bore: 1.1250
- Design Units: Metric
- Outside Diameter: 2.8750
from KAYDON Bearings
The KAYDON concept of standard bearings with light weight, thin sections, and large bore diameters includes tapered and radial roller bearings as well as ball bearings. KT Series tapered roller bearings offer advantages to those designs requiring a bearing of higher capacity, which would benefit... [See More]
- Type: Single Row Tapered (Thin-section)
- Design Units: Inch
- Application: Oil Field Equipment, Machine Tool Tables
- Bore: 7.0000
from SKF/North America
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994. [See More]
- Type: Single Row Tapered
- Bore: 2.1654
- Design Units: Metric
- Outside Diameter: 3.9370
from ABI Industries
Tapered Roller Bearings for OE or replacement applications. Capability to make any tapered roller bearing up to 240mm (9.5") Outer Diameter for only a 100 piece minimum! [See More]
- Type: Single Row Tapered
- Design Units: Metric
- Application: OEM, Replacement
- Outside Diameter: ? to 9.4488
from NSK Americas
NSK SPACEA ™ Series Ball Bearings are optimal for applications in severe operating environments where standard bearings aren't adequate. The SPACEA ™ series has a wide array of product applicable to special environments including vacuum, clean, corrosive, high-temperature, dust or water... [See More]
- Type: Cylindrical Roller; Single Row Tapered
- Rolling Element: Steel; Ceramic / Steel Combination; Polymer
- Application: Agriculture; Instrument / Miniature; Medical / Dental; Clean rooms for the manufacture of semiconductors, Aqueos Food Processing Environments, Vacuum Conditions, Utilities, Pharmaceutical, Print,
- Features: Prelubricated (optional feature)
from Schaeffler Technologies AG & Co. KG
Tapered roller bearings comprise solid inner and outer rings with tapered raceways and tapered rollers with cages. The bearings are not self-retaining. As a result, the inner ring together with the rollers and cage can be fitted separately from the outer ring. Tapered roller bearings can support... [See More]
- Type: Single Row Tapered
from Timken Company (The)
The pin type design increases the load-carrying capacity of TS bearings by removing cage bridges (leaving more room for rollers) and featuring longer rollers. The pin type cage consists of two rings, one at each end of the rollers. Cage pins pass through the holes in the center of each roller and... [See More]
- Type: Single Row Tapered
- Outside Diameter: 12.1250 to 80.0000
- Bore: 6.0000 to 67.0000
from SKF/Global
For bearing arrangements where the load carrying capacity of a single tapered roller bearing is inadequate, or where the shaft has to be axially located in both directions with a given positive or negative axial play, the bearings listed in the section "Single row tapered roller bearings", can be... [See More]
- Type: Single Row Tapered
- Bore: 2.9528
- Design Units: Metric
- Outside Diameter: 5.1181
from NSK Americas
NSK Spherical Roller Bearings withstand the most demanding conditions by resisting seizure and wear in spite of constant vibration, misalignment and shock loads. They maintain dimensional stability and can support high radial loads and moderate axial loads. Their performance enhancements include... [See More]
- Type: Cylindrical Roller; Single Row Tapered; Spherical (Split Bearing (optional feature))
- Outside Diameter: 98.4253
- Application: Agriculture; Elevators, High Temperature Applications, Material Handling, Wind Energy, Power Transmission, Power Generation, Quarrying & Mining, Calendar Rolls
- Rolling Element: Steel
from Timken Company (The)
This is the most basic and most widely used type of tapered roller bearing. It consists of two main separable parts: the inner race assembly and the outer race. It is typically mounted in opposing pairs on a shaft. Size range: ID 7.937 to 863.600 mm (0.31225 to 34.0000 in.). OD 31.991 to 1060.000 mm... [See More]
- Type: Single Row Tapered
- Outside Diameter: 1.2595 to 41.7323
- Bore: 0.3125 to 34.0000
from NSK Americas
NSK Taper Roller Bearings support high radial loads and axial loads in a single direction and are available in two and four row versions which are capable of taking axial loads in either direction. Tapers can be supplied with high strength cages (optimized designs) and in a range of advanced special... [See More]
- Type: Single Row Tapered; Two Row Tapered; Four Row Tapered
- Outside Diameter: 98.4253
- Application: Wind Power, Mining Machinery, Rolling Mills, Power Generation, Power Transmission,
- Rolling Element: Steel
from Timken Company (The)
TSF bearings have flanged cups to facilitate axial location and accurately align seals in through-bored housings. Size range: ID 7.937 mm to 1270.000 mm. (0.3125 in. to 50.0000 in.). OD 31.991 mm to 1435.100 mm. (1.2595 in. to 56.5000 in.). Design Attributes. Cup is backed against flange face to... [See More]
- Type: Single Row Tapered
- Outside Diameter: 1.2595 to 56.5000
- Bore: 0.3125 to 50.0000
from Timken Company (The)
The Timken ® Hydra-Rib ™ bearing is a tapered roller design available in any class of precision to maintain optimum spindle system preload. The Hydra-Rib bearing has a floating outer race rib, positioned by hydraulic or pneumatic pressure, and is in contact with the large roller ends... [See More]
- Type: Single Row Tapered
- Outside Diameter: 4.0945 to 14.7638
- Bore: 1.9685 to 10.6299
from Timken Company (The)
Featuring one or more keyways, the TSK bearing is used in applications where it is not practical to use an interference fit. Size Range: ID 18.721 mm to 498.475 mm (0.7210 in. to 19.6250 in.). OD 49.225 mm to 634.873 mm (1.9380 in. to 24.9950 in.). Design Attributes. TS bearing design with a cone... [See More]
- Type: Single Row Tapered
- Outside Diameter: 1.9380 to 24.9950
- Bore: 0.7370 to 19.6250
from Timken Company (The)
TSL bearings are similar to TS bearings, but feature DUO FACE-PLUS ™ seals pressed onto the outside diameter of the cone rib. Size range: ID 19.050 mm to 68.262 mm (0.7500 in. to 2.6875 in.). OD 45.237 mm to 110 mm (1.7810 in. to 4.3307 in.). Design Attributes. TS design with a seal pressed... [See More]
- Type: Single Row Tapered
- Outside Diameter: 1.7810 to 4.3307
- Bore: 0.7500 to 2.6875
from Timken Company (The)
This bearing features a TSF design with a groove to accommodate a snap ring instead of a flange. Size Range: ID 22.225 mm to 117.475 mm (0.8750 in. to 4.6250 in.). OD 57.150 mm to 180.975 mm (2.2500 in. to 7.1250 in.). Design Attributes. Basic TSF design with groove to accomodate a snap ring instead... [See More]
- Type: Single Row Tapered
- Outside Diameter: 2.2500 to 7.1250
- Bore: 0.8750 to 4.6250
from Timken Company (The)
TSU bearings are self-contained, unitized assemblies that carry heavy radial loads and can manage thrust loads in either direction. Size range: ID 30.000 mm to 45.000 mm (1.811 in. to 1.7717 in.). OD 58.000 mm to 80.000 mm (2.2835 in. to 3.1496 in.). Design Attributes. Self-contained, unitized... [See More]
- Type: Single Row Tapered
- Outside Diameter: 2.2835 to 3.1496
- Bore: 1.1811 to 1.7717
from Timken Company (The)
Precision crossed roller bearings (TXR) are designed to offer the highest levels of rotational accuracy and rigidity while conserving space and saving material costs. The bearing features two sets of races and rollers brought together at right angles with alternate rollers facing in opposite... [See More]
- Type: Crossed Roller; Single Row Tapered
- Outside Diameter: 11.0000 to 111.0001
- Bore: 8.0000 to 97.0001
from Timken Company (The)
Tapered roller bearings can withstand high accelerations and decelerations, heavy loads and a variety of temperature and environmental conditions. Size range: 32 mm to 300 mm OD (special designs up to 600 mm are available). Design Attributes. Typical tapered single (TS) design can be set to a... [See More]
- Type: Single Row Tapered
- Outside Diameter: 1.2598 to 11.8110
- Application: Aerospace; Airframe / Aircraft Control