Thin-section Roller Bearings

6 Results
Crossed Roller Bearings -- CRBC Series
from HIWIN Corporation

HIWIN Corporation Crossed Roller Bearings consist of an outer ring, an inner ring, and a plurality of rollers and spacers. The roller lies between the inner and outer ring with the spacers placed between the rollers to prevent the mutual friction between them thereby decreasing the torque resistance... [See More]

  • Type: Crossed Roller (Thin-section)
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXW 10 -- 174201010
from SKF/Global

SKF needle roller thrust bearings with a center spigot are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock... [See More]

  • Type: (Thin-section)
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.0630
Tapered Roller Bearings -- KT-070
from KAYDON Bearings

The KAYDON concept of standard bearings with light weight, thin sections, and large bore diameters includes tapered and radial roller bearings as well as ball bearings. KT Series tapered roller bearings offer advantages to those designs requiring a bearing of higher capacity, which would benefit... [See More]

  • Type: Single Row Tapered (Thin-section)
  • Design Units: Inch
  • Application: Oil Field Equipment, Machine Tool Tables
  • Bore: 7.0000
Thrust Roller Bearings
from NSK Americas

NSK Thrust Roller Bearings are available with cylindrical or spherical rollers. Thrust bearings sustain only axial loads, but have high axial rigidity which are suitable for heavy loads. They contain convex rollers, have a self-aligning capability and are free of any influence of shaft deflection or... [See More]

  • Type: Cylindrical Roller Thrust; Spherical Roller Thrust; Tapered Roller Thrust (Thin-section)
  • Rolling Element: Steel
  • Application: Automotive; Power Train, Compressors, Torque Converters, Camshaft Journals
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 0414 TN -- 174101001
from SKF/North America

SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings... [See More]

  • Type: (Thin-section)
  • Bore: 0.1575
  • Design Units: Metric
  • Outside Diameter: 0.5512
Bearing -- 21998054 [61832-MA from SKF Group (The)]
from Radwell International

ROLLER BEARING, 6-3/8 X 7-3/4 X 3/4 INCH, THIN SECTIONAL . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: (Thin-section)