RBEC 9 / Class 2 / P2 Roller Bearings

2 Results
Super Precision Bearings
from IBT Industrial Solutions

Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]

  • Bearing Class: RBEC 3 / Class 6 / P6; RBEC 5 / Class 5 / P5; RBEC 7 / Class 4 / P4; RBEC 9 / Class 2 / P2
  • Application: Aerospace
Axial-Radial Cylindrical Roller Bearings
from Barden Precision Bearings

FAG axial-radial cylindrical roller bearings — called RTC bearings — are designed for use in rotary tables, face plates and other high-precision bearing applications. Axial-radial cylindrical roller bearings meet or exceed P4 tolerance requirements. RTC bearings utilize the same... [See More]

  • Bearing Class: RBEC 7 / Class 4 / P4; RBEC 9 / Class 2 / P2
  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental
  • Type: Cylindrical Roller
  • Design Units: Metric