Needle Roller With Inner Roller Bearings
from Reid Supply
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-BA108ZOH [See More]
- Type: Needle Roller With Inner
- Outside Diameter: 0.8150
- Bore: 0.6260
- Overall Width: 0.5000
from WD Bearing Group
Needle roller bearings are roller bearings with cylindrical rollers that are small in diameter but long in length (L/D ≥2.5). Needle roller bearings have a high radial load carrying capacity. And since they have a low cross section, needle roller bearings are extremely suitable for bearing... [See More]
- Type: Needle Roller With Inner
from SKF/North America
SKF also supplies loose inner rings for needle roller bearings. Their use is particularly advantageous where needle roller and cage assemblies and drawn cup needle roller bearings are used, but where the shaft cannot be hardened and ground, i.e. raceways cannot be machined in the shaft. It has often... [See More]
- Type: Needle Roller With Inner
- Bore: 3.9370
- Design Units: Metric
- Outside Diameter: 4.3307
from SKF/Global
Alignment needle roller bearings have an outer ring with a convex sphered outside surface. Two polymer seat rings with a concave sphered inside surface that is encased in a drawn sheet steel sleeve are fitted over the outer ring, enabling the bearing to align itself. Alignment needle roller bearings... [See More]
- Type: Needle Roller With Inner
- Bore: 0.4724
- Design Units: Metric
- Outside Diameter: 1.1024
from Reid Supply
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-BHA1212ZOH [See More]
- Type: Needle Roller With Inner
- Outside Diameter: 1.0630
- Bore: 0.7520
- Overall Width: 0.7520
from SKF/North America
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is... [See More]
- Type: Needle Roller With Inner
- Bore: 1.1811
- Design Units: Metric
- Outside Diameter: 1.8504
from Reid Supply
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-BR122012 [See More]
- Type: Needle Roller With Inner
- Outside Diameter: 1.2520
- Bore: 0.7520
- Overall Width: 0.7520
from Reid Supply
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-NA4900 [See More]
- Type: Needle Roller With Inner
- Outside Diameter: 0.8660
- Bore: 0.3940
- Overall Width: 0.5120
from Reid Supply
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-NA4900UU [See More]
- Type: Needle Roller With Inner
- Outside Diameter: 0.8660
- Bore: 0.3940
- Overall Width: 0.5510
from Reid Supply
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-NA4901UU [See More]
- Type: Needle Roller With Inner
- Outside Diameter: 0.9450
- Bore: 0.4720
- Overall Width: 0.5510
from Reid Supply
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-TAFI102216 [See More]
- Type: Needle Roller With Inner
- Outside Diameter: 0.8660
- Bore: 0.3940
- Overall Width: 0.6300
from Reid Supply
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-TLA1210Z [See More]
- Type: Needle Roller With Inner
- Outside Diameter: 0.6300
- Bore: 0.4720
- Overall Width: 0.3940