Needle Roller Without Inner Roller Bearings
from Quality Bearings & Components
Needle Roller Bearing. PRESSBEARINGS – INCH. • Drawn Cup Needle Roller Bearing. • Carbon Steel Retainer, Black Oxide Finish. Features: • Simple quick press-fit installation. • Self-aligning to ±5 °. • High-speed, high-load. • No precision holes... [See More]
- Type: Needle Roller Without Inner Drawn Cup Caged Needle
- Bore: 0.1247 to 0.1250
- Design Units: Inch
- Outside Diameter: 0.5000
from WD Bearing Group
Needle roller bearings are roller bearings with cylindrical rollers that are small in diameter but long in length (L/D ≥2.5). Needle roller bearings have a high radial load carrying capacity. And since they have a low cross section, needle roller bearings are extremely suitable for bearing... [See More]
- Type: Needle Roller Without Inner
from SKF/Global
Alignment needle roller bearings have an outer ring with a convex sphered outside surface. Two polymer seat rings with a concave sphered inside surface that is encased in a drawn sheet steel sleeve are fitted over the outer ring, enabling the bearing to align itself. Alignment needle roller bearings... [See More]
- Type: Needle Roller Without Inner
- Bore: 0.5906
- Design Units: Metric
- Outside Diameter: 1.1024
from Quality Bearings & Components
Shell-Type. NEEDLE ROLLER BEARINGS-OPEN END – INCH. • 52100 Hardened Chrome Steel Needle Bearing. • Low Carbon Steel Bearing Cage. • Cage Guided. • Case-Hardened Steel Roller Cup. • Drawn Cup. Features: •Extremely high speed. • High load capacity. •Low... [See More]
- Type: Needle Roller Without Inner Drawn Cup Caged Needle
- Bore: 0.8120 to 0.8130
- Design Units: Inch
- Outside Diameter: 0.8125
from SKF/Global
SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges on the outer... [See More]
- Type: Needle Roller Without Inner
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 0.6693
from Quality Bearings & Components
Needle Roller Clutch. PRESSBEARINGS – INCH. • Drawn Cup Needle Roller Bearing. • Carbon Steel Housing, Black Oxide Finish. Features: • Self-clinching. • Nonaligning. • Knurling ensures secure self-clinching. • Simple quick installation. • Major assembly and... [See More]
- Type: Needle Roller Without Inner Drawn Cup Caged Needle
- Bore: 0.2495 to 0.2500
- Design Units: Inch
- Outside Diameter: 0.6250