Needle Roller and Cage Assembly Roller Bearings
from SKF/Global
Needle roller and cage assemblies are ready-to-mount, self-contained bearing components. They are an excellent choice for applications that require a very rigid bearing arrangement as well as a high load carrying capacity. If the shaft and housing bore can serve as raceways, needle roller and cage... [See More]
- Type: Needle Roller Cage Assembly
- Bore: 3.9370
- Design Units: Metric
- Outside Diameter: 4.2126
from Timken Company (The)
Cylindrical roller thrust bearings provide rolling bearing arrangements which can accommodate high dynamic axial loads as well as shock loads. The simple geometry of the cylindrical roller thrust bearing components allows for the use of many design arrangements. For example, for less demanding... [See More]
- Type: Needle Roller Cage Assembly; Cylindrical Roller Thrust
- Bore: 0.2362 to 5.5118
from Timken Company (The)
Heavy-duty needle roller bearings have a machined and ground channel-shaped outer ring with a complement of needle rollers retained and guided by a cage. The thick outer ring provides maximum load capacity and shock resistance with a relatively small radial cross section. With the high-strength cage... [See More]
- Type: Needle Roller Cage Assembly
- Bore: 0.1969 to 3.9370
from Timken Company (The)
Needle roller and cage thrust assemblies are complements of small diameter needle rollers arranged in a spoke-like configuration. Needle rollers are equally spaced by means of a cage whose web section separates the rollers and provides guidance to keep them tracking in an orbital path. The purpose... [See More]
- Type: Needle Roller Cage Assembly
- Bore: 0.2362 to 5.5118
from Timken Company (The)
Needle roller and cage assemblies have a complement of needle rollers held in place by a cage. With no inner or outer ring, the low cross section provides maximum load-carrying capability within the smallest envelope. The mating shaft and housing are normally used as inner and outer raceways. The... [See More]
- Type: Needle Roller Cage Assembly
- Bore: 0.2362 to 5.9055